- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Weight | Brand | Breakover Current IBO Max | Case Code - in | Case Code - mm | Current Type | Delta Tmax | Dimensions | Factory Pack QuantityFactory Pack Quantity | Gate Trigger Current - Igt | Gate Trigger Voltage - Vgt | Holding Current Ih Max | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Non Repetitive On-State Current | Off-State Leakage Current @ VDRM IDRM | On-State RMS Current - It RMS | On-State Voltage | Package | Part # Aliases | Product Status | Qmax | Rated Repetitive Off-State Voltage VDRM | RoHS | Sound Pressure Level | Special Features | Standards Met | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Frequency | Termination Style | Approval Agency | Dielectric | Lead Diameter | Operating Mode | Input Type | Current - Supply | Circuit Type | Product Type | Operating Temperature Range | Sound Pressure Level (SPL) | Driver Circuitry | Product | Lamp Type | Features | Number of Stacks | Light Color | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ-2434S-PD Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 23.5 mm x 9.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 95 dBA | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | Piezoelectric | - | - | Audio Devices | - | - | - | - | - | 10 mA | 3.4 kHz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Buzzers | - | - | - | - | - | - | 23.5 mm | 9.5 mm | - | 23.5 mm | 23.5 mm | ||
![]() APD-1109-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm x 9 mm x 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 70 dBA | - | - | - | - | - | - | 5 VAC | - | - | - | - | - | - | - | - | Piezoelectric | - | - | Audio Devices | - | - | - | - | - | 5 mA | 4.1 kHz | SMD/SMT | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Transducers | - | - | - | - | - | - | - | 1.7 mm | - | 11 mm | 9 mm | ||
![]() 3SU12006KC101AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD-S AE BM2-1 85DB Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204866 CLIFF | 2195 |
| - | - | - | ABS | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | +70°C | - | - | - | -35°C | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | CE Certified, EN54-3, MED, UKCA | - | - | - | - | - | - | - | YA40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 91.5 mm | - | - | - | - | ||
![]() 245175 CLIFF | 2942 |
| - | - | - | ABS | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | +70°C | - | - | - | -35°C | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | CE Certified, EN54-3, MED, UKCA | - | - | - | - | - | - | - | YA40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 91.5 mm | - | - | - | - | ||
![]() ABT-453-RC Multicomp | 451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABT-407-RC Multicomp | 944 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABI-006-RC Multicomp | 1733 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQ/W/C/S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN54-3 | - | - | - | - | - | - | - | - | Eaton Fulleon | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 28 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSR-4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC-905I-H1-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm x 4.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 85 dBA | - | - | - | - | - | - | 5 VAC | - | - | - | - | - | - | - | - | Electromagnetic | - | - | Audio Devices | - | - | - | - | - | 80 mA | 2.731 kHz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Buzzers | - | - | - | - | - | - | 9 mm | 5.5 mm | - | 9 mm | 9 mm | ||
![]() AZ-1348E-WV1-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | 80 dBA | - | - | - | - | - | - | 10 VAC | - | - | - | - | - | - | - | - | Piezo | - | - | Audio Devices | - | - | - | - | - | - | 4.8 kHz | Wire Lead | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Buzzers | - | - | - | - | - | - | - | 2.8 mm | - | 13 mm | 13 mm | ||
![]() AZ-3035E-W1-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm x 5.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | 88 dBA | - | - | - | - | - | - | 9 VAC | - | - | - | - | - | - | - | - | Piezoelectric | - | - | Audio Devices | - | - | - | - | - | 8 mA | 3.5 kHz | Wire Lead | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Buzzers | - | - | - | - | - | - | 30 mm | 5.5 mm | - | 30 mm | 30 mm | ||
![]() AD-85D4CR Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 85 dBA | - | - | - | - | - | - | 3.6 VAC | - | - | - | - | - | - | - | - | Magnetic | - | - | Audio Devices | - | - | - | - | - | - | 2.73 kHz | SMD/SMT | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | Buzzers | - | - | - | - | - | - | - | 3 mm | - | 8.5 mm | 8.5 mm | ||
![]() M22BZ-110ACF Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | - | - | -20°C ~ 65°C | Bulk | M22 | 1.165" Dia (29.60mm) | - | Active | Screw Terminals | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2.5kHz | - | CE | - | - | Pulse, Fast | AC | 50mA | - | - | - | 80dB @ 110V, 100cm | Transducer, Externally Driven | - | - | - | - | - | - | - | - | - | 0.437" (11.10mm) | - | - | ||
![]() ZT028LDSR8R15 Mallory Sonalert Products | In Stock | - | - | - | 0805 (2012 metric) | - | - | Knowles Novacap | - | 0805 | 2012 | - | - | - | 3000 | - | - | - | Knowles | - | + 125 C | - | - | - | - 55 C | - | - | - | - | - | - | - | 0805D220F251PHT ROHS ONLY | - | - | - | Details | - | - | - | 0.000194 oz | - | 250 VDC | - | - | - | Reel | C0G(NP0) High Temperature | - | 1 % | - | - | - | 200 Deg C High Temperature Class II | - | 22 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.37 mm | - | 2.03 mm | 1.27 mm | ||
![]() JR16-R-4MDP215 Mallory Sonalert Products | 39 |
| - | - | MAGN-A-PAK | - | - | Vishay Semiconductors | 8900 A | - | - | - | - | - | 2 | 200 mA | 3 V | 500 mA | Vishay | - | + 130 C | - | - | Mallory Sonalert Products Inc. | - 40 C | - | SMD/SMT | 8500 A | 60 mA | 555 A | 1.44 V | Bulk | - | Active | - | 2 kV | Details | - | - | - | 1.102 lbs | - | - | - | - | -30°C ~ 60°C | - | JR | - | - | - | - | - | Complete Unit | - | - | Thyristors | - | Si | 9 ~ 16VDC | - | - | 250 A | - | Wire Leads | - | - | - | - | - | - | SCR / SCR | SCR Modules | - | - | - | - | LED | Alarm | 1 | Red | SCR Modules | - | - | - | - | - | - | ||
![]() JR16-R-DMSP115 Mallory Sonalert Products | 30 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | 100 | - | - | - | Vishay | - | + 250 C | - | - | Mallory Sonalert Products Inc. | - 65 C | - | PCB Mount | - | - | - | - | Bulk | - | Active | - | - | N | - | - | - | 0.031747 oz | - | - | - | 104 V | -30°C ~ 60°C | Bulk | CW | - | 5 % | - | - | 30 PPM / C | Wirewound Resistors, Commercial Power, Silicon Coated, Axial Lead | 1.8 kOhms | - | Resistors | 4 W | Wirewound | 9 ~ 16VDC | - | - | - | - | Axial | - | - | 0.813 mm | - | - | - | - | Wirewound Resistors | - 65 C to + 250 C | - | - | Power Resistors Wirewound Silicone Coated | LED | Coated Resistors, Silicone Coated | 1 | Red | Wirewound Resistors - Through Hole | - | 4.8 mm | - | - | 12.7 mm | - | ||
![]() JR28-RG-4LFP1 Mallory Sonalert Products | 2784 |
| - | - | - | - | - | Laird Thermal Systems | - | - | - | - | + 71 C | - | 20 | - | - | - | Laird Thermal Systems | 3.9 A | - | - | 13.9 V | Mallory Sonalert Products Inc. | - | - | - | - | - | - | - | Bulk | - | Active | 32.2 W | - | - | - | - | - | - | - | - | - | - | - | - | CP | - | - | - | - | - | Ceramic Plate | - | - | Thermoelectric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | 39.75 mm | 39.75 mm |