- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Ingress Protection | Frequency | Operating Supply Voltage | Operating Supply Current | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Self Resonant Frequency | Input Current | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-102A PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Tray | - | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | 2.048kHz | - | - | - | - | - | - | Magnetic | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AT-530-3 PUI Audio, Inc. | In Stock | - | - | - | - | - | Radial | - | - | - | Tray | - | AT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2kHz | - | - | - | - | - | - | - | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AT-101Z-4 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Tray | - | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | 2.048kHz | - | - | - | - | - | - | Magnetic | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AT-1401 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Tray | 2012 | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | 2.5kHz | - | - | - | - | - | - | Magnetic | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SMT-1028-S-5V-2-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | 5V | -20°C~70°C | Tape & Reel (TR) | - | SMT | 0.394Lx0.394W 10.00mmx10.00mm | Active | - | Solder Pads | 70°C | -20°C | - | - | - | 2.83kHz | - | 70mA | Single Tone | Zero-Peak Signal | 70mA | 4V~6V | Magnetic | - | - | - | Side | 93dB @ 5V, 10cm | Transducer, Externally Driven | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() AT-2510-TWT-2-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | - | - | 12V | -20°C~70°C | - | - | AT | 0.984Dia 25.00mm | Active | Not Applicable | PC Pins | - | - | - | - | - | 1kHz~1.5kHz | - | - | Single Tone | Peak-Peak Signal | 55mA | 8V~14V | - | - | - | - | Top | 85dB @ 12V, 10cm | Transducer, Externally Driven | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | Washable | ||
![]() X-2629-TWT-FP-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | - | - | 12V | -10°C~60°C | - | - | X | 0.984Dia 25.00mm | Active | Not Applicable | PC Pins | - | - | - | - | - | 2kHz~3kHz | - | - | Single Tone | DC | 70mA | 9V~14V | - | - | - | - | Top | 107dB @ 12V, 10cm | Indicator, Internally Driven | - | - | 0.898 22.80mm | - | - | ROHS3 Compliant | - | Washable | ||
Tiny WHSL | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | Bulk | 2009 | - | - | Discontinued | - | Wire Leads | - | - | - | - | - | 4kHz | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 4.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SMT-9303C PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 3.6V | - | Tape & Reel (TR) | - | SMT | 0.335Lx0.335W 8.50mmx8.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | - | - | No | - | - | Transducer, Externally Driven | - | - | 0.126 3.20mm | 8.509mm | 8.509mm | Non-RoHS Compliant | - | - | ||
![]() SMT-6303D PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 3.6V | - | Tape & Reel (TR) | - | SMT | 0.315Lx0.315W 8.00mmx8.00mm | Obsolete | 1 (Unlimited) | Solder Pads | 70°C | -20°C | - | 3.6V | - | 2.63kHz | 6V | - | - | Zero-Peak Signal | - | - | Magnetic | 2.63kHz | - | No | - | - | Transducer, Externally Driven | - | - | 0.126 3.20mm | 8.2mm | - | Non-RoHS Compliant | - | - | ||
![]() X-30 PUI Audio, Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | 6V | - | Bulk | - | X | 1.575Dia 40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | - | - | 500Hz | - | - | - | DC | - | - | - | 3.2kHz | 6mA | No | - | - | Indicator, Internally Driven | - | 23mm | 0.906 23.00mm | 50mm | - | Non-RoHS Compliant | - | - | ||
![]() SMT-901B PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 5V | - | Tape & Reel (TR) | - | SMT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SMT-753-TF PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 3.6V | - | Tape & Reel (TR) | - | SMT | 0.394Lx0.394W 10.00mmx10.00mm | Obsolete | 1 (Unlimited) | Solder Pads | 70°C | -20°C | - | 3.6V | - | 2.83kHz | 6V | - | - | Zero-Peak Signal | - | - | Magnetic | 2.83kHz | - | No | - | - | Transducer, Externally Driven | - | - | 0.138 3.50mm | 10mm | - | Non-RoHS Compliant | - | - | ||
![]() X-3025-TF-LW80 PUI Audio, Inc. | In Stock | - | - | - | Chassis | - | - | - | 12V | - | Tray | - | X | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.5kHz | - | - | - | DC | - | - | - | - | - | No | - | - | Indicator, Internally Driven | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 7243150 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7243156 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWB-25R6-24 PUI Audio, Inc. | In Stock | - | - | - | Base, Flush | Base Mount | - | 110.222946g | 24V | -10°C~55°C | Bulk | 2016 | AWB | 6.102Dia 155.00mm | Obsolete | 1 (Unlimited) | - | 55°C | -10°C | Red | - | IP55 - Dust Protected, Water Resistant | - | - | - | Gong | DC | 30mA | 18V~30V | - | - | - | - | Top | - | Indicator, Internally Driven | - | - | 3.366 85.50mm | - | - | RoHS Compliant | - | IP41 | ||
![]() AWB-20R6-12 PUI Audio, Inc. | In Stock | - | - | - | Base, Flush | Base Mount | - | 861.825503g | 12V | -10°C~55°C | Bulk | - | AWB | 5.984Dia 152.00mm | Obsolete | 1 (Unlimited) | - | - | - | Red | - | IP42 | - | - | - | Gong | DC | 100mA | 8V~16V | - | - | - | - | Top | - | Indicator, Internally Driven | - | - | 2.500 63.50mm | - | - | RoHS Compliant | - | IP42 | ||
![]() X-4328-TT-R PUI Audio, Inc. | In Stock | - | - | - | Flush, Through Hole | Through Hole | Radial | - | 9V | -20°C~105°C | Tray | 2010 | X | 1.693Dia 43.00mm | Obsolete | 1 (Unlimited) | PC Pins | 105°C | -20°C | - | - | - | 2.8kHz | - | 12mA | Single Tone | DC | 12mA | 3V~20V | - | - | - | No | Top | 95dB @ 9V, 10cm | Indicator, Internally Driven | - | 14mm | 0.571 14.50mm | - | - | RoHS Compliant | - | - | ||
![]() AT-14 PUI Audio, Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | Bulk | 2012 | AT | 1.646Dia 41.80mm | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | - | - | 3kHz | 16V | - | - | - | - | - | - | - | - | No | - | - | Transducer, Externally Driven | 41.8mm | - | 0.630 16.00mm | - | - | Non-RoHS Compliant | - | - |