- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating | Frequency | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Self Resonant Frequency | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Diameter | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AI-624 PUI Audio, Inc. | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Panel Mount, Flange | 24V | - | Tray | - | AI | 1.024Dia 26.00mm | Obsolete | 1 (Unlimited) | Wire Leads | 25mA | 400Hz | - | DC | - | - | Magnetic | 400Hz | No | - | - | Indicator, Internally Driven | 26mm | 0.638 16.20mm | Non-RoHS Compliant | - | ||
![]() TE092701-1 DB Unlimited | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 1.5V | -30°C~70°C | Tray | - | - | 0.378Dia 9.60mm | Active | 1 (Unlimited) | PC Pins | - | 2.731kHz | - | DC | 80mA | 1V~3V | - | - | - | Side | 85dB @ 1.5V, 10cm | Transducer, Externally Driven | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() PB-2312NL Soberton Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Flange | 12V | -20°C~60°C | - | 2016 | PB | - | Active | Not Applicable | Wire Leads | - | 3.3kHz | Single Tone | DC | 15mA | 8V~15V | - | - | - | Top | 88dB @ 12V, 30cm | Transducer, Externally Driven | - | 0.476 12.10mm | ROHS3 Compliant | - | ||
![]() CPI-4333-85L127 CUI Devices | 121 |
| Datasheet | 11 Weeks | - | Panel Mount | 12V | -20°C~60°C | - | - | CPI | 1.693Dia 43.00mm | Active | 1 (Unlimited) | Wire Leads | - | 2.9kHz | Pin Selectable | DC | 20mA | 4V~28V | - | - | - | Top | 85dB @ 12V, 30cm | Indicator, Internally Driven | - | 1.319 33.50mm | ROHS3 Compliant | - | ||
![]() CPT-1625-80-SMT-TR CUI Devices | 688 |
| Datasheet | 11 Weeks | - | Surface Mount | 5V | -40°C~85°C | Tape & Reel (TR) | - | CPT | 0.512Lx0.512W 13.00mmx13.00mm | Active | 1 (Unlimited) | Solder Pads | - | 4.1kHz | - | Peak-Peak Signal | 3mA | 1V~25V | - | - | - | Side | 80dB @ 5V, 10cm | Transducer, Externally Driven | - | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() CMI-1295-0585T CUI Devices | 746 |
| Datasheet | 11 Weeks | - | Through Hole | 5V | -40°C~85°C | - | - | CMI | 0.472Dia 12.00mm | Active | 1 (Unlimited) | PC Pins | - | 2.3kHz | - | DC | 30mA | 4V~7V | - | - | - | Top | 85dB @ 5V, 10cm | Indicator, Internally Driven | - | 0.382 9.70mm | ROHS3 Compliant | Washable | ||
![]() CPT-1368-80WT CUI Devices | 18 |
| Datasheet | 11 Weeks | - | Through Hole | 10V | -30°C~70°C | - | - | CPT | 0.543Dia 13.80mm | Active | 1 (Unlimited) | PC Pins | - | 4kHz | - | Peak-Peak Signal | 3mA | 1V~20V | - | - | - | Top | 80dB @ 10V, 10cm | Transducer, Externally Driven | - | 0.287 7.30mm | ROHS3 Compliant | Washable | ||
![]() CMT-8503-90-SMT-TR CUI Devices | 18 |
| Datasheet | 11 Weeks | - | Surface Mount | 3.6V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.335Lx0.335W 8.50mmx8.50mm | Active | 1 (Unlimited) | Solder Pads | - | 3.1kHz | - | Zero-Peak Signal | 90mA | 2.5V~4.5V | - | - | - | Side | 90dB @ 3.6V, 10cm | Transducer, Externally Driven | - | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() CPI-2397-85T CUI Devices | 18 |
| Datasheet | 11 Weeks | - | Through Hole | 12V | -30°C~70°C | - | - | CPI | 0.921Dia 23.40mm | Active | 1 (Unlimited) | PC Pins | - | 3.2kHz | Single Tone | DC | 13mA | 3V~20V | - | - | - | Top | 85dB @ 12V, 10cm | Indicator, Internally Driven | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() CMI-1614-1285T CUI Devices | 93 |
| Datasheet | 11 Weeks | - | Through Hole | 12V | -30°C~70°C | - | - | CMI | 0.630Dia 16.00mm | Active | 1 (Unlimited) | PC Pins | - | 2.2kHz | - | DC | 30mA | 8V~15V | - | - | - | Top | 85dB @ 12V, 10cm | Indicator, Internally Driven | - | 0.571 14.50mm | ROHS3 Compliant | Washable | ||
![]() CMT-8504-100-SMT-TR CUI Devices | 19 | - | Datasheet | 11 Weeks | - | Surface Mount | 5V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.335Lx0.335W 8.50mmx8.50mm | Active | 1 (Unlimited) | Solder Pads | - | 4kHz | - | Zero-Peak Signal | 150mA | 1V~6V | - | - | - | Top | 100dB @ 5V, 10cm | Transducer, Externally Driven | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() CMI-9605-0580T CUI Devices | 848 | - | Datasheet | 11 Weeks | - | Through Hole | 5V | -30°C~70°C | - | - | CMI | 0.378Dia 9.60mm | Active | 1 (Unlimited) | PC Pins | - | 2.7kHz | - | DC | 30mA | 3V~7V | - | - | - | Top | 80dB @ 5V, 10cm | Indicator, Internally Driven | - | 0.217 5.50mm | ROHS3 Compliant | - | ||
![]() CMT-1421-87-SMT-TR CUI Devices | 31 |
| Datasheet | 11 Weeks | - | Surface Mount | 5V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.551Lx0.433W 14.00mmx11.00mm | Active | 1 (Unlimited) | Solder Pads | - | 2.73kHz | - | Zero-Peak Signal | 80mA | 3V~6V | - | - | - | Side | 87dB @ 5V, 10cm | Transducer, Externally Driven | - | 0.138 3.50mm | - | - | ||
![]() CPI-3119-90PM CUI Devices | 281 |
| Datasheet | 11 Weeks | - | Panel Mount, Flange | 12V | -30°C~70°C | - | - | CPI | 1.299Dia 33.00mm | Active | 1 (Unlimited) | Wire Leads | - | 3.1kHz | Single Tone | DC | 15mA | 3V~20V | - | - | - | Top | 90dB @ 12V, 30cm | Indicator, Internally Driven | - | 0.783 19.90mm | ROHS3 Compliant | - | ||
![]() GT-0603A-2 Soberton Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 3V | -20°C~60°C | - | 2016 | GT | 0.260Dia 6.60mm | Active | Not Applicable | PC Pins | - | 3kHz | Single Tone | Zero-Peak Signal | 80mA | 2V~4V | - | - | - | Top | 75dB @ 1.5V, 10cm | Transducer, Externally Driven | - | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() CPI-3014-90T CUI Devices | 409 |
| Datasheet | 11 Weeks | - | Through Hole | 12V | -20°C~60°C | - | - | CPI | 1.189Dia 30.20mm | Active | 1 (Unlimited) | PC Pins | - | 3kHz | Single Tone | DC | 15mA | 3V~20V | - | - | - | Top | 90dB @ 12V, 30cm | Indicator, Internally Driven | - | 0.598 15.20mm | ROHS3 Compliant | - | ||
![]() CPI-3020-90T CUI Devices | 215 |
| Datasheet | 11 Weeks | - | Through Hole | 12V | -30°C~70°C | - | - | CPI | 1.181Dia 30.00mm | Active | 1 (Unlimited) | PC Pins | - | 3.5kHz | Single Tone | DC | 12mA | 3V~24V | - | - | - | Top | 93dB @ 12V, 30cm | Indicator, Internally Driven | - | 0.827 21.00mm | ROHS3 Compliant | - | ||
![]() PB-4739NL Soberton Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Flange | 12V | -20°C~60°C | - | 2016 | PB | 1.850Lx1.535W 47.00mmx39.00mm | Active | Not Applicable | Wire Leads | - | 2.5kHz | Single Tone | DC | 120mA | 9V~15V | - | - | - | Top | 105dB @ 12V, 30cm | Indicator, Internally Driven | - | 0.925 23.50mm | ROHS3 Compliant | - | ||
![]() CPT-2475-92T CUI Devices | 1600 | - | Datasheet | 11 Weeks | - | Through Hole | 10V | -30°C~70°C | - | - | CPT | 0.945Dia 24.00mm | Active | 1 (Unlimited) | PC Pins | - | 4kHz | - | Peak-Peak Signal | 8mA | 1V~30V | - | - | - | Top | 92dB @ 10V, 10cm | Transducer, Externally Driven | - | 0.303 7.70mm | ROHS3 Compliant | - | ||
![]() PT-1403 Soberton Inc. | In Stock | - | Datasheet | 8 Weeks | - | Custom | 9V | -20°C~60°C | - | - | PT | 0.551Dia 14.00mm | Active | Not Applicable | Wire Leads | - | 5.2kHz | Single Tone | Peak-Peak Signal | 5mA | 1V~30V | - | - | - | Top | 80dB @ 9V, 10cm | Transducer, Externally Driven | - | 0.132 3.35mm | ROHS3 Compliant | - |