- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Ingress Protection | Frequency | Approval Agency | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMT-9303D PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | 3.6V | - | Tape & Reel (TR) | SMT | 0.335Lx0.335W 8.50mmx8.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | 0.165 4.20mm | 8.509mm | 8.509mm | Non-RoHS Compliant | - | ||
![]() SMT-5253D PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | SMT | 0.295Lx0.295W 7.50mmx7.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | - | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | 0.098 2.50mm | - | - | Non-RoHS Compliant | - | ||
![]() SMT-9403CT PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | 3.6V | - | Tape & Reel (TR) | SMT | 0.335Lx0.335W 8.50mmx8.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | 0.165 4.20mm | 8.509mm | 8.509mm | Non-RoHS Compliant | - | ||
![]() AT-101Z-3 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | Tray | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | 2.048kHz | - | - | - | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AI-1450-TWW-WP PUI Audio, Inc. | In Stock | - | - | - | - | - | - | 12V | - | Tray | AI | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | DC | - | - | - | No | - | - | Indicator, Internally Driven | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AWT-4703-3-R PUI Audio, Inc. | In Stock | - | - | - | - | - | Radial | - | - | Tray | AWT | - | Obsolete | 1 (Unlimited) | - | - | 2kHz | - | - | - | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | - | - | - | RoHS Compliant | - | ||
![]() AT-2220 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | Tray | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | 2.048kHz | - | - | - | - | - | - | No | - | - | Transducer, Externally Driven | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SMT-0927-S-3 PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | 3.6V | - | Tape & Reel (TR) | SMT-09 | 0.354Lx0.354W 9.00mmx9.00mm | Obsolete | 1 (Unlimited) | Solder Pads | - | 2.67kHz | - | - | Zero-Peak Signal | - | - | Magnetic | No | Side | - | Transducer, Externally Driven | - | 0.177 4.50mm | 8.9916mm | 8.9916mm | Non-RoHS Compliant | - | ||
![]() 1.30249.0220000 RAFI USA | In Stock | - | - | - | - | Panel Mount | - | 12V | - | Bulk | RAFIX 22 QR | 0.878Dia 22.30mm | Active | - | Solder Pads | IP65 | 2.75kHz | - | Pulse | DC | 25mA | - | - | - | Side | 70dB @ 12V, 100cm | - | - | 0.949 24.10mm | - | - | ROHS3 Compliant | - | ||
![]() 1.30249.0210000 RAFI USA | In Stock | - | - | - | - | Panel Mount | - | 24V | - | Bulk | RAFIX 22 QR | 0.878Dia 22.30mm | Active | - | Solder Pads | IP65 | 2.75kHz | - | Pulse | DC | 25mA | - | - | - | Side | 70dB @ 24V, 100cm | - | - | 0.949 24.10mm | - | - | ROHS3 Compliant | - | ||
![]() ST-A03BH Soberton Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | 3.6V | -30°C~75°C | Tape & Reel (TR) | ST | 0.335Lx0.335W 8.50mmx8.50mm | Active | 1 (Unlimited) | Solder Pads | - | 2.73kHz | - | Single Tone | Zero-Peak Signal | 100mA | 2.4V~4.5V | - | - | Top | 88dB @ 3.6V, 10cm | Transducer, Externally Driven | - | 0.138 3.50mm | - | - | - | - | ||
![]() SC648CPN Mallory Sonalert Products Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | -30°C~65°C | - | SC | 1.692Dia 42.98mm | Active | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.250 (6.35mm) | NEMA 3R, 4X, 12 | 2.9kHz | - | Chime | DC | 10mA~60mA | 10V~48V | - | - | Top | 84dB @ 10V, 61cm | Indicator, Internally Driven | - | 1.399 35.54mm | - | - | ROHS3 Compliant | - | ||
![]() CMI-1240-SMT-TR CUI Devices | In Stock | - | - | - | - | Surface Mount | - | 12V | -30°C~70°C | Tape & Reel (TR) | - | 0.665Lx0.665W 16.90mmx16.90mm | Active | - | Solder Pads | - | 4kHz | - | Single Tone | DC | 18mA | 3V~16V | - | - | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | - | 0.327 8.30mm | - | - | - | Washable | ||
![]() SCE028LD3VC2B Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Terminal Block, Wire Leads | - | 2.9kHz | cUL, UL | Pulse, Fast | DC | 40mA | 16V~28V | - | - | Top | 85dB @ 16V, 61cm | Indicator, Internally Driven | 10 PPS | 1.511 38.39mm | - | - | ROHS3 Compliant | - | ||
![]() SCE016LD2VC4S Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.250 (6.35mm), Wire Leads | - | 2kHz | cUL, UL | Pulse, Slow | DC | 40mA | 6V~16V | - | - | Top | 85dB @ 6V, 61cm | Indicator, Internally Driven | 1 PPS | 1.946 49.43mm | - | - | ROHS3 Compliant | - | ||
![]() SCE028LD3VC4B Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Terminal Block, Wire Leads | - | 2.9kHz | cUL, UL | Pulse, Slow | DC | 40mA | 16V~28V | - | - | Top | 85dB @ 16V, 61cm | Indicator, Internally Driven | 1 PPS | 1.511 38.39mm | - | - | ROHS3 Compliant | - | ||
![]() SCE028XD3DB3B Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Terminal Block, Wire Leads | - | 2.9kHz | cUL, UL | Single Tone, Pulse, Slow | DC | 40mA | 16V~28V | - | - | Top | 95dB @ 16V, 61cm | Indicator, Internally Driven | 1 PPS | 1.511 38.39mm | - | - | ROHS3 Compliant | - | ||
![]() SCE048LD3VC4S Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.250 (6.35mm), Wire Leads | - | 2.9kHz | cUL, UL | Pulse, Slow | DC | 40mA | 28V~48V | - | - | Top | 85dB @ 28V, 61cm | Indicator, Internally Driven | 1 PPS | 1.399 35.54mm | - | - | ROHS3 Compliant | - | ||
![]() SCE028XD3DB1B Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Terminal Block, Wire Leads | - | 2.9kHz | cUL, UL | Single Tone, Pulse, Fast | DC | 40mA | 16V~28V | - | - | Top | 95dB @ 16V, 61cm | Indicator, Internally Driven | 10 PPS | 1.511 38.39mm | - | - | ROHS3 Compliant | - | ||
![]() SCE028LD2VC3F Mallory Sonalert Products Inc. | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -40°C~85°C | - | SCE | 1.687Dia 42.85mm | Active | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.250 (6.35mm), Wire Leads | - | 2kHz | cUL, UL | Pulse, Medium | DC | 40mA | 16V~28V | - | - | Top | 85dB @ 16V, 61cm | Indicator, Internally Driven | 5 PPS | 1.946 49.43mm | - | - | ROHS3 Compliant | - |