- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Brand | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Temperature | Minimum Temperature | Mounting | Mounting Hole Size | Mounting Styles | Sound Pressure Level | Special Features | Standards Met | Voltage type | Voltage, Rating | Series | Type | Subcategory | Supply Voltage | Current Rating | Frequency | Termination Style | Voltage | Product Type | Product | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC-9J5C2 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | 85 dBA | - | - | - | 5 VAC | - | Magnetic | Audio Devices | - | - | 2731 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | - | 5.5 mm | 9 mm | 9 mm | ||
![]() AC-12T12B Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | 85 dBA | - | - | - | 12 VAC | - | Magnetic | Audio Devices | - | - | 2400 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | - | 10 mm | 12 mm | 12 mm | ||
![]() AZ-1740E-2P Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 18 mm x 7.8 mm | - | - | - | - | - | - | - | Through Hole | 80 dBA | - | - | - | 5 VAC | - | Piezoelectric | Audio Devices | - | 3 mA | 4000 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | 18 mm | 7.8 mm | 17 mm | 17 mm | ||
![]() AE-1265E-N Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 12 mm x 0.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | Audio Devices | - | - | 6.5 kHz | - | - | Audio Indicators & Alerts | Piezo Plates | - | - | 12 mm | 0.18 mm | - | - | ||
![]() AX-903-P Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | 80 dBA | - | - | - | 3 VDC | - | Magnetic | Audio Devices | - | - | 3000 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | - | 4.2 mm | 9 mm | 9 mm | ||
![]() AZ-1348E-4WV1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 80 dBA | - | - | - | 9 VAC | - | Piezo | Audio Devices | - | - | 4800 Hz | Wire Lead | - | Audio Indicators & Alerts | Buzzers | - | - | - | 3.5 mm | 13 mm | 13 mm | ||
![]() AX-905-P3 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 9 mm x 4.2 mm | - | - | - | - | - | - | - | Through Hole | 80 dBA | - | - | - | 5 VDC | - | Electromagnetic | Audio Devices | - | 30 mA | 3100 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | 9 mm | 5.5 mm | 9 mm | 9 mm | ||
![]() AE-0914E-W1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | Piezo | Audio Devices | - | - | 14000 Hz | Wire Lead | - | Audio Indicators & Alerts | Buzzers | - | - | 9 mm | - | - | - | ||
![]() AZ-1720E-P-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 17 mm x 8.6 mm | - | - | - | - | - | - | - | Board Mount | 70 dBA | - | - | - | 3 V | - | Piezoelectric | Audio Devices | - | 5 mA | 2 kHz | Solder Pin | - | Audio Indicators & Alerts | Buzzers | - | - | 17 mm | 8.6 mm | - | - | ||
![]() AC-10H2FR Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | 90 dBA | - | - | - | 1.5 VAC | - | Magnetic | Audio Devices | - | - | 4000 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | - | - | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AX-12Q24C Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 12 mm x 9.5 mm | - | - | - | - | - | - | - | Through Hole | 85 dBA | - | - | - | 24 V | - | Electromagnetic | Audio Devices | - | 30 mA | 2600 Hz | Pin | - | Audio Indicators & Alerts | Indicators | - | - | 12 mm | 9.5 mm | - | - | ||
![]() AZ-1640E-WV8-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 80 dBA | - | - | - | 9 VAC | - | Piezo | Audio Devices | - | - | 4000 Hz | Wire Lead | - | Audio Indicators & Alerts | Buzzers | - | - | - | 5 mm | 16.5 mm | 16.5 mm | ||
![]() LB6MZ-103 IDEC | In Stock | - | - | - | UL;CSA;TUV;CE;CCC | IDEC | - | - | 1 | IDEC | LB6MZ-103 | - | - | Fixing Hole | 18.2mm | - | - | - | - | - | - | LB | - | Switch Accessories | - | - | - | - | 12 VDC | Operator (Buzzer) | Actuators | Switch Actuators | - | - | - | - | - | ||
![]() 3SU12506KC101AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPASL51801FD00 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCKPR-G2310-4128 Multicomp | 411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROLPX/R/S Eaton | 36 |
| - | ABS | - | - | DC | - | - | - | - | +70°C | -25°C | - | - | Surface Mount | - | EN54-3 | - | - | - | Fulleon, ROLP Maxi | - | - | 9 → 28 V dc | - | - | - | - | - | - | - | IP65 | 93 mm | - | - | - | ||
![]() YA80/D/RF/WR CLIFF | 2301 |
| - | ABS FR UL95 5VB | - | - | DC | - | - | - | - | +70°C | -35°C | - | - | Wall Mount | - | - | CE Certified EN54-3 UKCA | - | - | YA80 | - | - | 24 V dc | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() 3SU12006KF101AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU12006KB101AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |