- Manufacturer
- Output Type
- Packaging
- Direction
- Sensitivity
- Shape
- Termination
- Type
- Port Location
- Size / Dimension
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Categories
Microphones
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Body Material | Shape | Number of Terminals | Brand | Current Consumption (Max) | Directional Properties | Directivity | EEPROM | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Impedance (Max) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Moisture Sensitivity Levels | MSL | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | RAM | Risk Rank | RoHS | Rohs Code | Schedule B | Signal to Noise Ratio (Min) | SNR(Signal to Noise Ratio) | Termination Method | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Color | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Qualification Status | Capacitor Type | Output Type | Operating Supply Voltage | Temperature Characteristics Code | Multilayer | Power Supplies | Temperature Grade | Note | Size Code | Impedance | Positive Tolerance | Negative Tolerance | Current - Supply | Direction | Product Type | Voltage Range | Frequency Range | Consumer IC Type | Sensitivity | Port Location | S/N Ratio | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Height (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPW1442HR5H Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-9745-130T CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | Bulk | CMC | 0.382 Dia (9.70mm) | - | Active | -- | Solder Pads | - | - | Electret Condenser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | 2.2 kOhms | - | - | 500µA | Omnidirectional | - | 2V ~ 10V | 100Hz ~ 20kHz | - | -42dB ±3dB @ 94dB SPL | Top | 60dB | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | IP67 - Dust Tight, Waterproof | ||
![]() CMC-6015-47P CUI Inc | In Stock | - | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | Circular | 2 | - | - | - | - | - | - | - | - | - | -- | - | - | 1210 | - | - | - | - | - | - | 125 | -55 | - | - | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | Bulk | SIZE(GENERAL) | 0.236 Dia (6.00mm) | e2 | Active | -- | PC Pins | - | 30ppm/Cel | Electret Condenser | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 56pF | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | Analog | - | C0G | Yes | - | - | - | 1210 | 2.2 kOhms | 1 | 1 | 500µA | Unidirectional | - | 2V ~ 10V | 100Hz ~ 20kHz | - | -47dB ±3dB @ 94dB SPL | Top | 56dB | - | - | - | - | 0.95 | 3.2 | 2.5 | 0.094 (2.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | SMD | YES | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | INVENSENSE INC | - | - | InvenSense Inc | INMP401ACEZ-R0 | - | - | 5 | n/a | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | - | GRID ARRAY | Obsolete | - | - | - | 2K x 8 | 5.69 | Yes | Yes | - | - | - | - | - | - | - | - | PIC24 | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | Other Consumer ICs | - | - | BOTTOM | BUTT | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | 1.5/3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FB-BU-34023-000 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP-24620-000 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO064402-4 DB Unlimited | In Stock | - | - | - | - | - | - | - | - | - | Round | - | DB Unlimited | 0.45(mA) | Omnidirectional | Omni-Directional | - | 10000 | - | - | 2200(TYP)(Ohm) | - | DB Unlimited | - | - | - | - | - | 10V | 1V | 2V | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 6(mm) | - | - | - | Details | - | 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | - | Pin | - | - | - | Tray | MO | - | - | - | - | - | - | - | - | - | - | - | - | Audio Devices | - | Electret Condenser | - | - | - | 1.8 mm | - | 450 uA | 20 kHz | Solder Pin | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | Microphones | - | Not Required(mm) | 6 mm | - | - | - | - | 1.5(mm) | - | ||
![]() MN044402-2 DB Unlimited | In Stock | - | - | - | - | - | - | - | - | - | Round | - | DB Unlimited | 0.45(mA) | Noise Cancelling | NOISE CANCELLING | - | 10000 | - | - | 2200(TYP)(Ohm) | - | DB Unlimited | - | - | - | - | - | 5V | - | 2V | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 4(mm) | - | - | - | Details | - | 8518100000, 8518100000/8518100000/8518100000/8518100000/8518100000 | 55(dB) | - | Pin | 0.100919 oz | - | - | Tray | MN | - | - | - | - | - | - | - | - | - | - | - | - | Audio Devices | - | Electret Condenser | - | - | - | 1.8 mm | - | 450 uA | 20 kHz | Solder Pin | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | Microphones | - | Not Required(mm) | 4 mm | - | - | - | - | 1.5(mm) | - | ||
![]() MO044402-2 DB Unlimited | In Stock | - | - | - | - | - | - | - | - | - | Round | - | DB Unlimited | 0.45(mA) | Omnidirectional | Omni-Directional | - | 10000 | - | - | 2200(TYP)(Ohm) | - | DB Unlimited | - | - | - | - | - | 10V | 1V | 2V | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 4(mm) | - | - | - | Details | - | 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | - | Solder Pad | - | - | - | Tray | MO | - | - | - | - | - | - | - | - | - | - | - | - | Audio Devices | - | Electret Condenser | - | - | - | 1 mm | - | 450 uA | 20 kHz | SMD/SMT | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | Microphones | - | Not Required(mm) | 4 mm | - | - | - | - | 1(mm) | - | ||
![]() MO064402-1 DB Unlimited | In Stock | - | - | - | - | - | - | - | - | PO (Polyolefin) | Round | - | DB Unlimited | 0.45(mA) | Omnidirectional | Omni-Directional | - | 10000 | Cables | - | 2200(TYP)(Ohm) | - | DB Unlimited | - | - | - | - | - | 10V | 1V | 2V | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 6(mm) | - | - | - | Details | - | 8518100000, 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | - | Solder Pad | - | - | -55 to 135 °C | Tray | MO | - | - | - | - | - | - | - | Heat Shrinkable Tubing | - | Black | - | - | Audio Devices | - | Electret Condenser | - | - | - | 1.5 mm | - | 450 uA | 20 kHz | SMD/SMT | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | Microphones | - | Not Required(mm) | 6 mm | - | - | - | - | 1.2(mm) | - | ||
![]() ZTS6538SE ZILLTEK | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZTS6117H ZILLTEK | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | 59dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ω | - | - | - | Omni-directional | - | - | - | - | -38dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM42A3722H9KN MEMS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | 57dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ω | - | - | - | Omni-directional | - | - | - | - | -42dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM321A3729H9BP MEMS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | 65dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ω | - | - | - | Omni-directional | - | - | - | - | -32dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EV_T5819-FX TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMB-O60F44-1CWH Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | 500 uA | - | Wire Lead | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - 44 dB | - | - | - | - | - | 6 mm | - | - | - | - | - | - | ||
![]() AMF-O60F42-CBH1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | 500 uA | - | Solder Pin | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - 42 dB | - | - | - | - | - | 6 mm | - | - | - | - | - | - | ||
![]() AMB-O60G42-6CWH Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | 500 uA | - | Wire Lead | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - 42 dB | - | - | - | - | - | 6 mm | - | 6 mm | - | - | - | - | ||
![]() AMB-O40J42-CB3-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | 500 uA | - | Solder Pin | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - 42 dB | - | - | - | - | - | 4 mm | - | - | - | - | - | - | ||
![]() AMB-O40J38-CWH-IP67 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | 500 uA | - | Wire Lead | - | - | - | 2 V | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - 38 dB | - | - | - | IP67 | - | 4 mm | - | - | - | - | - | - |