- Manufacturer
- Output Type
- Packaging
- Direction
- Sensitivity
- Shape
- Termination
- Type
- Port Location
- Size / Dimension
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Categories
Microphones
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Brand | Current Consumption (Max) | Directional Properties | Directivity | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Package | Product Depth (mm) | Product Diameter (mm) | RoHS | Schedule B | Signal to Noise Ratio (Min) | SNR - Signal to Noise Ratio | SNR(Signal to Noise Ratio) | Termination Method | Voltage Rated | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Subcategory | Technology | Supply Voltage | Depth | Current Rating | Frequency | Termination Style | Output Type | Operating Supply Voltage | Impedance | Current - Supply | Direction | Product Type | Voltage Range | Frequency Range | Sensitivity | Port Location | Output Impedance | S/N Ratio | Port Type | Product Category | IP Rating | Product Length (mm) | Diameter | Length | Width | Height (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMF-O97A44-1CWH Advanced Acoustic Technology | In Stock | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 500 uA | - | Wire Lead | - | 2 V | 2.2 kOhms | - | - | - | - | - | - 44 dB | - | - | - | - | - | - | - | 9.7 mm | - | - | - | - | ||
![]() AMB-O60F42-NA Advanced Acoustic Technology | In Stock | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 500 uA | - | SMD/SMT | - | 2 V | 2.2 kOhms | - | - | - | - | - | - 42 dB | - | - | - | - | - | - | - | 6 mm | - | - | - | - | ||
![]() CMM-2718AB-38162W-TR CUI Devices | In Stock | - | - | Rectangular | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 62 dBA | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 mm | - | - | - | Analog | 1.5 V to 3.6 V | 200 Ohms | - | - | - | - | 20 Hz to 20 kHz | - 38 dB | - | - | - | Bottom | - | - | - | - | 2.75 mm | 1.85 mm | - | - | ||
![]() ABM-703-RC Multicomp | In Stock | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM-708-RC Multicomp | In Stock | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kohm | - | - | - | - | - | - | - | - | - | - | ||
![]() FB-BU-34023-000 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP-24620-000 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EV_T5819-FX TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPH18R1LM4H-1 Knowles | In Stock | - | Datasheet | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | Tape & Reel (TR) | SiSonic™ | 0.138" L x 0.104" W (3.50mm x 2.65mm) | Active | Solder Pads | MEMS (Silicon) | - | - | - | - | - | - | - | Digital, PDM | - | - | 185 µA | Omnidirectional | - | 1.65 V ~ 1.98 V | 10 Hz ~ 10 kHz | -37dB ±1dB @ 94dB SPL | Bottom | - | 68.5dB | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | ||
![]() IA610 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S15OB381-124 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.108" L x 0.073" W (2.75mm x 1.85mm) | Active | Solder Pads | MEMS (Silicon) | - | - | - | - | - | - | - | Analog | - | 400 Ohms | 150 μA | Omnidirectional | - | 1.5 V ~ 3.6 V | 100 Hz ~ 8 kHz | -38dB ±1dB @ 94dB SPL | Top | - | 62.5dB | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() S14OB381-057 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.132" L x 0.098" W (3.35mm x 2.50mm) | Active | Solder Pads | MEMS (Silicon) | - | - | - | - | - | - | - | Analog | - | 400 Ohms | 200 μA | Omnidirectional | - | 2.3 V ~ 3.6 V | 100 Hz ~ 10 kHz | -38dB ±1dB @ 94dB SPL | Bottom | - | 65dB | - | - | - | - | - | - | - | 0.043" (1.08mm) | - | ||
![]() ZTS6538SE ZILLTEK | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZTS6117H ZILLTEK | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | 59dB | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | 400Ω | - | Omni-directional | - | - | - | -38dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | 58dB | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | 200Ω | - | Omni-directional | - | - | - | -42dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM261D3526Z1CM MEMS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | 64dB;62dB | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | Omni-directional | - | - | - | -26dB;-25dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM261S4030H0R MEMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM42A3722H9KN MEMS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | 57dB | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | 200Ω | - | Omni-directional | - | - | - | -42dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM321A3729H9BP MEMS | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | 65dB | - | - | - | - | - | - | - | - | - | - | 1.5V~3.6V | - | - | - | - | - | - | 200Ω | - | Omni-directional | - | - | - | -32dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO064402-4 DB Unlimited | In Stock | - | - | Round | DB Unlimited | 0.45(mA) | Omnidirectional | Omni-Directional | 10000 | 2200(TYP)(Ohm) | DB Unlimited | - | - | 10V | 1V | 2V | - | Not Required(mm) | 6(mm) | Details | 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | - | - | Pin | - | Tray | MO | - | - | - | - | Audio Devices | Electret Condenser | - | 1.8 mm | 450 uA | 20 kHz | Solder Pin | - | 2 V | 2.2 kOhms | - | - | Microphones | - | 40 TO 20000(Hz) | -44(dB) | - | - | - | - | Microphones | - | Not Required(mm) | 6 mm | - | - | - | 1.5(mm) |