- Manufacturer
- Output Type
- Packaging
- Direction
- Sensitivity
- Shape
- Termination
- Type
- Port Location
- Size / Dimension
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Categories
Microphones
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Brand | Capacitance Tolerance | Certificates | Current Consumption (Max) | Directional Properties | Directivity | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) | Kind of microphone | Leads | Manufacturer | Material1 | Microphone sensitivity | Mounting | Operating current | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Product Depth (mm) | Product Diameter (mm) | RoHS | Schedule B | Signal to Noise Ratio (Min) | Termination Method | Type of sound transducer | Unit Weight | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Capacitance | Subcategory | Technology | Depth | Current Rating | Frequency | Termination Style | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Impedance | Current - Supply | Direction | Bandwidth | Product Type | Voltage Range | Frequency Range | Self Resonant Frequency | Sensitivity | Outside Diameter | Port Location | Output Impedance | S/N Ratio | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Height (Max) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMB-O40J42-7WH Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 500 uA | - | Wire Lead | - | 2 V | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - 42 dB | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | ||
![]() MCKPCM-97H45P-40DB-4808 Multicomp | 7145 | - | - | External | - | - | - | - | - | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µA | - | - | - | - | 10 V | 2 V | - | - | - | - | - | - | - | 16 kHz | - | 9.7 mm | - | 2.2kohm | - | - | - | - | - | - | - | 4.5 mm | - | - | Unknown | ||
![]() PMOF-9745W-42UQ Mallory Sonalert Products | 99 |
| - | - | - | Round | Mallory Sonalert | 10% | - | 0.5(mA) | Omnidirectional | - | 50 | 2200(Ohm) | - | - | MALLORY SONALERT | - | - | - | - | 10V | - | - | Not Required(mm) | 9.7(mm) | Details | - | 60(dB) | Pin | - | 0.021164 oz | Bulk | PMO | - | - | - | - | 0.22 uF | Audio Devices | - | 4.5 mm | 0.5 mA | - | Wire Lead | - | 10 V | - | - | 2.2 kOhms | - | - | - | Microphones | - | 20 to 16000(Hz) | - | -42±3(dB) | - | - | - | - | Microphones | 1.6 mm | 1.6 x 0.81 x 0.94 mm | - | Not Required(mm) | 9.7 mm | - | - | 4.5(mm) | - | ||
![]() MO044402-8 DB Unlimited | In Stock | - | - | - | - | Round | DB Unlimited | - | - | - | Omnidirectional | Omni-Directional | 4000 | 2200(TYP)(Ohm) | - | - | DB Unlimited | - | - | - | - | 10V | 1V | 2V | Not Required(mm) | 4(mm) | Details | 8518100000, 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | Solder Pad | - | - | Reel | MO | - | - | - | - | - | Audio Devices | Electret Condenser | 1.4 mm | 350 uA | 20 kHz | SMD/SMT | - | 2 V | - | - | 2.2 kOhms | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | - | - | Microphones | - | - | - | Not Required(mm) | 4 mm | - | - | 1.2(mm) | - | ||
![]() MO034402-5 DB Unlimited | In Stock | - | - | - | - | Round | DB Unlimited | - | - | 0.45(mA) | Omnidirectional | Omni-Directional | 3500 | 2200(TYP)(Ohm) | - | - | DB Unlimited | - | - | - | - | 5V | - | 2V | Not Required(mm) | 3(mm) | Details | 8518100000, 8518100000/8518100000/8518100000/8518100000/8518100000 | 52(dB) | Solder Pad | - | - | Cut Tape | MO | - | - | - | - | - | Audio Devices | Electret Condenser | 1.5 mm | 450 uA | 20 kHz | SMD/SMT | - | 2 V | - | - | 2.2 kOhms | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | - | - | Microphones | - | - | - | Not Required(mm) | 3 mm | - | - | 1.5(mm) | - | ||
![]() MO064402-6 DB Unlimited | In Stock | - | - | - | - | Round | DB Unlimited | - | - | 0.45(mA) | Omnidirectional | Omni-Directional | 10000 | 2200(TYP)(Ohm) | - | - | DB Unlimited | - | - | - | - | 10V | 1V | 2V | Not Required(mm) | 6(mm) | Details | 8518100000, 8518100000/8518100000/8518100000/8518100000/8518100000 | 60(dB) | Pin | - | - | Tray | MO | - | - | - | - | - | Audio Devices | Electret Condenser | 3 mm | 450 uA | 20 kHz | Solder Pin | - | 2 V | - | - | 2.2 kOhms | - | - | - | Microphones | - | 40 TO 20000(Hz) | - | -44(dB) | - | - | - | - | Microphones | - | - | - | Not Required(mm) | 6 mm | - | - | 2.2(mm) | - | ||
![]() FB-DL-32509-000 Knowles | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD18OB371-077 Goertek Microelectronics Inc. | In Stock | - | Datasheet | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.138" L x 0.104" W (3.50mm x 2.65mm) | Active | Solder Pads | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | Omnidirectional | - | - | 1.62 V ~ 3.6 V | 100 Hz ~ 8 kHz | - | -37dB ±1dB @ 94dB SPL | - | Top | - | 66dB | - | - | - | - | - | - | - | 0.043" (1.08mm) | - | - | ||
![]() S15OT421-017 Goertek Microelectronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPK01A0LR5H-1-7 Knowles | In Stock | - | Datasheet | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SiSonic? | 0.157" L x 0.118" W (4.00mm x 3.00mm) | Active | Solder Pads | MEMS (Silicon) | - | - | - | - | - | - | - | Analog | - | - | - | - | 180 μA | Noise Cancelling | - | - | 2.3 V ~ 3.6 V | 17 Hz ~ 16 kHz | - | - | - | Bottom | - | 71dB | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() CMEJ-0413-42-SMT-TR Same Sky | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | - | -42dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMA-6542TF-K Same Sky | In Stock | - | - | - | aluminium | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | - | -42dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kΩ | - | - | 0.1...20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMEJ-4622-25-L082 Same Sky | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | electret | leads with plug | - | - | -25dB | cables | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1...10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-6022-38T Same Sky | In Stock | - | - | - | aluminium | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | - | -38dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMEJ-4618-42-L012 Same Sky | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | electret | cables | - | - | -42dB | cables | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-6027-32T Same Sky | In Stock | - | - | - | aluminium | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | - | -32dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kΩ | - | - | 0.1...20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-6022-38L100 Same Sky | In Stock | - | - | - | aluminium | - | - | - | RoHS compliant | - | - | - | - | - | electret | cables | - | - | -38dB | cables | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMEJ-0706-42-P Same Sky | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | electret | short pin | - | - | -42dB | THT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-4013-2-SMT-TR Same Sky | In Stock | - | - | - | copper | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | zinc | -42dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 20Hz...20kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMR-4015-44-SP Same Sky | In Stock | - | - | - | magnesium and aluminium alloy | - | - | - | RoHS compliant | - | - | - | - | - | electret | soldering pads | - | - | -44dB | SMT | 0.5mA | - | - | - | - | - | - | - | - | - | microphone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2kΩ | - | - | 0.1...10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |