- Manufacturer
- Height
- Diameter
- Certificates
- Type of sound transducer
- Illumination
- Mounting
- Operating current
- Sound level
- Body colour
- Resonant frequency
- Leads
- Capacitance
Attribute column
Categories
Buzzer Elements, Piezo Benders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Frequency-Self-Resonant | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Voltage - Input (Max) | Impedance | Max Input Voltage | Capacitance @ Frequency | Length | Thickness | Diameter - Inside | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P27040-2 DB Unlimited | In Stock | - | Datasheet | 12 Weeks | - | - | - | -20°C~60°C | Bulk | - | - | 1.063Dia 27.00mm | Active | 1 (Unlimited) | - | None | Standard | - | - | - | - | 4kHz | 30V p-p | - | - | 28000pF @ 1kHz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-2746-L100 CUI Devices | 3625 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 1.063Dia 27.00mm | Active | 1 (Unlimited) | - | Wire Leads | Standard | - | - | - | - | 4.6kHz | 30V p-p | 250Ohm | - | 16000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-2745-L100 CUI Devices | 37 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 1.063Dia 27.00mm | Active | 1 (Unlimited) | - | Wire Leads | Feedback | - | - | - | - | 4.5kHz | 30V p-p | 500Ohm | - | 16000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-3529-L100 CUI Devices | 18 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 1.378Dia 35.00mm | Active | 1 (Unlimited) | - | Wire Leads | Feedback | - | - | - | - | 2.9kHz | 30V p-p | 500Ohm | - | 25000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-2064-L100 CUI Devices | 485 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 0.787Dia 20.00mm | Active | 1 (Unlimited) | - | Wire Leads | Feedback | - | - | - | - | 6.4kHz | 30V p-p | 400Ohm | - | 10000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-2065-L100 CUI Devices | 639 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 0.787Dia 20.00mm | Active | 1 (Unlimited) | - | Wire Leads | Standard | - | - | - | - | 6.5kHz | 30V p-p | 500Ohm | - | 14000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() CPT-3526-L100 CUI Devices | 410 |
| Datasheet | 11 Weeks | - | - | - | -20°C~60°C | - | - | CPT | 1.378Dia 35.00mm | Active | 1 (Unlimited) | - | Wire Leads | Standard | - | - | - | - | 2.6kHz | 30V p-p | 300Ohm | - | 30000pF @ 120Hz | - | - | - | ROHS3 Compliant | - | ||
![]() KBS-27DA-5A AVX | In Stock | - | Datasheet | - | Wire | - | 4.6kHz | - | - | 2009 | - | - | Discontinued | - | - | Wire | - | - | - | - | 20nF | 4.6kHz | - | 200Ohm | - | - | 50mm | 530μm | 20.2 mm | RoHS Compliant | Lead Free | ||
![]() KBS-27DA-3A AVX | In Stock | - | Datasheet | - | Wire | - | 2.9kHz | - | - | 2009 | - | - | Discontinued | - | 2 | - | - | - | - | - | - | 3kHz | - | 1.5kOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KBS-30DA-1A AVX | In Stock | - | Datasheet | - | Wire | Ceramic | - | - | - | 2009 | - | - | Discontinued | - | - | Wire | - | - | - | - | - | 1.4kHz | - | 500Ohm | - | - | 50mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | 600Hz | - | - | 2009 | - | - | - | - | - | Wire Leads | - | - | - | - | - | 700Hz | - | 700Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Wire | - | 6.6kHz | - | - | 2009 | - | - | Discontinued | - | - | Wire Leads | - | - | - | - | 10nF | 6.6kHz | - | 300Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Wire | - | 10.5kHz | - | - | 2009 | - | - | Discontinued | - | - | - | - | - | - | - | 8nF | 10.5kHz | - | 600Ohm | - | - | - | 420μm | 12 mm | RoHS Compliant | Lead Free | ||
![]() AB2020B-2 PUI Audio, Inc. | In Stock | - | - | - | - | - | - | -20°C~60°C | Bulk | 2012 | - | 0.787Dia 20.00mm | Obsolete | 1 (Unlimited) | - | None | Standard | 500Ohm | 60°C | -20°C | - | 2kHz | 30V p-p | 500Ohms | 30V | 90000pF @ 1kHz | - | - | - | RoHS Compliant | - | ||
![]() KBS-20DA-7A AVX / Kyocera | In Stock | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6kHz | - | 300Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Ceramic | 2.9kHz | - | - | 2009 | - | - | Discontinued | - | - | - | - | - | 80°C | -20°C | - | 2.9kHz | - | 350Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | 6.6kHz | - | - | 2009 | - | - | Discontinued | - | - | Wire Leads | - | - | - | - | 10nF | 6.6kHz | - | 300Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KBS-20DA-9A AVX | In Stock | - | Datasheet | - | Wire | - | 10.5kHz | - | - | 2009 | - | - | Discontinued | - | - | - | - | - | - | - | - | 10.5kHz | - | 600Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | 4.6kHz | - | - | 2009 | - | - | Discontinued | - | - | Wire Leads | - | - | - | - | 20nF | 4.6kHz | - | 200Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KBS-23DA-4A AVX | In Stock | - | Datasheet | - | Wire | - | 4kHz | - | - | 1998 | - | - | - | - | - | - | - | - | - | - | 12nF | 4kHz | - | 600Ohm | - | - | - | 410μm | 15 mm | RoHS Compliant | Lead Free |