- Manufacturer
- Series
- Battery Chemistry
- Capacity
- Termination Style
- Mfr
- Product Status
- Package
- Size / Dimension
- Battery Cell Size
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rated
- RoHS
Attribute column
Categories
Batteries Non-Rechargeable (Primary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Shape | Manufacturer Package Identifier | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Rechargeable/Non-Rechargeable | RoHS | Unit Weight | Usage Level | Voltage Rated | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Termination Style | Approval Agency | Output Voltage | Voltage | Shelf Life | Storage/Refrigeration Temperature | Terminal Type | Shelf Life Start | Battery Chemistry | Number of Cells | Outside Diameter | Battery Cell Size | Capacity | Rechargeability | Discharge Rate | Chemistry/Technology | Standard Charge Current | Battery Type | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR-2477A/GAN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 8g | - | - | - | - | - | - | - | - | - | - | - | 3V | - | 2011 | BR2477 | 0.96Dia x 0.30 H 24.5mmx7.7mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | TAB | - | Lithium Poly-Carbon Monoflouride | - | - | Coin 24.5mm | 1Ah | - | 30μA | - | - | PRIMARY | 24.6mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CR-2032/HF1N Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | - | - | 3.1g | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | CR2032 | 0.79Dia x 0.13 H 20.0mmx3.2mm | - | Active | 1 (Unlimited) | Through Hole | - | 60°C | -30°C | - | - | - | Horizontal | 20.1mm | - | PC Pin (Horizontal Mount) | - | 3V | 3V | - | - | - | - | Lithium Manganese Dioxide | 1 | - | Coin 20.0mm | 225mAh | - | 200μA | Lithium | - | PRIMARY | 20mm | 3.2mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-1632/F2N Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 1.8g | - | - | - | - | - | - | - | - | - | - | - | 3V | Bulk | 2014 | CR1632 | 0.63Dia x 0.13 H 16.0mmx3.2mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 60°C | -30°C | - | - | - | - | - | - | SMD (SMT) Tab | - | 3V | - | - | - | - | - | Lithium Manganese Dioxide | - | - | Coin 16.0mm | 140mAh | - | 100μA | Lithium | - | - | 16mm | 3.302mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL-2450/P Tadiran Batteries | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | 8.8g | - | TL-2450/P | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2011 | iXtra | 0.96Dia x 0.23 H 24.5mmx5.8mm | yes | Active | Not Applicable | PCB | - | 85°C | -55°C | - | - | 3.6V | - | - | compliant | PC Pin | UL | 3.6V | - | - | 86°F 30°C or Below | - | - | Lithium Thionyl Chloride | - | - | Wafer 24.5mm | 550mAh | Non-Rechargeable | 500μA | Lithium | - | PRIMARY | 24mm | 5.8mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() BR-2330A/GAN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | 3 | - | 3.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | BR2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | - | Active | 1 (Unlimited) | - | - | 80°C | -30°C | - | - | - | - | 23mm | unknown | PC Pin | - | 3V | - | - | - | TAB | - | Lithium Poly-Carbon Monoflouride | - | - | Coin 23.0mm | 255mAh | - | 30μA | Lithium | - | PRIMARY | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EN95 Energizer Battery Company | In Stock | - | Datasheet | 2 Weeks | - | External | - | - | - | 148.18g | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 2008 | EN95 | 1.35Dia x 2.42 H 34.2mmx61.5mm | - | Active | 1 (Unlimited) | - | - | 55°C | - | - | - | 1.5V | - | - | compliant | Button Top (Extending) | IEC | 1.5V | - | 120 Months | -40°F~122°F -40°C~50°C | BUTTON(+), FLAT(-) | Date of Manufacture | Alkaline Manganese Dioxide | - | 34.2 mm | D | - | - | - | Alkaline | - | PRIMARY | 34.2mm | 61.468mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TL-2300/S Tadiran Batteries | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | - | - | 92.5g | - | - | - | - | - | - | - | - | - | - | Industrial grade | 3.6V | - | 2003 | XTRA | 1.30Dia x 2.42 H 32.9mmx61.5mm | - | Active | Not Applicable | - | - | - | - | - | - | 3.6V | - | - | - | Button Top (Extending) | - | 3.6V | - | - | 86°F 30°C or Below | - | - | Lithium Thionyl Chloride | - | - | D | 16.5Ah | Non-Rechargeable | 2mA | Lithium | - | - | 32.9mm | 61.5mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LR20XWA/B12 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 72 | - | + 54 C | - 20 C | MN1300 613-MN1300 E95 525-EN95 AM-1PI/C LR20XWA/C | Non-Rechargeable | Not Applicable | 5 oz | - | - | - | - | LR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Contacts | - | 1.5 V | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | - | - | 61.5 mm | 34.2 mm | - | - | - | - | ||
![]() LR03XWA/B24 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 144 | - | + 54 C | - 20 C | MN2400 E92 EN92 K3A AM-4PI/C PC2400 LR03XWA/C | Non-Rechargeable | Not Applicable | 0.382017 oz | - | - | Bulk | - | LR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Contacts | - | 1.5 V | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | - | - | 44.5 mm | 10.5 mm | - | - | - | - | ||
![]() LR6XWA/B24 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 144 | - | + 54 C | - 20 C | MN1500 E91 EN91 KAA AM-3PI/C 639-HD-AA GR6X 1215SW-4 PC1500 LR6XWA/C | Non-Rechargeable | Not Applicable | 0.804246 oz | - | - | - | - | LR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Contacts | - | 1.5 V | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | - | - | 50.5 mm | 14.5 mm | - | - | - | - | ||
![]() BR-2/3AE2SP Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | Lithium | 13.61g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | BR-2/3A | 0.67Dia x 1.32 H 17.0mmx33.5mm | - | Active | 1 (Unlimited) | Solder | 3A991.J.1 | 85°C | -40°C | - | 8506.50.00.00 | 3V | - | - | unknown | PC Pin (Horizontal Mount) | UL | 3V | - | - | - | BUTTON(+), FLAT(-) | - | Lithium Poly-Carbon Monoflouride | - | - | 2/3A | 1.2Ah | - | 2.5mA | - | - | PRIMARY | 17mm | 33.5mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() BR-2330A/FAN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | SMD/SMT | 2 | - | 3.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | BR2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | - | Active | 1 (Unlimited) | - | - | 80°C | -30°C | - | - | - | - | 23.1mm | unknown | SMD (SMT) Tab | - | 3V | - | - | - | TAB | - | Lithium Poly-Carbon Monoflouride | 1 | - | Coin 23.0mm | 255mAh | - | 30μA | Lithium | - | PRIMARY | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-2016/BN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 1.6g | - | - | - | - | - | - | - | - | - | - | - | 3V | - | 2008 | CR2016 | 0.79Dia x 0.06 H 20.0mmx1.6mm | - | Active | 1 (Unlimited) | Standard | - | 60°C | -30°C | - | - | - | - | - | - | Requires Holder | - | - | - | 60 Months | Room Temperature | - | Date of Manufacture | Lithium Manganese Dioxide | - | - | Coin 20.0mm | 90mAh | - | 100μA | Lithium | - | - | 20mm | 1.524mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-2032L/F1N Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Holder | - | - | - | 3.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | CR2032 | 0.79Dia x 0.13 H 20.0mmx3.2mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 60°C | -30°C | - | - | - | - | - | unknown | SMD (SMT) Tab | - | 3V | - | - | - | BUTTON | - | Lithium Manganese Dioxide | 1 | - | Coin 20.0mm | 225mAh | - | 200μA | Lithium | - | PRIMARY | 20mm | 3.2mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-2477/HFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | - | 2 | - | 10.5g | - | - | - | - | - | - | - | - | - | - | Commercial grade | 3V | - | 2002 | CR2477 | 0.96Dia x 0.30 H 24.5mmx7.7mm | - | Active | 1 (Unlimited) | Through Hole | - | 60°C | -30°C | - | - | - | Horizontal | 24.6mm | - | PC Pin (Horizontal Mount) | - | 3V | - | - | - | - | - | Lithium Manganese Dioxide | 1 | 24.5 mm | Coin 24.5mm | 1Ah | - | 200μA | Lithium | - | - | 24.5mm | 7.7mm | 24.6mm | - | - | Yes | Non-RoHS Compliant | Lead Free | ||
![]() CR-2450/G1AN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | - | - | - | 6.3g | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | 2008 | CR2450 | 0.96Dia x 0.20 H 24.5mmx5.0mm | - | Active | 1 (Unlimited) | Through Hole | - | 60°C | -30°C | - | - | - | Horizontal | 24.6mm | unknown | PC Pin (Horizontal Mount) | - | 3V | - | - | - | TAB | - | Lithium Manganese Dioxide | 1 | - | Coin 24.5mm | 620mAh | - | 200μA | Lithium | - | PRIMARY | 24.5mm | 5mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-2354/GUN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | - | - | 5.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | CR2354 | 0.91Dia x 0.21 H 23.0mmx5.4mm | - | Active | 1 (Unlimited) | Through Hole | - | 60°C | -30°C | - | 8506.80.00.00 | - | Horizontal | 23mm | unknown | PC Pin (Horizontal Mount) | - | 3V | - | - | - | TAB | - | Lithium Manganese Dioxide | 1 | 23 mm | Coin 23.0mm | 560mAh | - | 200μA | Lithium | - | PRIMARY | 23mm | 8.3mm | - | - | - | Yes | Non-RoHS Compliant | Lead Free | ||
![]() TL-5930/S Tadiran Batteries | In Stock | - | Datasheet | 10 Weeks | - | Holder | - | - | - | 93g | Cylindrical | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2006 | iXtra | 1.30Dia x 2.42 H 32.9mmx61.5mm | - | Active | Not Applicable | - | - | 85°C | -55°C | CAPACITY MAX AT 2 V | - | 3.6V | - | 32.9mm | compliant | Button Top (Extending) | UL | 3.6V | 3.6V | - | 86°F 30°C or Below | BUTTON(+), FLAT(-) | - | Lithium Thionyl Chloride | 1 | - | D | 19Ah | Non-Rechargeable | 4mA | Lithium | 230mA | PRIMARY | 32.9mm | 61.5mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() TL-5955/P Tadiran Batteries | In Stock | - | - | 10 Weeks | - | Holder | Axial | - | - | 12.5g | - | - | - | - | - | - | - | - | - | - | - | 3.6V | Box | 2008 | iXtra | 0.57Dia x 1.32 H 14.5mmx33.5mm | - | Active | Not Applicable | - | - | 85°C | -55°C | - | - | 3.6V | - | - | - | Axial Leaded | - | 3.6V | 3.6V | - | 86°F 30°C or Below | - | - | Lithium Thionyl Chloride | 1 | - | 2/3AA | 1.5Ah | Non-Rechargeable | 1.3mA | Lithium | - | - | 14.5mm | 33.5mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() LA522 Energizer Battery Company | In Stock | - | Datasheet | - | - | External | - | - | - | 33.9g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | LA522 | 1.04Lx0.69W x 1.93 H 26.5mmx17.5mmx49.0mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 9 Volt Snap Fasteners | - | - | - | 120 Months | -40°F~140°F -40°C~60°C | - | Date of Manufacture | Lithium Manganese Dioxide | - | - | 9V | - | - | - | Lithium | - | SECONDARY | - | 49.022mm | - | - | - | Unknown | Non-RoHS Compliant | - |