- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Capacity
- Battery Chemistry
- Weight
- Height
- Termination Style
- Size / Dimension
- Type
- Discharge Rate
Attribute column
Categories
Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Termination Style | Output Voltage | Shelf Life | Battery Chemistry | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HR-3U-2500T FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | - | - | 31.3g | 1.2V | 2014 | TWICELL | - | Active | Not Applicable | Solder | - | - | - | Solder Tab | - | - | Nickel Metal Hydride | AA | 2.3Ah | 460mA | - | 250mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HR-AUC FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | - | - | 40.37g | 1.2V | 2002 | TWICELL | 0.67Dia x 1.97 H 17.0mmx50.0mm | Obsolete | Not Applicable | Flat | - | - | - | Flat Top (Non-Extending) | - | - | Nickel Metal Hydride | A | 1.9Ah | 380mA | - | 210mA | 16Hrs | - | 50.038mm | - | - | Non-RoHS Compliant | - | ||
![]() HR-AUCT FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | - | - | 39.92g | 1.2V | 2002 | TWICELL | - | Obsolete | Not Applicable | Solder | - | - | - | Solder Tab | - | - | Nickel Metal Hydride | A | 1.9Ah | 380mA | - | 210mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HR-4U-1000T FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | - | - | 13.15g | 1.2V | 2011 | TWICELL | - | Discontinued | Not Applicable | Solder | - | - | - | Solder Tab | - | - | Nickel Metal Hydride | AAA | 930mAh | 186mA | - | 100mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-70AAH Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | 18.14g | 1.2V | 2008 | HHR | 0.57Dia x 1.97 H 14.5mmx50.0mm | Active | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | - | - | Nickel Metal Hydride | AA | 700mAh | 140mA | - | - | - | - | 50.038mm | - | - | Non-RoHS Compliant | - | ||
![]() UP-VWA1232P1 Panasonic - BSG | In Stock | - | - | 18 Weeks | Sealed | 2000g | 12V | 2015 | UP-VW | 5.95Lx2.01W x 3.70 H 151.0mmx51.0mmx94.0mm | Active | 1 (Unlimited) | Faston | - | - | - | - | 12V | 12 Months | Sealed Lead Acid (SLA) | - | 32Ah | - | Lead Acid | - | - | - | 93.98mm | 151.13mm | 51.054mm | Non-RoHS Compliant | - | ||
![]() LC-RA1215P1 Panasonic - BSG | In Stock | - | - | 18 Weeks | Sealed | 4430g | 12V | 2015 | LC | 5.95Lx3.85W x 3.70 H 151.0mmx98.0mmx94.0mm | Active | 1 (Unlimited) | Faston | - | - | - | Spade, .250 (6.3mm) | 12V | 12 Months | Sealed Lead Acid (SLA) | - | 15Ah | - | Lead Acid | - | - | - | 93.98mm | 151.13mm | 97.79mm | Non-RoHS Compliant | - | ||
![]() VL-2330/G1BN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | 3.5g | 3V | - | VL2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | - | 3V | - | Lithium | Coin 23.0mm | 50mAh | - | Lithium | - | - | 23mm | 3.048mm | - | - | Non-RoHS Compliant | - | ||
![]() BP4-6-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | 861.8g | 6V | - | BP | 2.81Lx1.91W x 4.04 H 71.5mmx48.5mmx102.5mm | Active | Not Applicable | - | - | - | 6V | Spade, .187 (4.7mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 4Ah | 20Hr | - | - | - | - | 102.616mm | 71.374mm | 48.514mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP7-12-RT B B Battery | In Stock | - | Datasheet | 20 Weeks | - | 2400g | - | - | BP | 5.57Lx1.95W x 5.02 H 141.5mmx49.5mmx127.5mm | Active | Not Applicable | - | - | - | 12V | Spade, .187 and .250 (4.7mm and 6.3mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 7Ah | 20Hr | - | - | - | - | 127.508mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP17-12-B1-FR B B Battery | In Stock | - | Datasheet | 20 Weeks | - | 6400g | - | - | BP | 7.19Lx3.05W x 6.59 H 182.5mmx77.5mmx167.5mm | Active | Not Applicable | - | - | - | 12V | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 17Ah | 20Hr | - | - | - | - | 167.386mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HRC5.5-12 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | 1600g | 12V | - | HRC | 3.54Lx2.76W x 4.17 H 90.0mmx70.0mmx106.0mm | Active | Not Applicable | - | - | - | - | Spade, .187 and .250 (4.7mm and 6.3mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 5Ah | 10Hr | - | 300mA | 16Hrs | - | 105.918mm | - | - | Non-RoHS Compliant | - | ||
![]() BP33-12H-B7 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | 11300g | 12V | - | BP | 8.33Lx5.14W x 6.67 H 211.5mmx130.5mmx169.5mm | Active | Not Applicable | - | - | - | - | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 33Ah | 20Hr | - | - | - | - | 169.418mm | - | - | Non-RoHS Compliant | - | ||
![]() P-50AAH/A7B Panasonic - BSG | In Stock | - | Datasheet | - | - | 21.32g | 1.2V | 2003 | P-50AA | 0.57Dia x 1.97 H 14.5mmx50.0mm | Obsolete | Not Applicable | - | - | - | 1.2V | Button Top (Extending) | - | - | Nickel Cadmium | AA | 500mAh | 100mA | - | 50mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-30AARM/A7 Panasonic - BSG | In Stock | - | Datasheet | - | - | 11.79g | 1.2V | 2003 | P-30AARM | - | Obsolete | Not Applicable | Flat | - | - | 1.2V | Solder Tab | - | - | Nickel Cadmium | 2/3AA | 300mAh | 60mA | - | 30mA | 16Hrs | - | 28.194mm | - | - | RoHS Compliant | Lead Free | ||
![]() P-120SCH/A14 Panasonic - BSG | In Stock | - | Datasheet | - | - | 48.08g | 1.2V | 2004 | P-120SCH | - | Obsolete | Not Applicable | Flat | - | - | - | Solder Tab | - | - | Nickel Cadmium | SC | 1.2Ah | 240mA | - | 120mA | 16Hrs | - | 42.926mm | - | - | RoHS Compliant | - | ||
![]() P-70AAR/D1B Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 1.2V | 2002 | P-70AAR | 0.57Dia x 1.99 H 14.5mmx50.5mm | Obsolete | Not Applicable | - | - | - | - | Button Top (Extending) | - | - | Nickel Cadmium | AA | 700mAh | 140mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P-100AASJ/B6B Panasonic - BSG | In Stock | - | Datasheet | - | - | 23.13g | 1.2V | 2005 | P-100AASJ | 0.57Dia x 1.97 H 14.5mmx50.0mm | Obsolete | Not Applicable | - | - | - | - | Button Top (Extending) | - | - | Nickel Cadmium | AA | 1Ah | 200mA | - | 100mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P-500DR/A04 Panasonic - BSG | In Stock | - | Datasheet | - | - | 145.6g | 1.2V | 2004 | P-500DR | 1.30Dia x 2.40 H 33.0mmx61.0mm | Obsolete | Not Applicable | - | - | - | 1.2V | Flat Top (Non-Extending) | - | - | Nickel Cadmium | D | 5Ah | 1A | - | 500mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-120AS/A22 Panasonic - BSG | In Stock | - | Datasheet | - | - | 26.31g | 1.2V | 2005 | P-120AS | 0.67Dia x 1.69 H 17.0mmx43.0mm | Obsolete | Not Applicable | - | - | - | - | Flat Top (Non-Extending) | - | - | Nickel Cadmium | 4/5A | 1.2Ah | 240mA | - | 120mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - |