- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Size / Dimension
- Number of Cells
- Type
- RoHS
- Battery Chemistry
Attribute column
Categories
Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Power Dissipation | Termination Style | Approval Agency | Output Voltage | Max Output Current | Max Current Rating | Output Power | Power - Max | Current - Output 1 | Max Output Power | Battery Chemistry | Number of Cells | Battery Cell Size | Charge Current - Max | Features | Voltage - Nominal | Charge Time | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCCG-SLA12V1800 ZEUS Battery Products | In Stock | - | Datasheet | 12 Weeks | - | Desktop | - | - | -10°C~40°C | - | - | 4.61Lx2.40W x 1.46 H 117.00mmx61.00mmx37.00mm | - | Active | Not Applicable | Desktop | - | Alligator Clips | - | - | - | - | - | 30W | - | - | Lead Acid | 1 | 12V | 1.8A | LED Indicator | 13.8V | 8 Hrs | - | - | RoHS Compliant | ||
![]() CB12245A Altech Corporation | 2328 |
| - | 8 Weeks | - | DIN Rail | - | - | -25°C~70°C | - | CB | 3.94Lx1.78W x 3.94 H 100.08mmx45.21mmx100.08mm | - | Active | 1 (Unlimited) | Enclosed | - | Terminal Block | CE, cURus | - | - | - | - | - | - | - | Lead Acid, Nickel Cadmium | 1 | 12V/24V | 6A/5A | LED Indicator, Multiple Charge Modes | 14.4V/28.8V | 15 Hrs | - | - | ROHS3 Compliant | ||
![]() LABC7-6V Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | Desktop | 149.69g | - | -10°C~40°C | - | - | 3.19Lx2.01W x 1.10 H 81.00mmx51.00mmx28.00mm | - | Active | Not Applicable | Desktop | - | 2.1mm I.D. x 5.5mm O.D. x 12mm Female | - | - | - | - | - | - | - | - | Lead Acid | 1 | 6V | 1.2A | - | 7.4V | - | - | - | RoHS Compliant | ||
![]() TP-BC12-120 Tycon Systems Inc. | 37 |
| Datasheet | - | - | - | - | - | -30°C~55°C | - | - | 6.80Lx2.90W x 1.40 H 172.72mmx73.66mmx35.56mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE, FCC, UL | - | - | - | - | 120W | - | - | Lead Acid | 1 | 12V | 8.3A | LED Indicator | 14.4V | - | - | - | ROHS3 Compliant | ||
![]() TP-SCPOE-2448-HP Tycon Systems Inc. | 2225 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | - | 6.30Lx4.60W x 1.60 H 160.02mmx116.84mmx40.64mm | - | Active | Not Applicable | Solar Charger | - | Terminal Block | - | - | - | - | - | 60W | - | - | Lead Acid, Lithium-Ion | 2 | 24V | 625mA 1.5A | LED Indicator | 48V 20V~25V | - | - | - | ROHS3 Compliant | ||
![]() DFR0564 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | - | -40°C~85°C | - | - | 1.460Lx1.100W 37.08mmx27.94mm | - | Active | 1 (Unlimited) | Open Frame | - | USB A Receptacle | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | 1A | LED Indicator, USB Pluggable | 7.4V | - | - | - | ROHS3 Compliant | ||
![]() PCCG-LFP14.4V5A ZEUS Battery Products | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TP-BC72-600 Tycon Systems Inc. | 2322 |
| Datasheet | - | - | - | - | - | -10°C~40°C | - | - | 8.50Lx4.75W x 3.00 H 215.90mmx120.65mmx76.20mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE | - | - | - | - | 600W | - | - | Lead Acid | 1 | 72V | 6A | LED Indicator | 88.2V | - | - | - | ROHS3 Compliant | ||
![]() TP-BC72-900 Tycon Systems Inc. | 2526 |
| Datasheet | - | - | - | - | - | -10°C~40°C | - | - | 10.70Lx5.30W x 2.75 H 271.78mmx134.62mmx69.85mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE | - | - | - | - | 900W | - | - | Lead Acid | 1 | 72V | 10A | LED Indicator | 88.2V | - | - | - | ROHS3 Compliant | ||
![]() TP-BC48-300 Tycon Systems Inc. | 2820 |
| Datasheet | - | - | - | - | - | -20°C~60°C | - | TP-BC | 9.80Lx7.30W x 2.20 H 248.92mmx185.42mmx55.88mm | - | Active | - | Desktop | - | Screw Terminal | CSA, FCC, TUV, UL | - | - | - | - | 210W | - | - | Lead Acid | 1 | 48V | 3.62A | LED Indicator | - | - | - | - | ROHS3 Compliant | ||
![]() DA60U-240A-R Phihong USA | 40 |
| Datasheet | 26 Weeks | - | - | - | - | -25°C~50°C | - | - | 5.984Lx3.110W x 1.772 H 152.00mmx79.00mmx45.00mm | - | Active | Not Applicable | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | - | - | - | - | - | - | - | Lead Acid | 1 | 24V | 2.5A | - | - | 12 Hrs | - | - | - | ||
![]() DA84U-240A-R Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | -25°C~50°C | - | - | 5.984Lx3.110W x 1.772 H 152.00mmx79.00mmx45.00mm | - | Active | Not Applicable | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | - | - | - | - | - | - | - | Lead Acid | 1 | 24V | 3.5A | - | - | 12 Hrs | - | - | - | ||
![]() TP-BC48-900 Tycon Systems Inc. | 2473 |
| Datasheet | - | - | - | - | - | -10°C~40°C | - | - | 10.70Lx5.30W x 2.75 H 271.78mmx134.62mmx69.85mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE | - | - | - | - | 900W | - | - | Lead Acid | 1 | 48V | 15A | LED Indicator | 58.8V | - | - | - | ROHS3 Compliant | ||
![]() TOL-15204 SparkFun Electronics | In Stock | - | Datasheet | 8 Weeks | - | Custom | - | - | -10°C~70°C | - | - | 3.74Lx1.04W x 0.87 H 95.0mmx26.5mmx22.0mm | - | Active | 1 (Unlimited) | USB Power Pack | - | USB A Receptacle | CE | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | 1A | LED Indicator | 5V | - | - | - | - | ||
![]() TP-SCPOE-1224 Tycon Systems Inc. | 138 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | - | 6.30Lx4.60W x 1.60 H 160.02mmx116.84mmx40.64mm | - | Active | Not Applicable | Solar Charger | - | Terminal Block | - | - | - | - | - | - | - | - | Lead Acid, Lithium-Ion | 1 | 12V | 1.25A | LED Indicator | 14.6V | - | - | - | ROHS3 Compliant | ||
![]() TP-BC48-600 Tycon Systems Inc. | In Stock | - | Datasheet | - | - | - | - | - | -10°C~40°C | - | - | 8.50Lx4.75W x 3.00 H 215.90mmx120.65mmx76.20mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE | - | - | - | - | 600W | - | - | Lead Acid | 1 | 48V | 10A | LED Indicator | 58.8V | - | - | - | ROHS3 Compliant | ||
![]() TP-BC24-120 Tycon Systems Inc. | 241 |
| Datasheet | - | - | - | - | - | -30°C~55°C | - | - | 6.80Lx2.90W x 1.40 H 172.72mmx73.66mmx35.56mm | - | Active | Not Applicable | Desktop | - | Wire Leads | CE, FCC, UL | - | - | - | - | 120W | - | - | Lead Acid | 1 | 24V | 4.35A | LED Indicator | 28.8V | - | - | - | ROHS3 Compliant | ||
![]() DA200U-250A-R Phihong USA | 2803 |
| Datasheet | 26 Weeks | - | - | - | - | -25°C~40°C | - | - | 10.130Lx4.724W x 8.268 H 257.30mmx120.00mmx210.00mm | - | Active | Not Applicable | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | - | - | - | - | - | - | - | Lead Acid | 1 | 24V | 8A | - | - | 12 Hrs | - | - | - | ||
![]() TP-SCPOE-1248 Tycon Systems Inc. | 52 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | - | 6.30Lx4.60W x 1.60 H 160.02mmx116.84mmx40.64mm | - | Active | Not Applicable | Solar Charger | - | Terminal Block | - | - | - | - | - | - | - | - | Lead Acid, Lithium-Ion | 1 | 12V | 625mA | LED Indicator | 14.6V | - | - | - | ROHS3 Compliant | ||
![]() HWS1000L-36/BAT TDK-Lambda Americas Inc. | 932 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Desktop | 2300g | 36V | -20°C~74°C | 2012 | BAT | 9.45Lx5.91W x 2.40 H 240.00mmx150.00mmx61.00mm | yes | Active | 1 (Unlimited) | Enclosed | 1kW | - | CE | 36V | 29A | 12A | 1.044kW | 1000W | 29A | 1kW | Lead Acid | 1 | - | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | - | - | 60.96mm | No | RoHS Compliant |