- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Voltage Rated | Packaging | Series | Size / Dimension | Part Status | Termination Style | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Rechargeability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-7921-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 3.31" L x 2.01" W x 0.43" H (84.0mm x 51.0mm x 11.0mm) | Active | - | Lithium-Ion | 2 | - | 2Ah | Yes | ||
![]() SB-6500-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.40" L x 1.50" W x 0.79" H (61.0mm x 38.0mm x 20.0mm) | Active | - | Lithium-Ion | 3 | - | 3.6Ah | Yes | ||
![]() UB-78440-N Artisan Power | In Stock | - | - | Artisan Power | 4.8 V | Retail Package | - | 2.91" L x 2.05" W x 2.05" H (74.0mm x 52.0mm x 52.0mm) | Active | - | Nickel Metal Hydride | 4 | 4/5A | 2.1Ah | Yes | ||
![]() SB-MC17-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.76" L x 0.87" W x 0.83" H (70.00mm x 22.00mm x 21.00mm) | Active | - | Lithium-Ion | 1 | 18650 | 2.6Ah | Yes | ||
![]() RB-BPN100-N Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | - | 2.44" L x 1.38" W x 0.59" H (62.0mm x 35.0mm x 15.0mm) | Active | - | Nickel Metal Hydride | 3 | AAA | 730mAh | Yes | ||
![]() SB-7527-L_K Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 5.75" L x 4.00" W x 1.50" H (146.0mm x 102.0mm x 38.0mm) | Active | - | Lithium-Ion | 4 | - | 4.6Ah | Yes | ||
![]() SB-MT2000-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 2.95" L x 1.18" W x 1.06" H (75.0mm x 30.0mm x 27.0mm) | Active | - | Lithium-Ion | 1 | 18650 | 2.6Ah | Yes | ||
![]() FB-VT04-L Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | - | 2.76" L x 0.75" W x 0.75" H (70.0mm x 19.0mm x 19.0mm) | Active | - | Lithium-Ion | 1 | - | 3.35Ah | Yes | ||
![]() UB-56001-N Artisan Power | In Stock | - | - | Artisan Power | 12 V | Retail Package | - | 3.70" L x 1.26" W x 2.64" H (94.0mm x 32.0mm x 67.0mm) | Active | - | Nickel Metal Hydride | 10 | - | 4Ah | Yes | ||
![]() PWH-B41N1532 Powerwarehouse | In Stock | - | - | Powerwarehouse | 15.2 V | Retail Package | PWH | - | Active | Wire Leads with Connector | Lithium-Ion | 4 | - | 3.32Ah | Yes | ||
![]() RB-SS2-4 Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 5.20" L x 1.46" W x 0.75" H (132.0mm x 37.0mm x 19.0mm) | Active | - | Lithium-Ion | 4 | 18650 | 5.2Ah | Yes | ||
![]() SB-MC70B Artisan Power | In Stock | - | - | Artisan Power | 2.4 V | Retail Package | - | 0.90" L x 0.40" W x 0.15" H (25.0mm x 12.0mm x 4.0mm) | Active | - | Nickel Metal Hydride | 2 | - | 20mAh | Yes | ||
![]() SB-2420-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 2.95" L x 1.57" W x 0.83" H (75.0mm x 40.0mm x 21.0mm) | Active | - | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() SB-MC75-LU_K Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 5.75" L x 4.00" W x 1.50" H (146.0mm x 102.0mm x 38.0mm) | Active | - | Lithium-Ion | 4 | - | 4.8Ah | Yes | ||
![]() SB-S2500-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 2.83" L x 1.54" W x 0.83" H (72.0mm x 39.0mm x 21.0mm) | Active | - | Lithium-Ion | 2 | - | 2.6Ah | Yes | ||
![]() SB-9190B Artisan Power | In Stock | - | - | Artisan Power | 2.4 V | Retail Package | - | 0.98" L x 0.47" W x 0.16" H (25.00mm x 12.00mm x 4.00mm) | Active | - | Nickel Metal Hydride | 2 | - | 20mAh | Yes | ||
![]() SB-EDA50-L Artisan Power | In Stock | - | - | Artisan Power | 3.8 V | Retail Package | - | 2.28" L x 3.07" W x 0.35" H (58.0mm x 78.0mm x 9.0mm) | Active | - | Lithium-Ion | 1 | - | 4Ah | Yes | ||
![]() SB-TC70-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 3.74" L x 2.83" W x 0.59" H (95.0mm x 72.0mm x 15.0mm) | Active | - | Lithium-Ion | 1 | - | 4.8Ah | Yes | ||
![]() RB-SS2-2 Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | - | 2.64" L x 1.46" W x 0.75" H (67.0mm x 37.0mm x 19.0mm) | Active | - | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() RB-B2000-LB Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | - | 1.38" L x 2.17" W x 0.35" H (35.0mm x 55.0mm x 9.0mm) | Active | - | Lithium-Ion | 1 | - | 800mAh | Yes |