- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Voltage Rated | Packaging | Size / Dimension | Part Status | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Rechargeability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-4027-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.09" L x 1.34" W x 0.22" H (53.0mm x 34.0mm x 5.5mm) | Active | Lithium-Ion | 1 | - | 1.2Ah | Yes | ||
![]() RB-87100-LL Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 3.43" L x 1.50" W x 0.59" H (87.0mm x 38.0mm x 15.0mm) | Active | Lithium-Ion | 2 | - | 2.6Ah | Yes | ||
![]() RB-SP922-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.65" L x 1.46" W x 0.63" H (65.00mm x 37.00mm x 16.00mm) | Active | Lithium-Ion | 1 | - | 2Ah | Yes | ||
![]() UB-47682-L Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | 2.60" L x 0.87" W x 0.75" H (66.0mm x 22.0mm x 19.0mm) | Active | Lithium-Ion | 1 | - | 3.2Ah | Yes | ||
![]() RB-D81-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.87" L x 1.61" W x 0.39" H (73.00mm x 41.00mm x 10.00mm) | Active | Lithium-Ion | 1 | - | 1.3Ah | Yes | ||
![]() SB-MC35-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.52" L x 2.05" W x 0.59" H (64.0mm x 52.0mm x 15.0mm) | Active | Lithium-Ion | 2 | - | 2.74Ah | Yes | ||
![]() SB-MC75-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.40" L x 1.46" W x 0.79" H (61.0mm x 37.0mm x 20.0mm) | Active | Lithium-Ion | 3 | - | 3.6Ah | Yes | ||
![]() SB-CN51-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.83" L x 3.07" W x 0.55" H (72.0mm x 78.0mm x 14.0mm) | Active | Lithium-Ion | 4 | - | 4.8Ah | Yes | ||
![]() SB-SL22-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.17" L x 1.34" W x 0.22" H (55.0mm x 34.0mm x 5.5mm) | Active | Lithium-Ion | 1 | - | 1.2Ah | Yes | ||
![]() FB-BP1735-N Artisan Power | In Stock | - | - | Artisan Power | 7.2 V | Retail Package | 5.91" L x 1.34" W x 0.67" H (150.0mm x 34.0mm x 17.0mm) | Active | Nickel Metal Hydride | 2 | - | 2.7Ah | Yes | ||
![]() SB-MX3-L Artisan Power | In Stock | - | - | Artisan Power | 11.1 V | Retail Package | 8.07" L x 1.34" W x 0.94" H (205.0mm x 34.0mm x 24.0mm) | Active | Lithium-Ion | 3 | 18650 | 2.6Ah | Yes | ||
![]() SB-PB21-L Artisan Power | In Stock | - | - | Artisan Power | 7.4 V | Retail Package | 2.91" L x 2.09" W x 0.87" H (74.0mm x 53.0mm x 22.0mm) | Active | Lithium-Ion | 2 | 18650 | 2.6Ah | Yes | ||
![]() RB-M200-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 1.77" L x 2.17" W x 0.51" H (45.0mm x 55.0mm x 13.0mm) | Active | Lithium-Ion | 1 | - | 1.25Ah | Yes | ||
![]() SB-P460-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.64" L x 0.83" W x 0.91" H (67.0mm x 21.0mm x 23.0mm) | Active | Lithium-Ion | 1 | - | 1.65Ah | Yes | ||
![]() RB-CS55-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 1.40" L x 0.80" W x 0.20" H (35.0mm x 20.0mm x 4.5mm) | Active | Lithium Polymer | 1 | - | 240mAh | Yes | ||
![]() RB-7920-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 7.87" L x 2.01" W x 0.43" H (200.0mm x 51.0mm x 11.0mm) | Active | Lithium-Ion | 2 | - | 2.4Ah | Yes | ||
![]() SB-MC50-LE Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.99" L x 2.40" W x 0.55" H (76.0mm x 61.0mm x 14.0mm) | Active | Lithium-Ion | 2 | - | 4Ah | Yes | ||
![]() SB-3000-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 2.99" L x 1.57" W x 0.51" H (76.0mm x 40.0mm x 13.0mm) | Active | Lithium-Ion | 2 | - | 2.74Ah | Yes | ||
![]() SB-8170-L Artisan Power | In Stock | - | - | Artisan Power | 3.7 V | Retail Package | 3.82" L x 0.87" W x 1.02" H (97.0mm x 22.0mm x 26.0mm) | Active | Lithium-Ion | 1 | - | 2.6Ah | Yes | ||
![]() RB-9040-NE Artisan Power | In Stock | - | - | Artisan Power | 3.6 V | Retail Package | 4.49" L x 2.36" W x 0.87" H (114.0mm x 60.0mm x 22.0mm) | Active | Nickel Metal Hydride | 3 | - | 2.15Ah | Yes |