- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N-1250SCRLF2X4 Panasonic - BSG | In Stock | - | Datasheet | 346.09g | 9.6V | 2016 | Cadnica | 3.51Lx1.76W x 1.31 H 89.2mmx44.6mmx33.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 8 | 4/5SC | Side to Side, 4 Rows x 2 Cells | 1.2Ah | Yes | 33.274mm | - | - | Non-RoHS Compliant | - | ||
![]() N-1300SCRF7 Panasonic - BSG | In Stock | - | Datasheet | 357.43g | 8.4V | 1998 | Cadnica | 6.15Lx0.88W x 1.67 H 156.1mmx22.3mmx42.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 7 | SC | Side to Side, 1 Row x 7 Cells | 1.3Ah | Yes | 42.418mm | 156.21mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-3000CRL4X1 Panasonic - BSG | In Stock | - | Datasheet | 342.92g | 4.8V | 1998 | Cadnica | 1.00Lx1.00W x 7.76 H 25.3mmx25.3mmx197.2mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | C | Front to Back, 1 Row x 4 Cells | 3Ah | Yes | 197.104mm | 25.4mm | 25.4mm | Non-RoHS Compliant | - | ||
![]() N-700AACLF10 Panasonic - BSG | In Stock | - | Datasheet | 229.52g | 12V | 2012 | Cadnica | 5.51Lx0.55W x 1.91 H 140.0mmx14.0mmx48.5mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | AA | Side to Side, 1 Row x 10 Cells | 700mAh | Yes | 48.514mm | 139.954mm | 13.97mm | Non-RoHS Compliant | - | ||
![]() N-3000CRF3 Panasonic - BSG | In Stock | - | Datasheet | 257.64g | 3.6V | 1998 | Cadnica | 2.99Lx1.00W x 1.94 H 75.9mmx25.3mmx49.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 3 | C | Side to Side, 1 Row x 3 Cells | 3Ah | Yes | 49.276mm | 75.946mm | 25.4mm | Non-RoHS Compliant | - | ||
![]() EN91L2X2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 1.14Lx0.57W x 3.98 H 29.0mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Front to Back, 2 Rows x 2 Cells | - | No | 101.092mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L2X3 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | 9V | - | EN93 | 3.09Lx1.03W x 3.94 H 78.6mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | C | Front to Back, 3 Rows x 2 Cells | - | No | 100.076mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-30SCPY20F2X4 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 9.6V | 2005 | HHR | 3.62Lx1.81W x 1.69 H 92.0mmx46.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | SC | Side to Side, 4 Rows x 2 Cells | 3Ah | Yes | 42.926mm | 91.948mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-75AAA/BL4X2 Panasonic - BSG | In Stock | - | Datasheet | 95.25g | 9.6V | 2005 | HHR | 0.83Lx0.41W x 7.01 H 21.0mmx10.5mmx178.0mm | Active | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AAA | Front to Back, 2 Rows x 4 Cells | 700mAh | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EN95F2X5 Energizer Battery Company | In Stock | - | Datasheet | 1500g | 15V | - | EN95 | 6.73Lx2.69W x 2.42 H 171.0mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | D | Side to Side, 5 Rows x 2 Cells | - | No | 61.468mm | 170.942mm | 68.326mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F2X4 Energizer Battery Company | In Stock | - | Datasheet | 362.87g | 12V | - | Eveready® | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Zinc Carbon | 8 | C | Side to Side, 4 Rows x 2 Cells | 3.8Ah | No | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2X3 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 9V | - | EN91 | 1.71Lx1.14W x 1.99 H 43.5mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AA | Side to Side, 3 Rows x 2 Cells | - | No | 50.546mm | 43.434mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L3X2 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 9V | - | EN91 | 1.14Lx0.57W x 5.96 H 29.0mmx14.5mmx151.5mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AA | Front to Back, 2 Rows x 3 Cells | - | No | 151.384mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20L4X2 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 9.6V | 2005 | HHR | 1.81Lx0.91W x 6.77 H 46.0mmx23.0mmx172.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | SC | Front to Back, 2 Rows x 4 Cells | 3Ah | Yes | 171.958mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F6 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 8.08Lx1.35W x 2.42 H 205.2mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Side to Side, 1 Row x 6 Cells | 2.5Ah | Yes | 61.468mm | 205.232mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21L4X2 Panasonic - BSG | In Stock | - | Datasheet | 499g | 9.6V | 2005 | HHR | 1.43Lx0.72W x 10.55 H 36.4mmx18.2mmx268.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-Fat A | Front to Back, 2 Rows x 4 Cells | 4.2Ah | Yes | 267.97mm | 36.322mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-380AB27F10 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 12V | 2005 | HHR | 6.69Lx0.67W x 2.64 H 170.0mmx17.0mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | L-A | Side to Side, 1 Row x 10 Cells | 3.7Ah | Yes | 67.056mm | 169.926mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F2X4 Energizer Battery Company | In Stock | - | Datasheet | 181.44g | 12V | - | EN91 | 2.28Lx1.14W x 1.99 H 58.0mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | AA | Side to Side, 4 Rows x 2 Cells | - | No | 50.546mm | 57.912mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 5.16Lx2.06W x 1.97 H 131.0mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Side to Side, 5 Rows x 2 Cells | - | No | 50.038mm | 131.064mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-30SCPY20L2X2 Panasonic - BSG | In Stock | - | Datasheet | 228.16g | 4.8V | 2005 | HHR | 1.81Lx0.91W x 3.39 H 46.0mmx23.0mmx86.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | SC | Front to Back, 2 Rows x 2 Cells | 3Ah | Yes | 86.106mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free |