- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN93F2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 5.16Lx2.06W x 1.97 H 131.0mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Side to Side, 5 Rows x 2 Cells | - | No | 50.038mm | 131.064mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-30SCPY20L2X2 Panasonic - BSG | In Stock | - | Datasheet | 228.16g | 4.8V | 2005 | HHR | 1.81Lx0.91W x 3.39 H 46.0mmx23.0mmx86.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | SC | Front to Back, 2 Rows x 2 Cells | 3Ah | Yes | 86.106mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21L3X2 Panasonic - BSG | In Stock | - | Datasheet | 360.15g | 7.2V | 2005 | HHR | 1.43Lx0.72W x 7.91 H 36.4mmx18.2mmx201.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | L-Fat A | Front to Back, 2 Rows x 3 Cells | 4.2Ah | Yes | 200.914mm | 36.322mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F6 Panasonic - BSG | In Stock | - | Datasheet | 342.92g | 7.2V | 2005 | HHR | 5.43Lx0.91W x 1.69 H 138.0mmx23.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | SC | Side to Side, 1 Row x 6 Cells | 3Ah | Yes | 42.926mm | 137.922mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21F7 Panasonic - BSG | In Stock | - | Datasheet | 419.57g | 8.4V | 2005 | HHR | 5.02Lx0.72W x 2.64 H 127.4mmx18.2mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | L-Fat A | Side to Side, 1 Row x 7 Cells | 4.2Ah | Yes | 67.056mm | 127.508mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F2X5 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 12V | 2005 | HHR | 4.53Lx1.81W x 1.69 H 115.0mmx46.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | SC | Side to Side, 5 Rows x 2 Cells | 3Ah | Yes | 42.926mm | 115.062mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20L2X5 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 12V | 2005 | HHR | 4.53Lx0.91W x 3.39 H 115.0mmx23.0mmx86.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | SC | Front to Back, 5 Rows x 2 Cells | 3Ah | Yes | 86.106mm | 115.062mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F10 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 13.46Lx1.35W x 2.42 H 342.0mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 1 Row x 10 Cells | 2.5Ah | Yes | 61.468mm | 341.884mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F7 Energizer Battery Company | In Stock | - | Datasheet | 453.59g | 10.5V | - | EN93 | 7.22Lx1.03W x 1.97 H 183.4mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 10.5V | Solder Tab | - | Alkaline Manganese Dioxide | 7 | C | Side to Side, 1 Row x 7 Cells | - | No | 50.038mm | 183.388mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 5.16Lx1.03W x 3.94 H 131.0mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Front to Back, 5 Rows x 2 Cells | - | No | 100.076mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-450AB21F3 Panasonic - BSG | In Stock | - | Datasheet | 180.53g | 3.6V | 2005 | HHR | 2.15Lx0.72W x 2.64 H 54.6mmx18.2mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | L-Fat A | Side to Side, 1 Row x 3 Cells | 4.2Ah | Yes | 67.056mm | 54.61mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20L3X2 Panasonic - BSG | In Stock | - | Datasheet | 342.92g | 7.2V | 2005 | HHR | 1.81Lx0.91W x 5.08 H 46.0mmx23.0mmx129.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | SC | Front to Back, 2 Rows x 3 Cells | 3Ah | Yes | 129.032mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2L2X3 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 4.04Lx1.35W x 4.84 H 102.6mmx34.2mmx123.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Front to Back, 3 Rows x 2 Cells | 2.5Ah | Yes | 122.936mm | 102.616mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F5 Energizer Battery Company | In Stock | - | Datasheet | 368.77g | 6V | - | NH50 | 6.73Lx1.35W x 2.42 H 171.0mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | D | Side to Side, 1 Row x 5 Cells | 2.5Ah | Yes | 61.468mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F2X2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 1.14Lx1.14W x 1.99 H 29.0mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Side to Side, 2 Rows x 2 Cells | - | No | 50.546mm | 28.956mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F3 Energizer Battery Company | In Stock | - | Datasheet | 68.04g | 4.5V | 2013 | EN91 | 1.71Lx0.57W x 1.99 H 43.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Alkaline Manganese Dioxide | 3 | AA | Side to Side, 1 Row x 3 Cells | - | No | 50.546mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F2X3 Panasonic - BSG | In Stock | - | Datasheet | 342.92g | 7.2V | 2005 | HHR | 2.72Lx1.81W x 1.69 H 69.0mmx46.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | SC | Side to Side, 3 Rows x 2 Cells | 3Ah | Yes | 42.926mm | 69.088mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F7 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 8.4V | 2005 | HHR | 6.43Lx0.91W x 1.69 H 161.0mmx23.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | SC | Side to Side, 1 Row x 7 Cells | 3Ah | Yes | 42.926mm | 163.322mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F2X5 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 6.73Lx2.69W x 2.42 H 171.0mmx68.4mmx61.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 5 Rows x 2 Cells | 2.5Ah | Yes | 61.468mm | 170.942mm | 68.326mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-380AB27F2X5 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 12V | 2005 | HHR | 3.35Lx1.34W x 2.64 H 85.0mmx34.0mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | L-A | Side to Side, 5 Rows x 2 Cells | 3.7Ah | Yes | 67.056mm | 85.09mm | 34.036mm | Non-RoHS Compliant | Lead Free |