- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN95F2X4 Energizer Battery Company | In Stock | - | Datasheet | 1200g | 12V | - | EN95 | 5.39Lx2.69W x 2.42 H 136.8mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | D | Side to Side, 4 Rows x 2 Cells | - | No | 61.468mm | 136.906mm | 68.326mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91L2 Energizer Battery Company | In Stock | - | Datasheet | 45.36g | 3V | 2013 | EN91 | 0.57Lx0.57W x 3.98 H 14.5mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | AA | Front to Back, 1 Row x 2 Cells | - | No | 101.092mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN95F8 Energizer Battery Company | In Stock | - | Datasheet | 1200g | 12V | - | EN95 | 10.77Lx1.35W x 2.42 H 273.6mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | D | Side to Side, 1 Row x 8 Cells | - | No | 61.468mm | 273.558mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() N-1700SCRF10 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 12V | 1998 | Cadnica | 8.78Lx0.88W x 1.67 H 223.0mmx22.3mmx42.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | SC | Side to Side, 1 Row x 10 Cells | 1.7Ah | Yes | 42.418mm | 223.012mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-1700SCRL2X2 Panasonic - BSG | In Stock | - | Datasheet | 219.99g | 4.8V | 1998 | Cadnica | 1.76Lx0.88W x 3.33 H 44.6mmx22.3mmx84.6mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 2 Rows x 2 Cells | 1.7Ah | Yes | 84.582mm | - | - | Non-RoHS Compliant | - | ||
![]() N-700AACL5X2 Panasonic - BSG | In Stock | - | Datasheet | 229.52g | 12V | 2016 | Cadnica | 1.10Lx0.55W x 9.80 H 28.0mmx14.0mmx249.0mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | AA | Front to Back, 2 Rows x 5 Cells | 700mAh | Yes | 248.92mm | - | - | Non-RoHS Compliant | - | ||
![]() N-1700SCRL3X2 Panasonic - BSG | In Stock | - | Datasheet | 328.85g | 7.2V | 1998 | Cadnica | 1.76Lx0.88W x 5.00 H 44.6mmx22.3mmx126.9mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 6 | SC | Front to Back, 2 Rows x 3 Cells | 1.7Ah | Yes | 127mm | 44.704mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() KR-7000FL2X1 Panasonic - BSG | In Stock | - | Datasheet | 448.15g | 2.4V | 1998 | Cadnica | 1.28Lx1.28W x 7.12 H 32.6mmx32.6mmx180.8mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 2 | F | Front to Back, 1 Row x 2 Cells | 7Ah | Yes | 180.848mm | - | - | Non-RoHS Compliant | - | ||
![]() N-3000CRF7 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 8.4V | 1998 | Cadnica | 6.97Lx1.00W x 1.94 H 177.1mmx25.3mmx49.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 7 | C | Side to Side, 1 Row x 7 Cells | 3Ah | Yes | 49.276mm | - | - | Non-RoHS Compliant | - | ||
![]() N-3000CRF9 Panasonic - BSG | In Stock | - | Datasheet | 771.1g | 10.8V | 1998 | Cadnica | 8.96Lx1.00W x 1.94 H 227.7mmx25.3mmx49.3mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | - | Nickel Cadmium | 9 | C | Side to Side, 1 Row x 9 Cells | 3Ah | Yes | 49.276mm | 227.584mm | 25.4mm | Non-RoHS Compliant | - | ||
![]() HHR-120AAB23F9 Panasonic - BSG | In Stock | - | Datasheet | 206.84g | 10.8V | 2005 | HHR | 5.14Lx0.57W x 1.69 H 130.5mmx14.5mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | 4/5AA | Side to Side, 1 Row x 9 Cells | 1.15Ah | Yes | 42.926mm | 130.556mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN95F5 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 7.5V | - | EN95 | 6.73Lx1.35W x 2.42 H 171.0mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Alkaline Manganese Dioxide | 5 | D | Side to Side, 1 Row x 5 Cells | - | No | 61.468mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F2 Energizer Battery Company | In Stock | - | Datasheet | 294.84g | 3V | - | EN95 | 2.69Lx1.35W x 2.42 H 68.4mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | D | Side to Side, 1 Row x 2 Cells | - | No | 61.468mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1250F2X5 Energizer Battery Company | In Stock | - | Datasheet | 861.8g | 15V | - | Eveready® | 6.73Lx2.69W x 2.42 H 171.0mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | D | Side to Side, 5 Rows x 2 Cells | 8Ah | No | 61.468mm | 170.942mm | 68.326mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1250L5X2 Energizer Battery Company | In Stock | - | Datasheet | 861.8g | 15V | - | Eveready® | 2.69Lx1.35W x 12.11 H 68.4mmx34.2mmx307.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | D | Front to Back, 2 Rows x 5 Cells | 8Ah | No | 307.594mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1250L4 Energizer Battery Company | In Stock | - | Datasheet | 351.53g | 6V | - | Eveready® | 1.35Lx1.35W x 9.69 H 34.2mmx34.2mmx246.0mm | Discontinued | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Zinc Carbon | 4 | D | Front to Back, 1 Row x 4 Cells | 8Ah | No | 246.126mm | 34.29mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235L3 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 4.5V | - | Eveready® | 1.03Lx1.03W x 5.91 H 26.2mmx26.2mmx150.0mm | Discontinued | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Zinc Carbon | 3 | C | Front to Back, 1 Row x 3 Cells | 3.8Ah | No | 150.114mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F9 Energizer Battery Company | In Stock | - | Datasheet | 408.23g | 13.5V | - | Eveready® | 9.28Lx1.03W x 1.97 H 235.8mmx26.2mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 13.5V | Solder Tab | - | Zinc Carbon | 9 | C | Side to Side, 1 Row x 9 Cells | 3.8Ah | No | 50.038mm | 235.712mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235L5 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 7.5V | - | Eveready® | 1.03Lx1.03W x 9.84 H 26.2mmx26.2mmx250.0mm | Discontinued | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Zinc Carbon | 5 | C | Front to Back, 1 Row x 5 Cells | 3.8Ah | No | 249.936mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F8 Energizer Battery Company | In Stock | - | Datasheet | 362.87g | 12V | - | Eveready® | 8.25Lx1.03W x 1.97 H 209.6mmx26.2mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Zinc Carbon | 8 | C | Side to Side, 1 Row x 8 Cells | 3.8Ah | No | 50.038mm | 209.55mm | 26.162mm | Non-RoHS Compliant | Contains Lead |