- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-18NL2X4 Panasonic - BSG | In Stock | - | Datasheet | 63.5g | 9.6V | 2004 | - | 1.89Lx0.47W x 2.36 H 48.0mmx12.0mmx60.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 8 | N | Front to Back, 4 Rows x 2 Cells | 180mAh | Yes | 59.944mm | 48.006mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL2X2 Panasonic - BSG | In Stock | - | Datasheet | 148.78g | 4.8V | 2004 | P-120SCJS | 1.81Lx0.91W x 2.68 H 46.0mmx23.0mmx68.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | 4/5SC | Front to Back, 2 Rows x 2 Cells | 1.2Ah | Yes | 68.072mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCSF9 Panasonic - BSG | In Stock | - | Datasheet | 430.91g | 10.8V | 2004 | P-170SCS | 8.15Lx0.91W x 1.69 H 207.0mmx23.0mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 9 | SC | Side to Side, 1 Row x 9 Cells | 1.7Ah | Yes | 42.926mm | 207.01mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-150SCSL2X2 Panasonic - BSG | In Stock | - | Datasheet | 175.99g | 4.8V | 2004 | P-150SCS | 1.81Lx0.91W x 3.39 H 46.0mmx23.0mmx86.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 2 Rows x 2 Cells | 1.5Ah | Yes | 86.106mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL2X3 Panasonic - BSG | In Stock | - | Datasheet | 222.71g | 7.2V | 2004 | P-120SCJS | 2.72Lx0.91W x 2.68 H 69.0mmx23.0mmx68.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 6 | 4/5SC | Front to Back, 3 Rows x 2 Cells | 1.2Ah | Yes | 68.072mm | 69.088mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BL2X4 Panasonic - BSG | In Stock | - | Datasheet | 247.21g | 9.6V | 2004 | HHR | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 4 Rows x 2 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() UM-1NPAF8 Panasonic - BSG | In Stock | - | Datasheet | 816.5g | 12V | 2004 | UM-1NPA | 10.71Lx1.34W x 2.42 H 272.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 8 | D | Side to Side, 1 Row x 8 Cells | - | No | 61.468mm | 272.034mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF3 Panasonic - BSG | In Stock | - | Datasheet | 300.73g | 4.5V | 2004 | UM-1NPA | 4.02Lx1.34W x 2.42 H 102.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 3 | D | Side to Side, 1 Row x 3 Cells | - | No | 61.468mm | 102.108mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF2 Panasonic - BSG | In Stock | - | Datasheet | 103.42g | 3V | 2004 | UM-2NPA | 2.06Lx1.03W x 1.97 H 52.3mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 2 | C | Side to Side, 1 Row x 2 Cells | - | No | 50.038mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215F3 Energizer Battery Company | In Stock | - | Datasheet | 42.64g | 4.5V | - | Eveready® | 1.71Lx0.57W x 1.99 H 43.5mmx14.5mmx50.5mm | Discontinued | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Zinc Carbon | 3 | AA | Side to Side, 1 Row x 3 Cells | 1.1Ah | No | 50.546mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215L2X2 Energizer Battery Company | In Stock | - | Datasheet | 56.7g | 6V | - | Eveready® | 1.14Lx0.57W x 3.98 H 29.0mmx14.5mmx101.0mm | Discontinued | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Zinc Carbon | 4 | AA | Front to Back, 2 Rows x 2 Cells | 1.1Ah | No | 101.092mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-330AHF5 Panasonic - BSG | In Stock | - | Datasheet | 300.73g | 6V | 2011 | HHR | 3.58Lx0.72W x 2.64 H 91.0mmx18.2mmx67.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | L-Fat A | Side to Side, 1 Row x 5 Cells | 3.2Ah | Yes | 67.056mm | 90.932mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-900DA01F2X4 Panasonic - BSG | In Stock | - | Datasheet | 1400g | 9.6V | 2005 | HHR | 5.20Lx2.60W x 2.40 H 132.0mmx66.0mmx61.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | D | Side to Side, 4 Rows x 2 Cells | 8.25Ah | Yes | 60.96mm | 132.08mm | 66.04mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHL2X5 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 12V | 2016 | HHR | 3.58Lx0.72W x 5.28 H 91.0mmx18.2mmx134.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | L-Fat A | Front to Back, 5 Rows x 2 Cells | 3.2Ah | Yes | 134.112mm | 90.932mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() LR03XWA/BL3X2 Panasonic - BSG | In Stock | - | Datasheet | 64.86g | 9V | 2011 | LR03 | 0.83Lx0.41W x 5.26 H 21.0mmx10.5mmx133.5mm | Discontinued | 1 (Unlimited) | - | - | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AAA | Front to Back, 2 Rows x 3 Cells | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() LR03XWA/BF6 Panasonic - BSG | In Stock | - | Datasheet | 64.86g | 9V | 2011 | LR03 | 2.48Lx0.41W x 1.75 H 63.0mmx10.5mmx44.5mm | Discontinued | 1 (Unlimited) | - | - | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AAA | Side to Side, 1 Row x 6 Cells | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-900DA01F10 Panasonic - BSG | In Stock | - | Datasheet | 1700g | 12V | 2005 | HHR | 12.99Lx1.30W x 2.40 H 330.0mmx33.0mmx61.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 1 Row x 10 Cells | 8.25Ah | Yes | 60.96mm | 329.946mm | 33.02mm | Non-RoHS Compliant | Lead Free | ||
![]() LR03XWA/BF5 Panasonic - BSG | In Stock | - | Datasheet | 53.98g | 7.5V | 2014 | LR03 | 2.07Lx0.41W x 1.75 H 52.5mmx10.5mmx44.5mm | Discontinued | 1 (Unlimited) | - | - | Solder Tab | - | Alkaline Manganese Dioxide | 5 | AAA | Side to Side, 1 Row x 5 Cells | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-900DA01F2X5 Panasonic - BSG | In Stock | - | Datasheet | 1700g | 12V | 2005 | HHR | 6.50Lx2.60W x 2.40 H 165.0mmx66.0mmx61.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 5 Rows x 2 Cells | 8.25Ah | Yes | 60.96mm | 165.1mm | 66.04mm | Non-RoHS Compliant | Lead Free | ||
![]() LR6XWA/BF7 Panasonic - BSG | In Stock | - | Datasheet | 158.76g | 10.5V | 2014 | LR6XWA | 4.00Lx0.57W x 1.99 H 101.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | - | Alkaline Manganese Dioxide | 7 | AA | Side to Side, 1 Row x 7 Cells | - | No | - | - | - | Non-RoHS Compliant | - |