- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-120SCJSF9 Panasonic - BSG | In Stock | - | Datasheet | 334.75g | 10.8V | 2004 | P-120SCJS | 8.15Lx0.91W x 1.34 H 207.0mmx23.0mmx34.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 9 | 4/5SC | Side to Side, 1 Row x 9 Cells | 1.2Ah | Yes | 34.036mm | 207.01mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-150SCSL4 Panasonic - BSG | In Stock | - | Datasheet | 175.99g | 4.8V | 2004 | P-150SCS | 0.91Lx0.91W x 6.77 H 23.0mmx23.0mmx172.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 1 Row x 4 Cells | 1.5Ah | Yes | 171.958mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF2X5 Panasonic - BSG | In Stock | - | Datasheet | 371.49g | 12V | 2004 | P-120SCJS | 4.53Lx1.81W x 1.34 H 115.0mmx46.0mmx34.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | 4/5SC | Side to Side, 5 Rows x 2 Cells | 1.2Ah | Yes | 34.036mm | 115.062mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BF2X5 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2004 | HHR | 2.85Lx1.14W x 1.99 H 72.5mmx29.0mmx50.5mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Side to Side, 5 Rows x 2 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF2X4 Panasonic - BSG | In Stock | - | Datasheet | 297.56g | 9.6V | 2004 | P-120SCJS | 3.62Lx1.81W x 1.34 H 92.0mmx46.0mmx34.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 8 | 4/5SC | Side to Side, 4 Rows x 2 Cells | 1.2Ah | Yes | 34.036mm | 91.948mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-2NPAL2X4 Panasonic - BSG | In Stock | - | Datasheet | 414.13g | 12V | 2004 | UM-2NPA | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 8 | C | Front to Back, 4 Rows x 2 Cells | - | No | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2X3 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 9V | 2004 | UM-1NPA | 4.02Lx2.68W x 2.42 H 102.0mmx68.0mmx61.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 6 | D | Side to Side, 3 Rows x 2 Cells | - | No | 61.468mm | 102.108mm | 68.072mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2X5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 15V | 2004 | UM-2NPA | 5.16Lx1.03W x 3.94 H 131.0mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 10 | C | Front to Back, 5 Rows x 2 Cells | - | No | 100.076mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL4 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 1.34Lx1.34W x 9.69 H 34.0mmx34.0mmx246.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 4 | D | Front to Back, 1 Row x 4 Cells | - | No | 246.126mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2X3 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 9V | 2004 | UM-2NPA | 3.09Lx1.03W x 3.94 H 78.6mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 6 | C | Front to Back, 3 Rows x 2 Cells | - | No | 100.076mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2X2 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 2.68Lx2.68W x 2.42 H 68.0mmx68.0mmx61.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 4 | D | Side to Side, 2 Rows x 2 Cells | - | No | 61.468mm | 68.072mm | 68.072mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215L4 Energizer Battery Company | In Stock | - | Datasheet | 56.7g | 6V | - | Eveready® | 0.57Lx0.57W x 7.95 H 14.5mmx14.5mmx202.0mm | Discontinued | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Zinc Carbon | 4 | AA | Front to Back, 1 Row x 4 Cells | 1.1Ah | No | 201.93mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215F10 Energizer Battery Company | In Stock | - | Datasheet | 141.97g | 15V | - | Eveready® | 5.71Lx0.57W x 1.99 H 145.0mmx14.5mmx50.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | AA | Side to Side, 1 Row x 10 Cells | 1.1Ah | No | 50.546mm | 145.034mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215F9 Energizer Battery Company | In Stock | - | Datasheet | 127.46g | 13.5V | - | Eveready® | 5.14Lx0.57W x 1.99 H 130.5mmx14.5mmx50.5mm | Discontinued | 1 (Unlimited) | Solder | 13.5V | Solder Tab | - | Zinc Carbon | 9 | AA | Side to Side, 1 Row x 9 Cells | 1.1Ah | No | 50.546mm | 130.556mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215L3 Energizer Battery Company | In Stock | - | Datasheet | 42.64g | 4.5V | - | Eveready® | 0.57Lx0.57W x 5.96 H 14.5mmx14.5mmx151.5mm | Discontinued | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Zinc Carbon | 3 | AA | Front to Back, 1 Row x 3 Cells | 1.1Ah | No | 151.384mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() P-230CHL4X2 Panasonic - BSG | In Stock | - | Datasheet | 635g | 9.6V | 2004 | P-230CH | 2.03Lx1.02W x 7.87 H 51.6mmx25.8mmx200.0mm | Obsolete | Not Applicable | Solder | 9.6V | Solder Tab | - | Nickel Cadmium | 8 | C | Front to Back, 2 Rows x 4 Cells | 2.3Ah | Yes | 199.898mm | 51.562mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCHF5X1 Panasonic - BSG | In Stock | - | Datasheet | 239.5g | 6V | 2004 | P-120SCH | 4.53Lx0.91W x 1.69 H 115.0mmx23.0mmx43.0mm | Obsolete | Not Applicable | Solder | 6V | Solder Tab | - | Nickel Cadmium | 5 | SC | Side to Side, 1 Row x 5 Cells | 1.2Ah | Yes | 42.926mm | 115.062mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHF2X3 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 7.2V | 2004 | P-230CH | 3.05Lx2.03W x 1.97 H 77.4mmx51.6mmx50.0mm | Obsolete | Not Applicable | Solder | 7.2V | Solder Tab | - | Nickel Cadmium | 6 | C | Side to Side, 3 Rows x 2 Cells | 2.3Ah | Yes | 50.038mm | 77.47mm | 51.562mm | Non-RoHS Compliant | Lead Free | ||
![]() AM2XL2X2 Panasonic - BSG | In Stock | - | Datasheet | 280.32g | 6V | - | AM | 2.06Lx1.03W x 3.94 H 52.3mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Front to Back, 2 Rows x 2 Cells | - | No | 100.076mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() AM2XF2 Panasonic - BSG | In Stock | - | Datasheet | 140.16g | 3V | - | AM | 2.06Lx1.03W x 1.97 H 52.3mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | C | Side to Side, 1 Row x 2 Cells | - | No | 50.038mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free |