- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Product Weight | Battery Capacity | Battery Shape | Class | Memory Effect | Mfr | Pack_Instruction | Package | Product Depth (mm) | Product Status | Proper_Chip_Name | Rechargeable/Non-Rechargeable | RoHS | UN_Number | Voltage Rated | Watthours | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Gender | Power Rating | Max Power Dissipation | Orientation | Termination Style | Number of Contacts | Failure Rate | Voltage | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Features | Battery Type | Product Length (mm) | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-5040-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 3.7 V | - | Retail Package | - | 2.05" L x 1.30" W x 0.33" H (52.0mm x 33.0mm x 8.5mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | - | 1.1Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() RB-PTS360-NE Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 4.8 V | - | Retail Package | - | 3.15" L x 2.17" W x 0.71" H (80.0mm x 55.0mm x 18.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 4 | AAA | - | 1Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() CUSTOM-179 Dantona Industries | In Stock | - | Datasheet | - | - | 36.85(g) | 0.6(Ah) | Cylindrical | 0 | No | - | 0 | - | 27.94(mm) | - | Unknown | Rechargeable | - | Unknown | - | 1.44(Wh) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 | NICKEL CADMIUM | 2 | AA | - | - | - | - | Secondary | 50.8(mm) | - | - | 15.24(mm) | - | - | ||
![]() CUSTOM-145-18 Dantona Industries | In Stock | - | - | - | - | - | 0.8(Ah) | Cylindrical | 0 | No | Dantona Industries | 0 | Box | 27.94(mm) | Active | Unknown | Rechargeable | Non-Compliant | Unknown | 4.8 V | - | Bulk | - | 3.90 L x 1.10 W x 0.60 H (99.0mm x 27.9mm x 15.2mm) | 1 % | - | 2 | - | 100 ppm/°C | 887 kΩ | Metal Film | - | 1 W | 1 W | - | Wire Leads with Connector | - | 1 % | 4.8 | NICKEL CADMIUM | 4 | AA | Front to Back, 2 Rows x 2 Cells | 800mAh | No | Military, Moisture Resistant, Weldable | Secondary | 99.06(mm) | 14.2748 mm | 4.83 mm | 15.24(mm) | - | Contains Lead | ||
![]() CUSTOM-145-10 Dantona Industries | In Stock | - | - | Cable | 82.213617 g | - | 0.8(Ah) | Cylindrical | 0 | No | Dantona Industries | 0 | Box | 27.94(mm) | Active | Unknown | Rechargeable | Compliant | Unknown | 4.8 V | - | Bulk | - | 2.00 L x 1.10 W x 1.10 H (50.8mm x 27.9mm x 27.9mm) | - | - | - | Crimp | - | - | - | Female | - | - | Straight | Wire Leads with Connector | 4 | - | 4.8 | NICKEL CADMIUM | 4 | AA | Side to Side, 2 Rows x 2 Cells | 800mAh | Yes | - | Secondary | 50.8(mm) | - | - | 27.94(mm) | No | - | ||
![]() CUSTOM-43 Dantona Industries | In Stock | - | - | - | - | - | - | - | - | - | Dantona Industries | - | Box | - | Active | - | - | - | - | 4.8 V | - | - | - | 2.00 L x 1.10 W x 1.10 H (50.8mm x 27.9mm x 27.9mm) | - | - | - | - | - | - | - | - | - | - | - | Wire Leads with Connector | - | - | - | Nickel Cadmium | 4 | AA | Side to Side, 2 Rows x 2 Cells | 800mAh | Yes | - | - | - | - | - | - | - | - | ||
![]() BL0750F5030481S1PCTC GlobTek | In Stock | - | - | - | - | - | - | - | - | - | GlobTek, Inc. | - | Bulk | - | Active | - | - | - | - | 3.7 V | - | - | - | 1.99 L x 1.20 W x 0.21 H (50.5mm x 30.5mm x 5.3mm) | - | - | - | - | - | - | - | - | - | - | - | Wire Leads with Connector | - | - | - | Lithium Polymer | - | - | - | 700mAh | Yes | - | - | - | - | - | - | - | - | ||
![]() TOOL-9132 Dantona Industries | In Stock | - | - | - | - | - | - | - | - | - | Dantona Industries | - | Box | - | Active | - | - | - | - | 18 V | - | - | - | 4.40 L x 5.10 W 3.00 H (111.8mm x 129.5mm x 76.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Cadmium | - | - | - | 2Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() TOOL-164 Dantona Industries | In Stock | - | - | - | - | - | - | - | - | - | Dantona Industries | - | Box | - | Active | - | - | - | - | 18 V | - | - | - | 5.10 L x 2.80 W x 4.10 H (129.5mm x 71.1mm x 104.1mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Cadmium | 15 | - | - | 2Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() TOOL-250 Dantona Industries | In Stock | - | - | - | - | - | - | - | - | - | Dantona Industries | - | Box | - | Active | - | - | - | - | 3.6 V | - | - | - | 1.00 L x 1.00 W x 4.50 H (25.4mm x 25.4mm x 114.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Cadmium | - | - | - | 1.3Ah | - | - | - | - | - | - | - | - | - | ||
![]() L74A52-4-3-2WX Dantona Industries | In Stock | - | - | - | - | - | - | - | - | - | Dantona Industries | - | Box | - | Active | - | - | - | - | 7.4 V | - | - | - | 2.80 L x 0.70 W x 2.70 H (71.1mm x 17.8mm x 68.6mm) | - | - | - | - | - | - | - | - | - | - | - | Wire Leads with Connector | - | - | - | Lithium-Ion | 4 | 18650 | Side to Side, 1 Row x 4 Cells | 5.2Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() BL3500C1865001S1PCWNST GlobTek | In Stock | - | - | - | - | - | - | - | - | - | GlobTek, Inc. | - | Bulk | - | Active | - | - | - | - | 3.7 V | - | - | - | 0.73 L x 0.73 W x 2.77 H (18.6mm x 18.6mm x 70.3mm) | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | Lithium-Ion | 2 | 18650 | Front to Back, 1 Row x 2 Cells | 3.35Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-SPT2800B Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 1.2 V | - | Retail Package | - | 0.47" L x 0.47" W x 0.39" H (12.0mm x 12.0mm x 10.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 1 | - | - | 60mAh | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-MX3B Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 4.8 V | - | Retail Package | - | 2.60" L x 0.83" W x 0.63" H (66.0mm x 21.0mm x 11.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 4 | 1/3AAA | - | 120mAh | Yes | - | - | - | - | - | - | - | - | ||
![]() RB-DT390-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 3.7 V | - | Retail Package | - | 1.89" L x 1.34" W x 0.20" H (48.0mm x 34.0mm x 5.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | - | 1Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-7035-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 7.4 V | - | Retail Package | - | 1.73" L x 3.46" W x 0.91" H (44.0mm x 88.0mm x 23.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 2 | - | - | 2.4Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-740-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 7.4 V | - | Retail Package | - | 2.99" L x 1.69" W x 1.10" H (76.0mm x 43.0mm x 28.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 2 | 18650 | - | 2.6Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() RB-4040-N Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 3.6 V | - | Retail Package | - | 3.15" L x 2.60" W x 0.63" H (80.00mm x 66.00mm x 16.00mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 3 | AAA | - | 730mAh | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-NM008-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 7.4 V | - | Retail Package | - | 2.87" L x 1.57" W x 0.83" H (73.00mm x 40.00mm x 21.00mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 2 | - | - | 2.6Ah | Yes | - | - | - | - | - | - | - | - | ||
![]() SB-RL4-L Artisan Power | In Stock | - | - | - | - | - | - | - | - | - | Artisan Power | - | - | - | - | - | - | - | - | 14.8 V | - | Retail Package | - | 2.95" L x 3.35" W x 0.91" H (75.0mm x 85.0mm x 23.0mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 4 | 18650 | - | 2.6Ah | Yes | - | - | - | - | - | - | - | - |