- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-180SCRF2X3 Panasonic - BSG | In Stock | - | Datasheet | 294.84g | 7.2V | 2013 | - | 2.72Lx1.81W x 1.69 H 69.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 6 | SC | Side to Side, 3 Rows x 2 Cells | 1.8Ah | Yes | 42.926mm | 69.088mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHF6X1 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 7.2V | 2004 | P-230CH | 6.09Lx1.02W x 1.97 H 154.8mmx25.8mmx50.0mm | Obsolete | Not Applicable | Solder | 7.2V | Solder Tab | - | Nickel Cadmium | 6 | C | Side to Side, 1 Row x 6 Cells | 2.3Ah | Yes | 50.038mm | 154.686mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHF4 Panasonic - BSG | In Stock | - | Datasheet | 26.31g | 4.8V | 2003 | P-11AAH | 2.28Lx0.57W x 0.69 H 57.9mmx14.5mmx17.5mm | Obsolete | Not Applicable | Solder | 4.8V | Solder Tab | - | Nickel Cadmium | 4 | 1/3AA | Side to Side, 1 Row x 4 Cells | 110mAh | Yes | 17.526mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHL2X2 Panasonic - BSG | In Stock | - | Datasheet | 26.31g | 4.8V | 2003 | P-11AAH | 1.14Lx0.57W x 1.38 H 29.0mmx14.5mmx35.0mm | Obsolete | Not Applicable | Solder | 4.8V | Solder Tab | - | Nickel Cadmium | 4 | 1/3AA | Front to Back, 2 Rows x 2 Cells | 110mAh | Yes | 35.052mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHF9X1 Panasonic - BSG | In Stock | - | Datasheet | 725.7g | 10.8V | 2004 | P-230CH | 9.14Lx1.02W x 1.97 H 232.2mmx25.8mmx50.0mm | Obsolete | Not Applicable | Solder | 10.8V | Solder Tab | - | Nickel Cadmium | 9 | C | Side to Side, 1 Row x 9 Cells | 2.3Ah | Yes | 50.038mm | 232.156mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AHL5X2 Panasonic - BSG | In Stock | - | Datasheet | 380.11g | 12V | 2005 | HHR | 1.34Lx0.67W x 9.84 H 34.0mmx17.0mmx250.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | A | Front to Back, 2 Rows x 5 Cells | 1.9Ah | Yes | 249.936mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHF2X3 Panasonic - BSG | In Stock | - | Datasheet | 360.15g | 7.2V | 2011 | HHR | 2.15Lx1.43W x 2.64 H 54.6mmx36.4mmx67.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | L-Fat A | Side to Side, 3 Rows x 2 Cells | 3.2Ah | Yes | 67.056mm | 54.61mm | 36.322mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHF6 Panasonic - BSG | In Stock | - | Datasheet | 360.15g | 7.2V | 2011 | HHR | 4.30Lx0.72W x 2.64 H 109.2mmx18.2mmx67.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | L-Fat A | Side to Side, 1 Row x 6 Cells | 3.2Ah | Yes | 67.056mm | 109.22mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHF8 Panasonic - BSG | In Stock | - | Datasheet | 499g | 9.6V | 2016 | HHR | 5.73Lx0.72W x 2.64 H 145.6mmx18.2mmx67.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-Fat A | Side to Side, 1 Row x 8 Cells | 3.2Ah | Yes | 67.056mm | 145.542mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AHL2X2 Panasonic - BSG | In Stock | - | Datasheet | 151.95g | 4.8V | 2005 | HHR | 1.34Lx0.67W x 3.94 H 34.0mmx17.0mmx100.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | A | Front to Back, 2 Rows x 2 Cells | 1.9Ah | Yes | 100.076mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHF7 Panasonic - BSG | In Stock | - | Datasheet | 419.57g | 8.4V | 2011 | HHR | 5.02Lx0.72W x 2.64 H 127.4mmx18.2mmx67.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | L-Fat A | Side to Side, 1 Row x 7 Cells | 3.2Ah | Yes | 67.056mm | 127.508mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-370AHF2 Panasonic - BSG | In Stock | - | Datasheet | 120.2g | 2.4V | 2005 | HHR | 1.43Lx0.72W x 2.64 H 36.4mmx18.2mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 2 | L-Fat A | Side to Side, 1 Row x 2 Cells | 3.5Ah | Yes | 67.056mm | 36.322mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AAC4BF6 Panasonic - BSG | In Stock | - | Datasheet | 173.73g | 7.2V | 2005 | HHR | 3.43Lx0.57W x 1.99 H 87.0mmx14.5mmx50.5mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Side to Side, 1 Row x 6 Cells | 2Ah | Yes | 50.546mm | 87.122mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BF7 Panasonic - BSG | In Stock | - | Datasheet | 216.36g | 8.4V | 2014 | BK | 4.00Lx0.57W x 1.99 H 101.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | AA | Side to Side, 1 Row x 7 Cells | 2Ah | Yes | 50.546mm | 101.6mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() HHR-210AAC4BL2X4 Panasonic - BSG | In Stock | - | Datasheet | 231.33g | 9.6V | 2005 | HHR | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 4 Rows x 2 Cells | 2Ah | Yes | 101.092mm | 57.912mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BF8 Panasonic - BSG | In Stock | - | Datasheet | 247.21g | 9.6V | 2014 | BK | 4.57Lx0.57W x 1.99 H 116.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Side to Side, 1 Row x 8 Cells | 2Ah | Yes | 50.546mm | 116.078mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() HHR-210AAC4BF2X5 Panasonic - BSG | In Stock | - | Datasheet | 289.39g | 12V | 2005 | HHR | 2.85Lx1.14W x 1.99 H 72.5mmx29.0mmx50.5mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Side to Side, 5 Rows x 2 Cells | 2Ah | Yes | 50.546mm | 72.39mm | 28.956mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BF2X4 Panasonic - BSG | In Stock | - | Datasheet | 247.21g | 9.6V | 2014 | BK | 2.28Lx1.14W x 1.99 H 58.0mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Side to Side, 4 Rows x 2 Cells | 2Ah | Yes | 50.546mm | 57.912mm | 28.956mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BL5X2 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2014 | BK | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Active | 1 (Unlimited) | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Front to Back, 2 Rows x 5 Cells | 2Ah | Yes | 252.476mm | - | - | Non-RoHS Compliant | - | ||
![]() UM-3NPAF3 Panasonic - BSG | In Stock | - | Datasheet | 57.15g | 4.5V | 2004 | UM-3NPA | 1.71Lx0.57W x 1.99 H 43.5mmx14.5mmx50.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 3 | AA | Side to Side, 1 Row x 3 Cells | - | No | 50.546mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Contains Lead |