- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-120SCJSF2X2 Panasonic - BSG | In Stock | - | Datasheet | 148.78g | 4.8V | 2004 | P-120SCJS | 1.81Lx1.81W x 1.34 H 46.0mmx46.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Nickel Cadmium | 4 | 4/5SC | Side to Side, 2 Rows x 2 Cells | 1.2Ah | Yes | 34.036mm | 45.974mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() P-130SCSL3X2 Panasonic - BSG | In Stock | - | Datasheet | 263.54g | 7.2V | 2004 | P-130SCS | 1.81Lx0.91W x 5.08 H 46.0mmx23.0mmx129.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Nickel Cadmium | 6 | SC | Front to Back, 2 Rows x 3 Cells | 1.3Ah | Yes | 129.032mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL2 Panasonic - BSG | In Stock | - | Datasheet | 74.39g | 2.4V | 2004 | P-120SCJS | 0.91Lx0.91W x 2.68 H 23.0mmx23.0mmx68.0mm | Obsolete | Not Applicable | - | Solder Tab | Nickel Cadmium | 2 | 4/5SC | Front to Back, 1 Row x 2 Cells | 1.2Ah | Yes | - | - | - | - | - | ||
![]() P-150SCSL2X4 Panasonic - BSG | In Stock | - | Datasheet | 351.53g | 9.6V | 2004 | P-150SCS | 3.62Lx0.91W x 3.39 H 92.0mmx23.0mmx86.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Nickel Cadmium | 8 | SC | Front to Back, 4 Rows x 2 Cells | 1.5Ah | Yes | 86.106mm | 91.948mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL5 Panasonic - BSG | In Stock | - | Datasheet | 185.52g | 6V | 2004 | P-120SCJS | 0.91Lx0.91W x 6.69 H 23.0mmx23.0mmx170.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Nickel Cadmium | 5 | 4/5SC | Front to Back, 1 Row x 5 Cells | 1.2Ah | Yes | 169.926mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NF2X5 Panasonic - BSG | In Stock | - | Datasheet | 79.38g | 12V | 2004 | - | 2.36Lx0.94W x 1.18 H 60.0mmx24.0mmx30.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Nickel Cadmium | 10 | N | Side to Side, 5 Rows x 2 Cells | 180mAh | Yes | 29.972mm | 59.944mm | 23.876mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-1NPAF7 Panasonic - BSG | In Stock | - | Datasheet | 680.4g | 10.5V | 2004 | UM-1NPA | 9.37Lx1.34W x 2.42 H 238.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 7 | D | Side to Side, 1 Row x 7 Cells | - | No | 61.468mm | 237.998mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL2 Panasonic - BSG | In Stock | - | Datasheet | 200.03g | 3V | 2004 | UM-1NPA | 1.34Lx1.34W x 4.84 H 34.0mmx34.0mmx123.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 2 | D | Front to Back, 1 Row x 2 Cells | - | No | 122.936mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF4 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 5.35Lx1.34W x 2.42 H 136.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 4 | D | Side to Side, 1 Row x 4 Cells | - | No | 61.468mm | 135.89mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF8 Panasonic - BSG | In Stock | - | Datasheet | 414.13g | 12V | 2004 | UM-2NPA | 8.25Lx1.03W x 1.97 H 209.6mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 8 | C | Side to Side, 1 Row x 8 Cells | - | No | 50.038mm | 209.55mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL2X2 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 2.68Lx1.34W x 4.84 H 68.0mmx34.0mmx123.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 4 | D | Front to Back, 2 Rows x 2 Cells | - | No | 122.936mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF2X5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 15V | 2004 | UM-2NPA | 5.16Lx2.06W x 1.97 H 131.0mmx52.4mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 10 | C | Side to Side, 5 Rows x 2 Cells | - | No | 50.038mm | 131.064mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL3 Panasonic - BSG | In Stock | - | Datasheet | 154.67g | 4.5V | 2004 | UM-2NPA | 1.03Lx1.03W x 5.91 H 26.2mmx26.2mmx150.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 3 | C | Front to Back, 1 Row x 3 Cells | - | No | 150.114mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF9 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 13.5V | 2004 | UM-2NPA | 9.28Lx1.03W x 1.97 H 235.8mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 9 | C | Side to Side, 1 Row x 9 Cells | - | No | 50.038mm | 235.712mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2 Panasonic - BSG | In Stock | - | Datasheet | 200.03g | 3V | 2004 | UM-1NPA | 2.68Lx1.34W x 2.42 H 68.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 2 | D | Side to Side, 1 Row x 2 Cells | - | No | 61.468mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL5 Panasonic - BSG | In Stock | - | Datasheet | 258.09g | 7.5V | 2004 | UM-2NPA | 1.03Lx1.03W x 9.84 H 26.2mmx26.2mmx250.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 5 | C | Front to Back, 1 Row x 5 Cells | - | No | 249.936mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 7.5V | 2004 | UM-1NPA | 1.34Lx1.34W x 12.11 H 34.0mmx34.0mmx307.5mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 5 | D | Front to Back, 1 Row x 5 Cells | - | No | 307.594mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL3X2 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 9V | 2004 | UM-1NPA | 2.68Lx1.34W x 7.26 H 68.0mmx34.0mmx184.5mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 6 | D | Front to Back, 2 Rows x 3 Cells | - | No | 184.404mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF2X2 Panasonic - BSG | In Stock | - | Datasheet | 206.38g | 6V | 2004 | UM-2NPA | 2.06Lx2.06W x 1.97 H 52.3mmx52.3mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 4 | C | Side to Side, 2 Rows x 2 Cells | - | No | 50.038mm | 52.324mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL3X2 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 9V | 2004 | UM-2NPA | 2.06Lx1.03W x 5.91 H 52.3mmx26.2mmx150.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Zinc Carbon | 6 | C | Front to Back, 2 Rows x 3 Cells | - | No | 150.114mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead |