- Manufacturer
- Series
- Battery Chemistry
- Capacity
- Termination Style
- Mfr
- Product Status
- Package
- Size / Dimension
- Battery Cell Size
- Factory Pack QuantityFactory Pack Quantity
- Voltage Rated
- RoHS
Attribute column
Categories
Batteries Non-Rechargeable (Primary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Battery Capacity | Battery Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rechargeable/Non-Rechargeable | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Packaging | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Orientation | Reach Compliance Code | Termination Style | Output Voltage | Output Current | Shelf Life | Storage/Refrigeration Temperature | Terminal Type | Shelf Life Start | Shipping Info | Battery Chemistry | Outside Diameter | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Battery Type | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6LF22XWA/B12 Panasonic | In Stock | - | - | - | - | - | 9V | 72 | - | - | + 54 C | - | - 20 C | - | 6LF22XWA/C | - | - | Non-Rechargeable | - | Not Applicable | - | 1.608140 oz | - | - | - | - | - | - | - | - | - | - | - | Snap-In | 9 V | - | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | 48.5 mm | 26.5 mm | 17.5 mm | - | ||
![]() TL5903/PT Tadiran Batteries | In Stock | - | - | - | - | - | AA | 270 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | - | - | - | - | - | - | - | - | - | Button Top (Extending) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 2400 mAh | - | - | - | - | - | - | - | 50.5 mm | 14.5 mm | - | ||
![]() TL5104PT2 Tadiran Batteries | In Stock | - | - | - | - | - | AA | 30 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | 0.620822 oz | - | Tray | - | - | - | - | - | - | - | - | - | PC Pins (Vertical 2-Pin) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 2100 mAh | - | - | - | - | - | - | - | 50.5 mm | 14.5 mm | - | ||
![]() LR03XWA/B2 Panasonic | In Stock | - | - | - | - | - | AAA | 400 | - | - | + 54 C | - | - 20 C | - | MN2400 E92 EN92 K3A P649-ND PC2400 LR03XWA/2SB | - | - | Non-Rechargeable | - | Not Applicable | - | 0.382017 oz | - | Bulk | LR | - | - | - | - | - | - | - | - | Pressure Contacts | 1.5 V | - | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | - | 44.5 mm | 10.5 mm | - | ||
![]() TL4902PBP Tadiran Batteries | In Stock | - | - | 9.6 g | - | - | 1/2AA | 200 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | 0.338000 oz | - | Blister Pack | - | - | Axial | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 1200 mAh | - | Lithium | - | - | - | - | - | 25 mm | 14.5 mm | - | ||
![]() BR-1220/HFN Panasonic | In Stock | - | - | 700 mg | - | - | BR1220 | 720 | PANASONIC CORP | BR-1220/HFN | + 80 C | - | - 30 C | - | - | Active | - | Non-Rechargeable | 2.02 | Not Applicable | Available in USA only. | - | - | Tray | BR | - | Through Hole | - | 80 °C | -30 °C | - | Horizontal | unknown | PC Pins (Horizontal 2-Pin) | 3 V | - | - | - | TAB | - | - | Lithium Carbon Monofluoride (LiCF) | 12.5 mm | - | 35 mAh | - | Lithium | - | - | PRIMARY | 12 mm | 2 mm | - | 12.5 mm | Yes | ||
![]() LR6XWA/B2 Panasonic | In Stock | - | - | - | - | - | AA | 420 | - | - | + 54 C | - | - 20 C | - | MN1500 E91,EN91 4206/4006 KAA P648-ND 639-HD-AA GR6X 1215SW-4 PC1500 LR6XWA/2SB | - | - | Non-Rechargeable | - | Not Applicable | - | 0.811301 oz | - | Bulk | LR | - | - | - | - | - | - | - | - | Pressure Contacts | 1.5 V | - | - | - | - | - | - | Alkaline | - | - | - | - | - | - | - | - | - | - | 50.5 mm | 14.5 mm | - | ||
![]() TL5155/S Tadiran Batteries | In Stock | - | - | - | - | - | 2/3AA | 270 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | - | - | - | - | - | - | UL Component Recognition | - | - | Button Top (Extending) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 1450 mAh | - | - | - | - | - | - | - | 33.5 mm | 14.5 mm | - | ||
![]() TL5902/TP Tadiran Batteries | In Stock | - | - | - | - | - | 1/2AA | 540 | - | - | + 85 C | - | - 55 C | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | TL-5902 | - | - | - | - | - | - | - | - | Button Top (Extending) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 1200 mAh | - | - | - | - | - | - | - | 25 mm | 14.5 mm | - | ||
![]() TL2100/TP Tadiran Batteries | In Stock | - | - | - | - | - | AA | 270 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | - | - | - | - | - | - | UL Component Recognition | - | - | Button Top (Extending) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 2100 mAh | - | - | - | - | - | - | - | 50.5 mm | 14.5 mm | - | ||
![]() TL5902/PT Tadiran Batteries | In Stock | - | - | - | - | - | 1/2AA | 540 | - | - | + 85 C | - | - 55 C | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | TL-5902 | - | - | - | - | - | - | - | - | Button Top (Extending) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 1200 mAh | - | - | - | - | - | - | - | 25 mm | 14.5 mm | - | ||
![]() SLB03070LR354ZA Nichicon | In Stock | - | - | - | - | - | - | 500 | - | - | + 60 C | - | - 30 C | - | - | - | - | Rechargeable | - | Not Applicable | Available in USA only. | 0.011076 oz | - | Reel | SLB | - | - | Lithium Ion Rechargeable Battery | - | - | Battery | - | - | PC Pins (Horizontal 2-Pin) | 2.4 A | 350 mA | - | - | - | - | - | Lithium Ion (Li-Ion) | - | - | 350 uAh | - | - | - | - | - | 3 mm | 7 mm | 7 mm | - | - | ||
![]() TL2150/PT2 Tadiran Batteries | In Stock | - | - | - | - | - | 1/2AA | 50 | - | - | - | - | - | - | - | - | - | Non-Rechargeable | - | Not Applicable | Available in USA only. | - | - | Tray | - | - | - | - | - | - | UL Component Recognition | - | - | PC Pins (Vertical 2-Pin) | 3.6 V | - | - | - | - | - | - | Lithium Thionyl Chloride (LiSOCl2) | - | - | 950 mAh | - | - | - | - | - | - | - | 25 mm | 14.5 mm | - | ||
![]() CR-2/3AZE27N Panasonic | In Stock | - | - | - | CR-2/3 | - | - | 300 | - | - | + 85 C | Panasonic - BSG | - 40 C | Tray | - | - | Active | Non-Rechargeable | - | - | Available in USA only. | - | 3 V | Tray | CR | 0.67 Dia x 1.32 H (17.0mm x 33.5mm) | - | Primary Battery | - | - | - | - | - | Solder Tabs | 3 V | - | - | -4°F ~ 95°F (-20°C ~ 35°C) | - | Date of Manufacture | Due to restrictions, only ground shipment is allowed. | Lithium Unspecified | - | 2/3A | 1600 mAh | 2.5mA | - | - | - | - | 17 mm | 33.5 mm | - | - | - | ||
![]() SLB12400L1511CA Nichicon | In Stock | - | - | - | - | - | - | 200 | - | - | + 60 C | Nichicon | - 30 C | Tray | - | - | Active | Rechargeable | - | Not Applicable | Available in USA only. | - | 2.4 V | Tray | SLB | 0.49 Dia x 1.57 H (12.5mm x 40.0mm) | - | Lithium Ion Rechargeable Battery | - | - | Battery | - | - | PC Pins (Horizontal 2-Pin) | 2.4 A | 150 mA | - | - | - | - | - | Lithium Ion (Li-Ion) | - | - | 150 mAh | 3A | - | - | - | - | 12.5 mm | 40 mm | 40 mm | - | - | ||
![]() CR-2/3AZE2PN Panasonic | In Stock | - | - | - | CR-2/3 | - | - | 300 | PANASONIC CORP | CR-2/3AZE2PN | + 85 C | Panasonic - BSG | - 40 C | Tray | - | Active | Active | Non-Rechargeable | 5.63 | - | Available in USA only. | - | 3 V | - | CR | 0.67 Dia x 1.32 H (17.0mm x 33.5mm) | - | Primary Battery | - | - | - | - | unknown | Solder Tabs | 3 V | - | - | -4°F ~ 95°F (-20°C ~ 35°C) | - | Date of Manufacture | Due to restrictions, only ground shipment is allowed. | Lithium Unspecified | - | 2/3A | 1600 mAh | 2.5mA | - | - | - | - | 17 mm | 33.5 mm | - | - | - | ||
![]() SR43 Murata Electronics | In Stock | - | - | - | - | - | - | 2000 | - | - | + 60 C | Murata Electronics | - 10 C | Box | 97384749 | - | Active | Non-Rechargeable | - | Not Applicable | - | - | 1.55 V | Tray | SR | 0.46 Dia x 0.17 H (11.6mm x 4.2mm) | - | Silver Oxide Battery | - | - | - | Horizontal | - | Flat Top (Non-Extending) | 1.55 V | - | - | - | - | - | - | Silver Oxide | - | Coin, 11.6mm | 110 mAh | 200µA | - | - | - | - | 11.6 mm | 4.2 mm | - | - | - | ||
![]() SR41 Murata Electronics | In Stock | - | - | - | - | - | - | 2000 | - | - | + 60 C | Murata Electronics | - 10 C | Box | 97384748 | - | Active | Non-Rechargeable | - | Not Applicable | - | - | 1.55 V | Tray | SR | 0.31 Dia x 0.14 H (7.9mm x 3.6mm) | - | Silver Oxide Battery | - | - | - | Horizontal | - | Flat Top (Non-Extending) | 1.55 V | - | - | - | - | - | - | Silver Oxide | - | Coin, 7.9mm | 45 mAh | 70µA | - | - | - | - | 7.9 mm | 3.6 mm | - | - | - | ||
![]() SLB12400L1511CV Nichicon | 375 | - | - | 9.2g | - | 150mAh | - | 1 | - | - | + 60 C | Nichicon | - 30 C | Tray | - | - | Active | Rechargeable | - | Not Applicable | Available in USA only. | 0.324520 oz | 2.4 V | Bulk | SLB | 0.49 Dia x 1.57 H (12.5mm x 40.0mm) | - | Lithium Ion Rechargeable Battery | - | - | Battery | - | - | PC Pins (Horizontal 2-Pin) | 2.4 A | 150 mA | - | - | - | - | Due to restrictions, only ground shipment is allowed. | Lithium Ion (Li-Ion) | - | - | 150 mAh | 300mA | - | - | - | - | 12.5 mm | 40 mm | 40 mm | - | - | ||
![]() CR-2/3AZE5N Panasonic | In Stock | - | - | - | - | - | CR-2/3AZ | 300 | - | - | + 85 C | - | - 40 C | - | - | - | - | Non-Rechargeable | - | - | Available in USA only. | - | - | - | CR | - | - | Cylindrical Lithium Primary Battery | - | - | - | - | - | Solder Tabs | - | - | - | - | - | - | - | Lithium Unspecified | - | - | 1600 mAh | - | - | - | - | - | - | - | 33.5 mm | - | - |