- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Capacity
- Battery Chemistry
- Weight
- Height
- Termination Style
- Size / Dimension
- Type
- Discharge Rate
Attribute column
Categories
Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Usage Level | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Termination Style | Output Voltage | Shelf Life | Battery Chemistry | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJD2440ST1 Illinois Capacitor | In Stock | - | Datasheet | 10 Weeks | - | - | - | 5.4g | Commercial grade | 3.7V | 2016 | RJD | 0.96Dia x 0.17 H 24.5mmx4.3mm | Active | Not Applicable | - | - | - | - | SMD (SMT) Tab | - | - | Lithium-Ion | Coin 24.5mm | 150mAh | 30mA | - | 75mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJD3032ST1 Illinois Capacitor | In Stock | - | Datasheet | 10 Weeks | - | - | - | 7.2g | Commercial grade | 3.7V | 2016 | RJD | 1.18Dia x 0.13 H 30.0mmx3.4mm | Active | Not Applicable | - | - | - | - | SMD (SMT) Tab | - | - | Lithium-Ion | Coin 30.0mm | 200mAh | 40mA | - | 100mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 258 Adafruit Industries LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Screw | - | - | 23g | - | 3.7V | - | - | 1.34Lx2.44W x 0.20 H 34.0mmx62.0mmx5.0mm | Active | 1 (Unlimited) | - | - | - | - | JST PH Connector | - | - | Lithium-Ion | - | 1.2Ah | - | - | - | - | - | 44.45mm | 88.9mm | 25.4mm | - | - | ||
![]() NH50BP Energizer Battery Company | In Stock | - | Datasheet | - | - | - | - | 73.94g | - | 1.2V | - | NH50 | - | Active | 1 (Unlimited) | Solder | - | - | 1.2V | Solder Tab | - | - | Nickel Metal Hydride | D | 2.5Ah | 500mA | - | - | - | 34.2mm | 61.5mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() BP17-12-B1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | - | 6400g | - | - | - | BP | 7.19Lx3.05W x 6.59 H 182.5mmx77.5mmx167.5mm | Active | Not Applicable | - | - | - | 12V | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 17Ah | 20Hr | - | - | - | - | 167.386mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP13-6-WH B B Battery | In Stock | - | Datasheet | - | - | - | - | 2500g | - | 6V | - | BP | 4.31Lx2.85W x 5.57 H 109.5mmx72.5mmx141.5mm | Obsolete | Not Applicable | Wire Leads | - | - | 6V | Wire Leads with Connector | - | - | Sealed Lead Acid (SLA) | - | 13Ah | 20Hr | - | - | - | - | 141.478mm | 109.474mm | 72.39mm | Non-RoHS Compliant | - | ||
![]() BP3-12-T3 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | - | 1300g | - | - | - | BP | 5.33Lx2.70W x 2.42 H 135.5mmx68.5mmx61.5mm | Active | Not Applicable | - | - | - | 12V | Spade, .187 and .250 (4.7mm and 6.3mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 3Ah | 20Hr | - | - | - | - | 61.468mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP33-6-B1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | - | 5900g | - | - | - | BP | 7.19Lx3.05W x 6.59 H 182.5mmx77.5mmx167.5mm | Active | Not Applicable | - | - | - | 6V | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 33Ah | 20Hr | - | - | - | - | 167.386mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP7-6-T3 B B Battery | In Stock | - | Datasheet | - | - | - | - | 1300g | - | 6V | - | BP | 6.00Lx1.40W x 3.76 H 152.5mmx35.5mmx95.5mm | Active | Not Applicable | - | - | - | 6V | Spade, .187 and .250 (4.7mm and 6.3mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 7Ah | 20Hr | - | - | - | - | 95.504mm | 152.4mm | 35.56mm | Non-RoHS Compliant | Contains Lead | ||
![]() VL-2330/G1CN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | 3.5g | - | 3V | 2005 | VL2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | PC Pin (Vertical Mount) | 3V | - | Lithium | Coin 23.0mm | 50mAh | 100μA | Lithium | 2mA | - | 23mm | 3mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-RD1217P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | Bolt | - | - | 6400g | - | 12V | 2008 | LC | 7.20Lx3.07W x 6.65 H 183.0mmx78.0mmx169.0mm | Active | 1 (Unlimited) | - | - | - | - | Nut and Bolt, M5 | 12V | 12 Months | Sealed Lead Acid (SLA) | - | 17Ah | 20Hr | Lead Acid | - | - | - | 168.91mm | 182.88mm | 77.978mm | Non-RoHS Compliant | Contains Lead | ||
![]() LC-P1228AP Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | - | Glass fibre, Lead | 11300g | - | 12V | 2008 | LC-P | 6.50Lx4.92W x 6.89 H 165.0mmx125.0mmx175.0mm | Active | Not Applicable | Threaded | - | - | - | Threaded Post, M5 | 12V | 12 Months | Sealed Lead Acid (SLA) | - | 28Ah | 20Hr | Lead Acid | - | - | - | 175.006mm | 165.1mm | 124.968mm | Non-RoHS Compliant | - | ||
![]() BK-80AAAB9B Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Metal | - | 13.15g | Commercial grade | 1.2V | 2014 | - | 0.41Dia x 1.75 H 10.5mmx44.5mm | Active | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | 1.2V | - | Nickel Metal Hydride | AAA | 750mAh | 150mA | NiMH | 75mA | 16Hrs | - | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() PRT-11856 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | 206g | - | 7.4V | - | - | 5.45Lx1.87W x 0.96 H 138.5mmx47.5mmx24.5mm | Active | 1 (Unlimited) | - | - | - | - | Wire Leads with Connector | - | - | Lithium-Ion | - | 2.2Ah | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS614S-FL28E Seiko Instruments | In Stock | - | Datasheet | - | - | - | - | 0.16g | - | 3V | - | MS614SE | 0.27Dia x 0.06 H 6.8mmx1.4mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | SMD (SMT) Tab | 3V | - | Lithium | Coin 6.8mm | 3.4mAh | 15μA | Lithium | 15μA | - | - | 1.778mm | 9.652mm | 6.858mm | ROHS3 Compliant | - | ||
![]() HHR-30SCPY20 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | 57.61g | Commercial grade | 1.2V | 2005 | HHR | 0.91Dia x 1.69 H 23.0mmx43.0mm | Active | Not Applicable | Flat | - | - | - | Flat Top (Non-Extending) | 1.2V | - | Nickel Metal Hydride | SC | 3Ah | 600mA | NiMH | 300mA | 16Hrs | 23.1mm | 42.926mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-25SCHY03 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | 55.34g | - | 1.2V | 2016 | HHR | 0.91Dia x 1.69 H 23.0mmx43.0mm | Active | Not Applicable | Flat | - | - | - | Flat Top (Non-Extending) | 1.2V | - | Nickel Metal Hydride | SC | 2.5Ah | 500mA | NiMH | 250mA | 16Hrs | - | 42.926mm | - | - | Non-RoHS Compliant | - | ||
![]() NH12BP-4 Energizer Battery Company | In Stock | - | Datasheet | - | - | Metal | - | 11.34g | - | 1.2V | 2006 | NH12 | 0.41Dia x 1.75 H 10.5mmx44.5mm | Discontinued | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | 1.2V | - | Nickel Metal Hydride | AAA | 850mAh | - | NiMH | - | - | - | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() BP26-12-B1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | - | 9500g | - | 12V | - | BP | 6.95Lx6.59W x 4.98 H 176.5mmx167.5mmx126.5mm | Active | Not Applicable | - | - | - | 12V | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 26Ah | 20Hr | - | - | - | - | 126.492mm | 176.53mm | 167.386mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-370AHT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 60.33g | - | 1.2V | 2005 | HHR | - | Active | Not Applicable | Solder | - | - | 1.2V | Solder Tab | - | - | Nickel Metal Hydride | L-Fat A | 3.5Ah | 700mA | - | 370mA | 16Hrs | 18.2mm | 67mm | - | - | Non-RoHS Compliant | Lead Free |