- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Capacity
- Battery Chemistry
- Weight
- Height
- Termination Style
- Size / Dimension
- Type
- Discharge Rate
Attribute column
Categories
Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Usage Level | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Voltage | Shelf Life | Battery Chemistry | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJD3555 Illinois Capacitor | In Stock | - | Datasheet | 10 Weeks | - | 14g | - | 3.7V | 2016 | RJD | 1.39Dia x 0.22 H 35.2mmx5.7mm | Active | Not Applicable | - | - | - | Requires Holder | - | - | Lithium-Ion | Coin 35.0mm | 500mAh | 100mA | - | 250mA | - | 5.588mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SH4.5-12-T1 B B Battery | In Stock | - | - | 20 Weeks | - | 1700g | - | 12V | - | SH | 3.60Lx2.81W x 4.07 H 91.5mmx71.5mmx103.5mm | Active | Not Applicable | - | - | - | Spade, .187 (4.7mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 4.5Ah | 20Hr | - | - | - | 103.378mm | 91.44mm | 71.374mm | Non-RoHS Compliant | - | ||
![]() SHR7-12-T2 B B Battery | In Stock | - | - | 20 Weeks | - | 1800g | - | 12V | - | SHR | 3.54Lx2.76W x 4.02 H 90.0mmx70.0mmx102.0mm | Active | Not Applicable | - | - | - | Spade, .250 (6.3mm) | - | 12 Months | Sealed Lead Acid (SLA) | - | 3.5Ah | 15Min | - | - | - | 102.108mm | 89.916mm | 70.104mm | Non-RoHS Compliant | - | ||
![]() ML1220-TJ1 FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | - | - | 0.8g | - | 3V | - | ML1220 | 0.49Dia x 0.08 H 12.5mmx2.0mm | Obsolete | Not Applicable | PC Pin | - | - | PC Pin (Vertical Mount) | - | - | Lithium | Coin 12.5mm | 15mAh | 100μA | - | 100μA | - | 13.716mm | 12.954mm | 2.794mm | Non-RoHS Compliant | - | ||
![]() BK-310CHA04 Panasonic - BSG | In Stock | - | - | 14 Weeks | - | 80g | - | 1.2V | 2016 | - | 1.02Dia x 1.97 H 25.8mmx50.0mm | Active | Not Applicable | - | - | - | Flat Top (Non-Extending) | - | - | Nickel Metal Hydride | C | 3.1Ah | 620mA | - | 310mA | 16Hrs | - | - | - | Non-RoHS Compliant | - | ||
![]() KR-7000FT Panasonic - BSG | In Stock | - | Datasheet | - | - | 229.97g | - | 1.2V | 1998 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | Solder Tab | - | - | Nickel Cadmium | F | 7Ah | 1.4A | - | 700mA | 16Hrs | - | - | - | Non-RoHS Compliant | - | ||
![]() EP28-12 B B Battery | In Stock | - | - | 20 Weeks | - | 10000g | - | 12V | - | EP | 6.89Lx6.54W x 4.92 H 175.0mmx166.0mmx125.0mm | Active | Not Applicable | - | - | - | Nut and Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 28Ah | 20Hr | - | - | - | 124.968mm | 175.006mm | 166.116mm | Non-RoHS Compliant | - | ||
![]() N-1300SCR Panasonic - BSG | In Stock | - | Datasheet | 23 Weeks | - | 51.26g | - | 1.2V | 1998 | Cadnica | 0.88Dia x 1.67 H 22.3mmx42.3mm | Active | 1 (Unlimited) | - | - | - | Button Top (Extending) | - | - | Nickel Cadmium | SC | 1.3Ah | 260mA | - | 130mA | 16Hrs | 42.418mm | - | - | Non-RoHS Compliant | - | ||
![]() KR1800SCET Panasonic - BSG | In Stock | - | Datasheet | - | - | 48.99g | - | 1.2V | 2016 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | Solder Tab | - | - | Nickel Cadmium | SC | 1.8Ah | 360mA | - | 180mA | 16Hrs | - | - | - | Non-RoHS Compliant | - | ||
![]() EB24-12N-I1 B B Battery | In Stock | - | - | 20 Weeks | - | 7300g | - | 12V | - | EB | 7.20Lx3.03W x 6.69 H 183.0mmx77.0mmx170.0mm | Active | Not Applicable | - | - | - | Bolt, M5 | - | 12 Months | Sealed Lead Acid (SLA) | - | 24Ah | 20Hr | - | - | - | 169.926mm | 182.88mm | 76.962mm | Non-RoHS Compliant | - | ||
![]() HHR-210AHA01 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | Metal | 38.1g | - | 1.2V | 2005 | HHR | 0.67Dia x 1.97 H 17.0mmx50.0mm | Active | Not Applicable | Flat | 60°C | -10°C | Flat Top (Non-Extending) | 1.2V | - | Nickel Metal Hydride | A | 1.9Ah | 380mA | NiMH | 210mA | 16Hrs | 50.038mm | - | - | Non-RoHS Compliant | - | ||
![]() ML-1220/BN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | 0.8g | - | 3V | 1999 | ML | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | - | - | - | - | - | - | Lithium | Coin 12.5mm | 17mAh | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJD2048 Illinois Capacitor | In Stock | - | Datasheet | 10 Weeks | - | 4.2g | Commercial grade | 3.7V | 2016 | RJD | 0.79Dia x 0.20 H 20.0mmx5.0mm | Active | Not Applicable | - | - | - | Requires Holder | - | - | Lithium-Ion | Coin 20.0mm | 120mAh | 24mA | - | 60mA | - | 5.08mm | - | - | Non-RoHS Compliant | - | ||
![]() KR1800SCE Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | 49.44g | - | 1.2V | 2016 | Cadnica | 0.87Dia x 1.67 H 22.2mmx42.3mm | Active | 1 (Unlimited) | - | - | - | Button Top (Extending) | - | - | Nickel Cadmium | SC | 1.8Ah | 360mA | - | 180mA | 16Hrs | 42.418mm | - | - | Non-RoHS Compliant | - | ||
![]() N-1300SCRT Panasonic - BSG | In Stock | - | Datasheet | - | - | 51.26g | - | 1.2V | 1998 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | Solder Tab | - | - | Nickel Cadmium | SC | 1.3Ah | 260mA | - | 130mA | 16Hrs | - | - | - | Non-RoHS Compliant | - | ||
![]() TS621E-FL11E Seiko Instruments | In Stock | - | - | 13 Weeks | - | 0.22g | - | 1.5V | - | TS621E | 0.27Dia x 0.08 H 6.8mmx2.1mm | Active | 1 (Unlimited) | SMD/SMT | - | - | SMD (SMT) Tab | - | - | Lithium | Coin 6.8mm | 2.5mAH | 15μA | - | 15μA | - | 2.032mm | - | - | ROHS3 Compliant | - | ||
![]() HR-3UTHCEX(4B) FDK America, Inc., a member of Fujitsu Group | In Stock | - | Datasheet | 16 Weeks | - | - | - | 1.2V | - | - | 0.57Dia x 1.98 H 14.4mmx50.4mm | Active | Not Applicable | - | - | - | Button Top (Extending) | - | - | Nickel Metal Hydride | AA | 2.45Ah | - | - | - | - | - | - | - | - | - | ||
![]() PRT-13851 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | 9g | - | 3.7V | - | PRT | 1.04Lx1.45W x 0.20 H 26.5mmx36.9mmx5.0mm | Active | Not Applicable | - | - | - | JST PH Connector | - | - | Lithium-Ion | - | 400mAh | - | - | 100mA | - | - | - | - | RoHS Compliant | - | ||
![]() N-3000CRT Panasonic - BSG | In Stock | - | Datasheet | - | - | 85.73g | - | 1.2V | 1998 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | Solder Tab | - | - | Nickel Cadmium | C | 3Ah | 600mA | - | 300mA | 16Hrs | - | - | - | Non-RoHS Compliant | - | ||
![]() MPL55-12S-I2 B B Battery | In Stock | - | - | 20 Weeks | - | 17700g | - | 12V | - | MPL | 9.06Lx5.55W x 7.95 H 230.1mmx141.0mmx202.0mm | Active | Not Applicable | - | - | - | Bolt, M6 | - | 12 Months | Sealed Lead Acid (SLA) | - | 53Ah | 10Hr | - | - | - | 201.93mm | - | - | Non-RoHS Compliant | - |