- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Capacity
- Battery Chemistry
- Weight
- Height
- Termination Style
- Size / Dimension
- Type
- Discharge Rate
Attribute column
Categories
Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Base Part Number | Termination Style | Output Voltage | Voltage | Shelf Life | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP28-12-B1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 9500g | 12V | - | - | BP | 6.95Lx6.59W x 4.98 H 176.5mmx167.5mmx126.5mm | Active | Not Applicable | - | - | - | 12V | - | Nut and Bolt, M5 | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 28Ah | 20Hr | - | - | - | - | 126.492mm | 176.53mm | 167.386mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP7-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 2500g | - | - | - | BP | 6.00Lx2.62W x 3.72 H 152.5mmx66.5mmx94.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .250 (6.3mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 7Ah | 20Hr | - | - | - | - | 94.488mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BK-200AAPA1 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | - | 29.03g | 1.2V | - | 2016 | - | 0.57Dia x 1.99 H 14.5mmx50.5mm | Active | Not Applicable | - | - | - | - | - | Flat Top (Non-Extending) | - | - | - | Nickel Metal Hydride | - | AA | 1.9Ah | 380mA | - | 190mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BP10-12-T2 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 3300g | 12V | - | - | BP | 6.00Lx2.62W x 4.65 H 152.5mmx66.5mmx118.0mm | Active | Not Applicable | - | - | - | - | - | Spade, .250 (6.3mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 10Ah | 20Hr | - | - | - | - | 118.11mm | 152.4mm | 66.548mm | Non-RoHS Compliant | - | ||
![]() BP5-12-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 1800g | 12V | - | - | BP | 3.60Lx2.81W x 4.07 H 91.5mmx71.5mmx103.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .187 (4.7mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 5Ah | 20Hr | - | - | - | - | 103.378mm | 91.44mm | 71.374mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP2.3-12-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 952.5g | 12V | - | - | BP | 7.07Lx1.40W x 2.42 H 179.5mmx35.5mmx61.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .187 (4.7mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 2.3Ah | 20Hr | - | - | - | - | 61.468mm | 179.578mm | 35.56mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP5-6-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 952.5g | 6V | - | - | BP | 2.81Lx1.95W x 4.07 H 71.5mmx49.5mmx103.5mm | Active | Not Applicable | - | - | - | 6V | - | Spade, .187 (4.7mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 5Ah | 20Hr | - | - | - | - | 103.378mm | 71.374mm | 49.53mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP7-12-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 2500g | 12V | - | - | BP | 6.00Lx2.62W x 3.72 H 152.5mmx66.5mmx94.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .187 (4.7mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 7Ah | 20Hr | - | - | - | - | 94.488mm | 152.4mm | 66.548mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-330AHY01 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | Metal | - | 60.78g | 1.2V | - | 2014 | HHR | 0.72Dia x 2.64 H 18.2mmx67.0mm | Active | Not Applicable | Flat | 60°C | -10°C | - | - | Flat Top (Non-Extending) | 1.2V | - | - | Nickel Metal Hydride | - | L-Fat A | 3.2Ah | 640mA | NiMH | 330mA | 16Hrs | - | 67.056mm | - | - | Non-RoHS Compliant | - | ||
![]() HHR-200AB20T Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 11.79g | 1.2V | - | 2005 | HHR | - | Active | Not Applicable | Solder | - | - | 1.2V | - | Solder Tab | - | - | - | Nickel Metal Hydride | - | 4/5A | 2Ah | 400mA | - | 200mA | 16Hrs | 17mm | 43.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML616S/F9DE Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 0.2g | 3V | - | - | ML616 | 0.27Dia x 0.07 H 6.8mmx1.7mm | Obsolete | Not Applicable | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Lithium | - | Coin 6.8mm | 2.9mAh | 10μA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HB414-II06E Seiko Instruments | In Stock | - | Datasheet | - | - | 2 | 0.07g | 3V | Tape & Reel (TR) | 2016 | HB414 | 0.19Dia x 0.07 H 4.8mmx1.9mm | Obsolete | 1 (Unlimited) | SMD/SMT | 60°C | -20°C | - | - | SMD (SMT) Tab | 3V | 3V | - | Lithium | 1 | Coin 4.8mm | 300μAh | 5μA | Lithium | 5μA | - | - | 1.778mm | 7.366mm | 4.826mm | ROHS3 Compliant | - | ||
![]() MPL55-12S-B5 B B Battery | In Stock | - | Datasheet | - | - | - | 17700g | 12V | - | - | MPL | 9.06Lx5.55W x 7.95 H 230.1mmx141.0mmx202.0mm | Active | Not Applicable | - | - | - | 12V | - | Nut and Bolt, M6 | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 53Ah | 10Hr | - | - | - | - | 201.93mm | 230.124mm | 140.97mm | Non-RoHS Compliant | Contains Lead | ||
![]() BP1.2-12-T1 B B Battery | In Stock | - | Datasheet | 20 Weeks | - | - | 589.7g | 12V | - | - | BP | 3.88Lx1.83W x 2.15 H 98.5mmx46.5mmx54.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .187 (4.7mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 1.2Ah | 20Hr | - | - | - | - | 54.61mm | 98.552mm | 46.482mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1781 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | 46g | 3.7V | - | - | - | 0.71Dia x 2.72 H 18.0mmx69.0mm | Active | 1 (Unlimited) | - | - | - | - | - | JST PH Connector | - | - | - | Lithium-Ion | - | 18650 | 2.2Ah | 1.1A | - | 500mA | - | - | - | - | - | - | - | ||
![]() EFL700A39 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 0.2g | 3.9V | - | - | EnFilm™ | 1.01Lx1.01W x 0.01 H 25.7mmx25.7mmx0.2mm | Obsolete | 1 (Unlimited) | - | 60°C | -20°C | - | EFL700 | Solder | - | - | - | Thin Film (Lithium) | - | - | 700μAh | 5mA | - | - | - | - | 254μm | - | - | ROHS3 Compliant | - | ||
![]() 752-00010 Parallax Inc. | In Stock | - | Datasheet | - | - | - | - | 11.1V | - | 2018 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Wire Leads with Connector | - | - | - | Lithium | - | - | 3.3Ah | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EVP7-12-T2 B B Battery | In Stock | - | Datasheet | - | - | - | 2800g | - | - | - | EVP | 6.00Lx2.62W x 3.76 H 152.5mmx66.5mmx95.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .250 (6.3mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 7Ah | 20Hr | - | - | - | - | 95.504mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BP17-12-T2 B B Battery | In Stock | - | Datasheet | - | - | - | 6400g | - | - | - | BP | 7.19Lx3.05W x 6.59 H 182.5mmx77.5mmx167.5mm | Active | Not Applicable | - | - | - | 12V | - | Spade, .250 (6.3mm) | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 17Ah | 20Hr | - | - | - | - | 167.386mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVP44-12-B2 B B Battery | In Stock | - | Datasheet | - | - | - | 15900g | - | - | - | EVP | 7.81Lx6.56W x 6.79 H 198.5mmx166.5mmx172.5mm | Active | Not Applicable | - | - | - | 12V | - | Nut and Bolt, M5 | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 44Ah | 20Hr | - | - | - | - | 172.466mm | - | - | Non-RoHS Compliant | Contains Lead |