- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Capacity
- Battery Chemistry
- Weight
- Height
- Termination Style
- Size / Dimension
- Type
- Discharge Rate
Attribute column
Categories
Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Usage Level | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Termination Style | Output Voltage | Voltage | Output Current | Shelf Life | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS621T Seiko Instruments | In Stock | - | Datasheet | 18 Weeks | - | - | - | 0.23g | Industrial grade | 3V | - | MS621T | 0.27Dia x 0.08 H 6.8mmx2.1mm | Active | Not Applicable | - | - | - | - | Requires Holder | - | - | - | - | Lithium | - | Coin 6.8mm | 3mAh | 15μA | - | 15μA | - | - | 2.032mm | - | - | - | ROHS3 Compliant | - | ||
![]() MS614SE-FL28E Seiko Instruments | In Stock | - | - | 16 Weeks | - | - | 2 | 0.17g | - | 3V | 2008 | MS614SE | 0.27Dia x 0.06 H 6.8mmx1.4mm | Active | 1 (Unlimited) | SMD/SMT | 60°C | -20°C | - | SMD (SMT) Tab | 3V | 3V | 250μA | - | Lithium | 1 | Coin 6.8mm | 3.4mAh | 15μA | Lithium | 15μA | - | 6.8mm | 1.778mm | 9.652mm | 6.858mm | No | ROHS3 Compliant | - | ||
![]() LC-X1265P Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 20000g | - | 12V | 2003 | LC | 13.86Lx6.61W x 6.97 H 352.0mmx168.0mmx177.0mm | Obsolete | Not Applicable | - | - | - | - | Nut and Bolt, M6 | - | - | - | - | Sealed Lead Acid (SLA) | - | - | 65Ah | 20Hr | - | - | - | - | 177.038mm | 352.044mm | 167.894mm | - | Non-RoHS Compliant | - | ||
![]() LC-P067R2P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | Sealed | - | - | 1300g | - | 6V | 2005 | LC-P | 5.95Lx1.34W x 3.70 H 151.0mmx34.0mmx94.0mm | Active | Not Applicable | Faston | - | - | - | Spade, .187 (4.7mm) | 6V | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 7.2Ah | 20Hr | Lead Acid | - | - | - | 93.98mm | 151.13mm | 34.036mm | - | Non-RoHS Compliant | - | ||
![]() HHR-20SCPY14T Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 42.18g | - | 1.2V | 2005 | HHR | - | Discontinued | Not Applicable | Solder | - | - | 1.2V | Solder Tab | - | - | - | - | Nickel Metal Hydride | - | 4/5SC | 1.9Ah | 380mA | - | 200mA | 16Hrs | 23.1mm | 34mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-R064R2P Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 771.1g | - | 6V | 2003 | LC | 2.80Lx1.93W x 4.06 H 71.0mmx49.0mmx103.2mm | Obsolete | Not Applicable | - | - | - | - | Spade, .187 (4.7mm) | - | - | - | - | Sealed Lead Acid (SLA) | - | - | 4.2Ah | 20Hr | - | - | - | - | 103.124mm | 71.12mm | 49.022mm | - | Non-RoHS Compliant | - | ||
![]() NH35BP Energizer Battery Company | In Stock | - | Datasheet | - | - | - | - | 65.32g | - | 1.2V | - | NH35 | - | Active | 1 (Unlimited) | Solder | - | - | 1.2V | Solder Tab | - | - | - | - | Nickel Metal Hydride | - | C | 2.5Ah | 500mA | - | - | - | 26.2mm | 50mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-260SCPY01T Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 54.88g | - | 1.2V | 2005 | HHR | - | Discontinued | Not Applicable | Solder | - | - | - | Solder Tab | - | - | - | - | Nickel Metal Hydride | - | SC | 2.45Ah | 490mA | - | 260mA | 16Hrs | 23mm | 43mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCS/A02T Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 48.08g | - | 1.2V | 2004 | P-170SCS | - | Obsolete | Not Applicable | - | - | - | 1.2V | Solder Tab | - | - | - | - | Nickel Cadmium | - | SC | 1.7Ah | 340mA | - | 170mA | 16Hrs | 22.6mm | 42.9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML612S/F9DE Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 0.15g | - | 3V | - | ML612 | 0.27Dia x 0.05 H 6.8mmx1.3mm | Obsolete | Not Applicable | - | - | - | - | SMD (SMT) Tab | - | - | - | - | Lithium | - | Coin 6.8mm | 2.6mAh | 10μA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NH15VP Energizer Battery Company | In Stock | - | Datasheet | - | - | - | - | 31.3g | - | 1.2V | - | NH15 | 0.57Dia x 1.99 H 14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | - | - | 1.2V | Button Top (Extending) | - | - | - | - | Nickel Metal Hydride | - | AA | 2.3Ah | 460mA | - | - | - | 14.5mm | 50.546mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-130SCS/A06T Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 44g | - | 1.2V | 2004 | P-130SCS | - | Obsolete | Not Applicable | - | - | - | 1.2V | Solder Tab | - | - | - | - | Nickel Cadmium | - | SC | 1.3Ah | 260mA | - | 130mA | 16Hrs | 22.6mm | 42.9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VL1216-1F5U Panasonic - BSG | In Stock | - | Datasheet | - | - | SMD/SMT | - | 0.7g | - | 3V | - | VL1216 | 0.49Dia x 0.06 H 12.5mmx1.6mm | Obsolete | Not Applicable | SMD/SMT | - | - | - | SMD (SMT) Tab | - | - | - | - | Lithium | - | Coin 12.5mm | 5mAh | 30μA | - | - | - | - | 1.778mm | 16.51mm | 12.446mm | - | Non-RoHS Compliant | - | ||
![]() N-1700SCR Panasonic - BSG | In Stock | - | Datasheet | 23 Weeks | - | - | - | 55.34g | - | 1.2V | 1998 | Cadnica | 0.88Dia x 1.67 H 22.3mmx42.3mm | Active | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | - | - | - | - | Nickel Cadmium | - | SC | 1.7Ah | 340mA | - | 170mA | 16Hrs | - | 42.418mm | - | - | - | Non-RoHS Compliant | - | ||
![]() N-1250SCRL Panasonic - BSG | In Stock | - | Datasheet | 23 Weeks | - | - | - | 43.54g | - | 1.2V | 2016 | Cadnica | 0.88Dia x 1.31 H 22.3mmx33.3mm | Active | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | - | - | - | - | Nickel Cadmium | - | 4/5SC | 1.2Ah | 240mA | - | 125mA | 16Hrs | - | 33.274mm | - | - | - | Non-RoHS Compliant | - | ||
![]() N-700AACT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 23.13g | - | 1.2V | 2014 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | - | Solder Tab | - | - | - | - | Nickel Cadmium | - | AA | 700mAh | 140mA | - | 70mA | 16Hrs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() N-700AACLT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | - | 23.13g | - | 1.2V | 2012 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | - | Solder Tab | - | - | - | - | Nickel Cadmium | - | AA | 700mAh | 140mA | - | 70mA | 16Hrs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KR-7000F Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | - | - | 225.44g | - | 1.2V | 1998 | Cadnica | 1.28Dia x 3.56 H 32.6mmx90.4mm | Active | 1 (Unlimited) | - | - | - | - | Button Top (Extending) | - | - | - | - | Nickel Cadmium | - | F | 7Ah | 1.4A | - | 700mA | 16Hrs | - | 90.424mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HRL5.5-12P-T2 RA B B Battery | In Stock | - | - | 20 Weeks | - | - | - | 1800g | - | 12V | - | HR | 3.60Lx2.81W x 4.07 H 91.5mmx71.5mmx103.5mm | Active | Not Applicable | - | - | - | - | Spade, .250 (6.3mm) | - | - | - | 12 Months | Sealed Lead Acid (SLA) | - | - | 5Ah | 10Hr | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 353 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | 155g | - | 3.7V | - | - | 2.72Lx2.13W x 0.71 H 69.0mmx54.0mmx18.0mm | Active | 1 (Unlimited) | - | - | - | - | JST PH Connector | - | - | - | - | Lithium-Ion | - | - | 6.27Ah | 1.25A | - | - | 4Hrs | - | - | - | - | - | - | - |