- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Size / Dimension
- Number of Cells
- Type
- RoHS
- Battery Chemistry
Attribute column
Categories
Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Chemistry | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage-Input | Operating Temperature | Series | Size / Dimension | Type | Termination Style | Approval Agency | Output Voltage | Output Current | Power - Max | Battery Chemistry | Number of Cells | Battery Cell Size | Charge Current - Max | Features | Number of Batteries | Voltage - Nominal | Charge Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPB-240-12TB MEAN WELL | 33 | - | - | Desktop | - | - | 10 | - | + 70 C | MEAN WELL USA Inc. | - 30 C | Box | - | Active | Details | 2.866 lbs | 90 ~ 264VAC, 127 ~ 370VDC | -30°C ~ 70°C (With Derating) | NPB-240 | 7.09 L x 3.78 W x 1.93 H (180.0mm x 96.0mm x 49.0mm) | Desktop | Screw Terminal | CB, CE, cURus, DEKRA, EAC, PFC, UKCA | - | - | 240W | Lead Acid, Lithium-Ion | 1 | - | 13.5A | - | - | 10.5V ~ 15.2V | - | ||
![]() NPB-240-12XLR MEAN WELL | 41 | - | - | Desktop | - | - | 10 | - | + 70 C | MEAN WELL USA Inc. | - 30 C | Box | - | Active | Details | 2.866 lbs | 90 ~ 264VAC, 127 ~ 370VDC | -30°C ~ 70°C (With Derating) | NPB-240 | 7.09 L x 3.78 W x 1.93 H (180.0mm x 96.0mm x 49.0mm) | Desktop | XLR, 4 Pin | CB, CE, cURus, DEKRA, EAC, PFC, UKCA | - | - | 240W | Lead Acid, Lithium-Ion | 1 | - | 13.5A | - | - | 10.5V ~ 15.2V | - | ||
![]() NPB-360-24AD1 MEAN WELL | 30 | - | - | Desktop | - | - | 10 | - | + 70 C | MEAN WELL USA Inc. | - 30 C | Box | - | Active | Details | 2.866 lbs | 90 ~ 264VAC, 127 ~ 370VDC | -30°C ~ 70°C (With Derating) | NPB-360 | 7.09 L x 3.78 W x 1.93 H (180.0mm x 96.0mm x 49.0mm) | Desktop | Anderson Connector | CB, CE, cULus, DEKRA, EAC, PFC, UKCA | - | - | 360W | Lead Acid, Lithium-Ion | 1 | - | 12A | - | - | 21V ~ 30.4V | - | ||
![]() NPB-240-48XLR MEAN WELL | 29 | - | - | Desktop | - | - | 10 | - | + 70 C | MEAN WELL USA Inc. | - 30 C | Box | - | Active | Details | 2.866 lbs | 90 ~ 264VAC, 127 ~ 370VDC | -30°C ~ 70°C (With Derating) | NPB-240 | 7.09 L x 3.78 W x 1.93 H (180.0mm x 96.0mm x 49.0mm) | Desktop | XLR, 4 Pin | CB, CE, cURus, DEKRA, EAC, PFC, UKCA | - | - | 240W | Lead Acid, Lithium-Ion | 1 | - | 4A | - | - | 42V ~ 60.8V | - | ||
![]() NPP-1700-24 MEAN WELL | 46 | - | - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 6.526 lbs | - | - | NPP-1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPP-1700-12 MEAN WELL | 2242 |
| - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 6.526 lbs | - | - | NPP-1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB122410A Altech Corporation | 660 |
| - | - | - | Nickel Cadmium | 1 | CB122410A | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Screw | - | 12 VDC, 24 VDC | 10 A, 15 A | - | - | - | - | - | - | 1 Battery | - | - | ||
![]() 63816-0275 Molex | In Stock | - | - | - | - | Lithium Ion | 1 | - | - | - | - | - | 638160275 0638160275 | - | - | 0.143248 oz | - | - | 207129 | - | - | - | - | 110 V | - | - | - | - | - | - | - | 1 Battery | - | - | ||
![]() UPB-20K0-2U1C Tripp Lite | In Stock | - | - | Desktop | - | - | 1 | UPB-20K0-2U1C | + 40 C | Tripp Lite | 0 C | Box | - | Active | Details | - | - | 0°C ~ 40°C | Portable Power Banks | 6.40 L x 3.20 W x 1.00 H (162.56mm x 81.28mm x 25.40mm) | USB Power Bank | USB | CE, FCC | - | 2.25 A, 2.4 A | 57W | Mobile Devices | 3 | - | 2.25A, 2.4A, 3A | LED Indicator, USB Pluggable | - | 5V, 9V, 12V, 15V, 20V | - | ||
![]() U280-008-CQC-ST Tripp Lite | In Stock | - | - | Desktop | - | - | 1 | U280-008-CQC-ST | + 35 C | Tripp Lite | + 5 C | Bulk | - | Active | Details | - | 120VAC, 230VAC | 5°C ~ 35°C | Floor/Wall | 6.97 L x 4.50 W x 0.76 H (177.04mm x 114.30mm x 19.30mm) | Charging Station | USB | FCC | 20 V | 6 A | 120W | Mobile Devices | 8 | - | 1.5A, 2.4A, 3A | USB Pluggable | - | 5V, 12V, 20V | - | ||
![]() NPB-450-12 MEAN WELL | 47 | - | - | - | - | - | 8 | - | + 70 C | - | - 30 C | - | - | - | Details | 2.249 lbs | - | - | NPB-450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-450-24 MEAN WELL | 39 | - | - | - | - | - | 8 | - | + 70 C | - | - 30 C | - | - | - | Details | 2.249 lbs | - | - | NPB-450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-450-48 MEAN WELL | 47 | - | - | - | - | - | 8 | - | + 70 C | - | - 30 C | - | - | - | Details | 2.249 lbs | - | - | NPB-450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-750-24 MEAN WELL | 21 | - | - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.057 lbs | - | - | NPB-750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-750-12 MEAN WELL | 2037 |
| - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.057 lbs | - | - | NPB-750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPP-450-72 MEAN WELL | 40 | - | - | - | - | - | 8 | - | + 70 C | - | - 30 C | - | - | - | Details | 2.249 lbs | - | - | NPP-450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPP-1200-24 MEAN WELL | 34 | - | - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.255 lbs | - | - | NPP-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPP-1200-48 MEAN WELL | 2655 |
| - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.255 lbs | - | - | NPP-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-1200-24 MEAN WELL | 2298 |
| - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.255 lbs | - | - | NPB-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-1200-12 MEAN WELL | 35 | - | - | - | - | - | 4 | - | + 70 C | - | - 30 C | - | - | - | Details | 4.255 lbs | - | - | NPB-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |