- Manufacturer
- Battery Type, Function
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Battery Cell Size
- Style
- Mount
- Termination Style
- Termination
- Lead Free
Attribute column
Categories
Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Depth | Style | Termination Style | Approval Agency | Number of Contacts | Lead Length | Connector Support Type | Cable Length | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation | Hole Diameter | Stripping Length | Number of Cells | Battery Cell Size | Battery Type, Function | Number of Batteries | Battery Series | Diameter | Height | Length | Width | Thickness | Height Above Board | Material Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX0013/1 Bulgin | 225 |
| Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Glass, Nylon | - | TIN | Brass, Silver | - | -30°C~70°C | - | 2003 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | PCB CONNECTOR | - | - | - | Black | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Covered) | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | 3 | AA | Cylindrical, Holder | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 223 Keystone Electronics | 2540 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount | Chassis Mount | - | Aluminium, Steel | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | Holder (Open) | Solder Lug | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 1 | CR-P2 | 6V, Holder | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 264 Keystone Electronics | 454 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging | - | Brass | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | - | - | - | - | - | Contact Snap (Negative) | Crimp Contact | - | - | - | - | - | - | - | FORK TERMINAL | - | - | - | - | 9V | 9V, Snap Contact (Single) | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 498 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | Polypropylene | - | Bronze, Gold | - | - | - | - | 1/3 N | - | - | Active | 2 (1 Year) | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | UL | - | - | - | - | - | - | - | - | - | - | 1 | - | Coin Cell, Holder | - | - | - | - | - | - | - | 0.472 12.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2468RB Keystone Electronics | 257 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | Polypropylene | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 2 | AAA | Cylindrical, Holder | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2224 Keystone Electronics | 2022 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | PCB, Through Hole | Aluminum | Aluminium | - | TIN | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Open) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 | C | Cylindrical, Holder | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 2174 Keystone Electronics | 300 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount, Clip | Chassis Mount | - | PE, Polyethylene, Steel | Steel | - | Brass, Tin | - | - | Bulk | - | 2100 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | Solder Lug | - | 4 | - | - | - | - | - | - | - | - | - | 2 | C | Cylindrical, Holder | 2 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 237 Keystone Electronics | 373 |
| Datasheet | 6 Weeks | Nickel | Free Hanging | Free Hanging | - | Brass, Vinyl | - | - | Brass | PVC | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | Black | - | 8536.90.40.00 | - | - | - | - | - | - | Connector, Snap | Wire Leads - 8 (203.2mm) | CSA, UL | - | 203mm | - | - | - | 26 AWG | FORK TERMINAL | - | - | 203.2mm | 1 | 9V | 9V, Snap Connector | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1062TR Keystone Electronics | 2161 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | Nylon | - | - | - | - | -50°C~145°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | - | - | 145°C | -50°C | Black | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | - | - | - | - | - | - | - | 2, 3 | Coin 20.0mm | Coin Cell, Holder | - | 2012 (3), 2016 (3), 2020 (2), 2025 (2), 2032 (2) | 20mm | - | - | - | - | 0.406 10.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5222 Keystone Electronics | 49317 |
| Datasheet | 6 Weeks | Nickel | - | Custom | - | Steel | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | Snap in | EAR99 | - | - | - | - | - | - | 8538.90.80.80 | - | - | - | - | - | - | Contact Spring (Coil) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Multiple | Cylindrical, Contact (Single) | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 288 Keystone Electronics | 238 | - | Datasheet | 6 Weeks | - | Through Hole | Custom | - | - | Steel | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Snap in | EAR99 | - | - | - | - | - | - | 8538.90.80.80 | - | - | - | - | - | 11.4mm | Contact Spring (Leaf) | - | - | - | - | CONNECTOR ACCESSORY | - | Nickel | - | - | Non-Insulated | - | - | 2 | Multiple | Cylindrical, Contact (Dual) | - | - | - | 11.4046mm | 20.8mm | 20.828mm | 304.8μm | - | 304.8μm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1093TR Keystone Electronics | 6407 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | - | - | -50°C~145°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | - | - | 145°C | -50°C | - | - | - | - | - | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | - | - | - | - | - | - | - | 1, 2 | Coin 20.0mm | Coin Cell, Holder | - | 2012 (2), 2016 (2), 2020 (1), 2025 (1) | - | - | - | - | - | 0.290 7.37mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5209 Keystone Electronics | 19898 | - | Datasheet | 6 Weeks | Nickel | - | Custom | - | Steel | - | - | Bronze | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | Contact Spring (Leaf) | Solder Lug | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | 21mm | 7.62mm | 10mm | 304.8μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5224 Keystone Electronics | 8721 |
| Datasheet | 6 Weeks | - | PCB | Custom | - | - | Steel | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | 11.3mm | Contact Solid (Positive) | - | - | - | - | CONNECTOR ACCESSORY | - | Nickel | - | - | Non-Insulated | - | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | 11.3mm | 10.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1017-1 Keystone Electronics | 21451 |
| Datasheet | 6 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | Bronze | - | - | - | - | -50°C~145°C | - | 2001 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | Contact Spring (Leaf) | PC Pin | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 1 | Multiple | Cylindrical, Contact (Single) | - | - | - | - | - | - | - | 0.545 13.84mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3070TR Keystone Electronics | 44 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | Bronze | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | - | - | - | - | - | - | - | 1, 2 | Coin 20.0mm | Coin Cell, Retainer | - | 2012 (2), 2016 (2), 2020 (1), 2025 (1) | - | - | - | - | - | 0.156 3.96mm | - | - | ROHS3 Compliant | - | - | ||
![]() 81-8 Keystone Electronics | 2053 |
| Datasheet | 6 Weeks | Nickel, Tin | Free Hanging | Free Hanging | - | - | - | - | Brass | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 5 | Wire Leads | EAR99 | - | 4 | - | - | Black | - | - | - | - | - | - | 9.525mm | - | Connector, Snap | Wire Leads - 8 (203.2mm) | - | - | - | - | 203mm | - | - | PCB TERMINAL | Non-Insulated | 3.556 mm | - | 1 | 9V | 9V, Snap Connector | - | - | - | - | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 208 Keystone Electronics | 1707 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | - | Brass | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | D | Cylindrical, Contact (Single) | 1 | - | - | - | - | - | - | 1.260 32.00mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 5208 Keystone Electronics | 1127 | - | Datasheet | 6 Weeks | Nickel | - | Custom | - | Bronze | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8538.90.80.80 | - | - | - | - | - | - | Contact Spring (Leaf) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 2 | AA | Cylindrical, Contact (Dual) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1097 Keystone Electronics | 217 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | -50°C~145°C | - | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 145°C | -50°C | - | - | - | - | - | - | - | - | - | Holder (Open) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 2 | 18350 | Cylindrical, Holder | - | - | - | - | - | - | - | 0.585 14.86mm | - | - | ROHS3 Compliant | - | - |