- Manufacturer
- Battery Type, Function
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Battery Cell Size
- Style
- Mount
- Termination Style
- Termination
- Lead Free
Attribute column
Categories
Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Style | Current Rating | Termination Style | Approval Agency | Number of Contacts | Lead Length | Connector Support Type | Number of Ports | Cable Length | Body Plating | Terminal and Terminal Block Type | Stripping Length | Number of Cells | Battery Cell Size | Battery Type, Function | Features | Number of Batteries | Battery Series | Diameter | Height | Length | Width | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628 Keystone Electronics | 4134 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Steel | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | Silver | Male | 8536.90.80.85 | - | - | - | - | Right Angle | 11.4mm | Contact Spring (Coil) | - | PC Pin | - | - | 3.05mm | - | 1 | - | - | - | - | - | A | Cylindrical, Contact (Single) | - | - | - | - | - | 9.7mm | 9.65mm | 0.550 13.97mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2185 Keystone Electronics | 339 |
| Datasheet | 6 Weeks | Tin | Chassis, Chassis Mount, Clip | Chassis Mount | - | Steel | Steel | - | Brass, Tin | - | - | Bulk | - | 2100 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | Black | Male | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | 4 | - | - | - | - | - | - | - | 2 | C | Cylindrical, Holder | - | 2 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() BX0012/1 Bulgin | 71 |
| Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Polyester | Glass, Nylon, PET, Polyester | TIN | Brass, Silver, Tin | - | -30°C~70°C | - | 2000 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | PCB CONNECTOR | - | - | Black | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | Holder (Covered) | 10A | Solder Lug | - | - | - | - | - | - | - | - | - | 2 | AA | Cylindrical, Holder | - | - | - | - | - | - | 33.3mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 234-M Keystone Electronics | 7722 |
| Datasheet | 6 Weeks | Nickel | Free Hanging | Free Hanging | Molded | Brass | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector, Snap | - | Wire Leads - 8 (203.2mm) | - | - | - | - | - | 203mm | - | - | - | 1 | 9V | 9V, Snap Connector | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5225 Keystone Electronics | 9685 | - | Datasheet | 6 Weeks | - | - | Custom | 315 | - | Steel | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Snap in | EAR99 | - | - | - | - | - | 8536.90.80.85 | - | - | - | - | - | - | Contact Solid (Positive) | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Nickel | - | - | - | Multiple | Cylindrical, Contact (Single) | - | 1 | - | - | 8.001mm | - | 8.001mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1291-66 Keystone Electronics | 136 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | - | Aluminium | NOT SPECIFIED | Steel | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | PCB CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | Holder (Open) | - | PC Pin | - | - | - | - | - | - | - | - | - | 1 | 9V | 9V, Holder | - | - | - | - | - | - | - | 0.857 21.77mm | - | ROHS3 Compliant | - | - | - | ||
![]() 219 Keystone Electronics | 144 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount, Rivet | Chassis Mount | - | Steel | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | Holder Clip (No Contacts) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Cylindrical, Holder | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 222 Keystone Electronics | 19172 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount | Chassis Mount | 125 | Steel | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder Clip (No Contacts) | - | - | - | - | - | - | - | - | - | - | - | 1 | C | Cylindrical, Holder | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1290 Keystone Electronics | 120 | - | Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount, Screw, Snap in | Chassis Mount | SMD/SMT | - | Aluminium | NOT SPECIFIED | Steel | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | PCB CONNECTOR | 130°C | -40°C | - | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | 2 | - | - | - | - | - | - | - | 1 | 9V | 9V, Holder | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2481RB Keystone Electronics | 120 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | PP, Polypropylene | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | Black | - | - | - | - | - | - | - | - | Holder (Open) | - | PC Pin | - | - | - | - | - | - | - | - | - | 4 | AAA | Cylindrical, Holder | - | 4 | - | - | - | - | - | 0.500 12.70mm | - | ROHS3 Compliant | - | - | - | ||
![]() 201 Keystone Electronics | 14 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount, PCB | Chassis Mount | 201 | Aluminium, Brass | Aluminium | - | Brass, Tin | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | Lug | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | 6 | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | D | Cylindrical, Holder | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 224 Keystone Electronics | 1590 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | Aluminium, Steel | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | Holder (Open) | - | PC Pin | - | - | - | - | - | - | - | FORK TERMINAL | - | 1 | CR-P2 | 6V, Holder | - | 2 | - | - | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2139 Keystone Electronics | 367 | - | Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount, Screw | Chassis Mount | - | PE, Polyethylene | - | - | Brass | - | - | Bulk | - | 2100 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | 2 | - | - | - | - | - | - | - | 1 | AA | Cylindrical, Holder | - | 1 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 235 Keystone Electronics | 20435 |
| Datasheet | 6 Weeks | Nickel | Free Hanging | Free Hanging | - | Brass, Vinyl | - | - | Brass | PVC | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | - | - | - | Black | - | - | - | - | - | - | Straight | 17.5mm | Connector, Snap | - | Wire Leads - 4 (101.6mm) | CSA, UL | - | 102mm | - | 1 | - | - | - | 101.6mm | 1 | 9V | 9V, Snap Connector | - | 1 | - | - | - | 25.4mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 3004 Keystone Electronics | 1237 |
| Datasheet | 6 Weeks | Nickel | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | Bronze | Bronze | - | Bronze | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | - | SMD (SMT) Tab | - | - | - | - | - | - | - | - | - | 1 | Coin 23.0mm | Coin Cell, Retainer | - | 1 | 2320, 2325, 2330 | 23mm | 3.68mm | - | - | 0.156 3.96mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1291-79 Keystone Electronics | 1347 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | Steel | - | NOT SPECIFIED | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | PCB CONNECTOR | - | - | Silver | - | - | - | - | - | - | - | - | Holder (Open) | - | PC Pin | - | - | - | - | - | - | - | - | - | 1 | 9V | 9V, Holder | - | - | - | - | - | - | - | 0.812 20.62mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BXS002/1 Bulgin | 4457 |
| Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Glass, Nylon | Glass, Nylon, PET, Polyester | - | Brass | - | -30°C~70°C | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | Black | - | - | - | - | - | - | - | - | Holder (Covered) | - | Solder Lug | - | - | - | - | - | - | - | - | - | 2 | C | Cylindrical, Holder | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67 | ||
![]() 2993TR Keystone Electronics | 62114 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | Brass | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Spring (Leaf) | - | SMD (SMT) Tab | - | - | - | - | - | - | - | - | - | - | - | Coin Cell, Contact | - | - | - | - | - | - | - | 0.105 2.67mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1290-66 Keystone Electronics | 53 |
| Datasheet | 6 Weeks | Nickel | Chassis, Chassis Mount | Chassis Mount | - | - | Aluminium | NOT SPECIFIED | Steel | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 | 9V | 9V, Holder | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BX0018 Bulgin | 770 | - | Datasheet | 20 Weeks | Nickel | Panel | Panel Mount | - | Nylon, Polycarbonate | - | - | - | - | -30°C~70°C | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | Black | - | - | - | - | - | - | - | - | Holder (Covered) | - | Solder Lug | - | - | - | - | - | - | - | - | - | 3 | D | Cylindrical, Holder | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - |