- Manufacturer
- Battery Type, Function
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Battery Cell Size
- Style
- Mount
- Termination Style
- Termination
- Lead Free
Attribute column
Categories
Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Style | Reach Compliance Code | Termination Style | Number of Contacts | Connector Support Type | Terminal and Terminal Block Type | Number of Cells | Battery Cell Size | Battery Type, Function | Features | Number of Batteries | Battery Series | Height | Thickness | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1057 Keystone Electronics | 1439 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | NOT SPECIFIED | NOT SPECIFIED | -50°C~145°C | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | PCB CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Holder (Open) | - | SMD (SMT) Tab | - | - | - | 1 | Coin 20.0mm | Coin Cell, Holder | - | - | 2032 | - | - | 0.205 5.20mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 3024TR Keystone Electronics | 527 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | Retainer | - | SMD (SMT) Tab | - | - | - | 2 | Coin 20.0mm | Coin Cell, Retainer | - | - | 2032 | - | - | 0.253 6.43mm | - | ROHS3 Compliant | - | - | - | ||
![]() 3098TR Keystone Electronics | 2585 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | Bronze | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | Retainer | - | SMD (SMT) Tab | - | - | - | 1 | Coin 6.8mm | Coin Cell, Retainer | - | - | 364, 621 | - | - | 0.114 2.90mm | - | ROHS3 Compliant | - | - | - | ||
![]() 197 Keystone Electronics | 47 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | - | - | 6 | C | Cylindrical, Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3025-2 Keystone Electronics | 196 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | Retainer | - | PC Pin | - | - | - | 2 | Coin 20.0mm | Coin Cell, Retainer | - | - | 2032 | - | - | 0.295 7.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() 3038 Keystone Electronics | 497 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | Retainer | - | SMD (SMT) Tab | - | - | - | 1 | Coin 20.0mm | Coin Cell, Holder | - | - | 2012 | - | - | 0.067 1.70mm | - | ROHS3 Compliant | - | - | - | ||
![]() 3072 Keystone Electronics | 582 |
| Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | Bronze | - | - | - | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | Retainer | - | SMD (SMT) Tab | - | - | - | 1, 2 | Coin 20.0mm | Coin Cell, Retainer | - | 2 | 2020 (2), 2025 (2), 2032 (1) | - | - | 0.240 6.10mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2486 Keystone Electronics | 5914 | - | Datasheet | 6 Weeks | Nickel | Holder | Custom | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | - | Holder (Open) | - | Wire Leads - 6 (152.4mm) | - | - | - | 1 | Multiple | Cylindrical, Holder | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5331 Keystone Electronics | 458 | - | Datasheet | 6 Weeks | Tin | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | Steel | - | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8536.90.80.85 | - | Contact Spring (Leaf) | - | SMD (SMT) Tab | - | CONNECTOR ACCESSORY | - | - | Multiple | Cylindrical, Contact (Single) | - | 1 | - | - | - | 0.545 13.84mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 261 Keystone Electronics | 4911 |
| Datasheet | 6 Weeks | Nickel | Panel, Rivet | Custom | - | Brass, Steel | - | - | Steel | - | Bulk | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Male | 8536.90.40.00 | Straight | Contact Snap (Negative) | - | - | 1 | - | PCB TERMINAL | - | 9V | 9V, Snap Contact (Single) | - | - | - | - | 304.8μm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 57TR Keystone Electronics | 159081 |
| Datasheet | 6 Weeks | - | - | PCB, Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | Multiple | Cylindrical, Contact (Single) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5253 Keystone Electronics | 3067 |
| Datasheet | 6 Weeks | Nickel | PCB, Surface Mount | PCB, Surface Mount | - | Steel | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | Silver | - | - | - | Contact Spring and Solid Button | unknown | SMD (SMT) Tab | - | - | - | 2 | D | Cylindrical, Contact (Single) | - | - | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() 1095P Keystone Electronics | 1731 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | -50°C~145°C | - | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 145°C | -50°C | - | - | - | - | Holder (Open) | - | PC Pin | - | - | - | 1 | 18350 | Cylindrical, Holder | - | - | - | - | - | 0.585 14.86mm | - | ROHS3 Compliant | - | - | - | ||
![]() 2187 Keystone Electronics | 506 | - | Datasheet | 6 Weeks | Tin | Chassis, Chassis Mount | Chassis Mount | - | PE, Polyethylene | - | - | - | - | - | - | 2100 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | - | - | 3 | C | Cylindrical, Holder | - | 3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1048 Keystone Electronics | 383 | - | Datasheet | 6 Weeks | Gold | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | Nylon | Nylon | - | Gold | -50°C~145°C | - | - | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | 145°C | -50°C | - | - | - | - | Holder (Open) | - | SMD (SMT) Tab | 2 | - | - | 2 | 18650 | Cylindrical, Holder | - | 2 | - | 15.113mm | - | 0.585 14.86mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1021 Keystone Electronics | 1179 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | -50°C~145°C | - | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | 8536.90.80.85 | - | Holder (Open) | - | PC Pin | - | CONNECTOR ACCESSORY | - | 1 | AAA | Cylindrical, Holder | - | - | - | - | - | 0.440 11.18mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1290-79 Keystone Electronics | 278 |
| Datasheet | 6 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | Steel | Aluminium | - | Steel | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | Holder (Open) | - | Solder Lug | - | - | - | 1 | 9V | 9V, Holder | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BXS003/1 Bulgin | 500 | - | Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Glass, Nylon | Glass, Nylon, PET, Polyester | - | Brass, Silver, Tin | -30°C~70°C | - | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | Holder (Covered) | - | Solder Lug | - | - | - | 3 | C | Cylindrical, Holder | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | IP67 | ||
![]() 1081TR Keystone Electronics | 177 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | - | -50°C~145°C | Tape & Reel (TR) | 2011 | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | 145°C | -50°C | - | - | - | - | Holder (Open) | - | SMD (SMT) Tab | - | - | - | 1, 2 | Coin 20.0mm | Coin Cell, Holder | - | 1 | 2012 (2), 2016 (2), 2020 (1), 2025 (1) | - | - | 0.286 7.26mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2487CN Keystone Electronics | 3203 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Holder (Covered) | - | Wire Leads with Connector | - | - | - | 3 | AA | Cylindrical, Holder | - | - | - | - | - | 0.728 18.49mm | - | ROHS3 Compliant | - | - | - |