- Manufacturer
- Battery Type, Function
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Battery Cell Size
- Style
- Mount
- Termination Style
- Termination
- Lead Free
Attribute column
Categories
Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Style | Termination Style | Number of Contacts | Connector Support Type | Number of Ports | Terminal and Terminal Block Type | Number of Cells | Battery Cell Size | Terminal Gender | Battery Type, Function | Features | Number of Batteries | Battery Series | Diameter | Height | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3024 Keystone Electronics | 466 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | 2 | Coin 20.0mm | - | Coin Cell, Retainer | - | - | 2032 | - | - | 0.253 6.43mm | - | ROHS3 Compliant | - | - | - | ||
![]() 2194 Keystone Electronics | 478 |
| Datasheet | 6 Weeks | Tin | Chassis, Chassis Mount | Chassis Mount | - | Steel | - | - | - | - | Bulk | - | 2100 | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | Holder (Open) | Solder Lug | - | - | - | - | 4 | AA | - | Cylindrical, Holder | - | 4 | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BA3AAW MPD (Memory Protection Devices) | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~100°C | - | 2012 | - | - | Active | 1 (Unlimited) | Wire Leads | - | 100°C | -10°C | - | - | - | - | Holder (Open) | Wire Leads - 6 (152.4mm) | - | - | - | - | 3 | AA | - | Cylindrical, Holder | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1108 Keystone Electronics | 2159 | - | Datasheet | 6 Weeks | - | - | Custom | - | - | - | - | - | -50°C~145°C | - | - | - | - | Active | 2 (1 Year) | SMD/SMT | - | 145°C | -50°C | - | - | - | - | Holder (Open) | SMD (SMT) Tab | - | - | - | - | 2 | 26650 | - | Cylindrical, Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2223 Keystone Electronics | 200 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | Aluminum | Aluminium | Aluminium | - | Brass | - | Bulk | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Holder (Open) | PC Pin | 4 | - | - | - | 2 | AA | - | Cylindrical, Holder | - | 2 | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() BXS013/1 Bulgin | 1442 |
| Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Glass, Nylon | Glass, Nylon, PC, PET, Polycarbonate | - | Brass, Silver, Tin | -30°C~70°C | - | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | Holder (Covered) | Solder Lug | - | - | - | - | 3 | AA | - | Cylindrical, Holder | IP67 - Dust Tight, Waterproof | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67 | ||
![]() BAT-HLD-001-THM Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | BAT-HLD-001-THM | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Retainer | PC Pin | - | - | - | - | 1 | Coin 20.0mm | - | Coin Cell, Retainer | - | - | 2025, 2032 | - | - | 0.165 4.20mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() BXS001/1 Bulgin | 861 | - | Datasheet | 20 Weeks | Tin | Panel | Panel Mount | - | Glass, Nylon | Glass, Nylon, PET, Polyester | - | Brass | -30°C~70°C | - | 2000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | Holder (Covered) | Solder Lug | - | - | - | - | 1 | C | - | Cylindrical, Holder | IP67 - Dust Tight, Waterproof | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67 | ||
![]() 555 Keystone Electronics | 7675 |
| Datasheet | 6 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8536.90.40.00 | - | Contact Clip | SMD (SMT) Tab | - | - | - | PUSH-ON TERMINAL | 1 | Multiple | FEMALE | Cylindrical, Clip | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2990 Keystone Electronics | 3010 |
| Datasheet | 6 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | Bronze | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.90.80.85 | - | - | PC Pin | - | CONNECTOR ACCESSORY | - | - | - | - | - | Coin Cell, Contact | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 272 Keystone Electronics | 916 |
| Datasheet | 6 Weeks | Nickel | Free Hanging | Free Hanging | - | Brass | - | - | Steel | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | Right Angle | Contact Snap (Positive) | Crimp Contact | - | - | 1 | PUSH-ON TERMINAL | - | 9V | - | 9V, Snap Contact (Single) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BAT-HLD-001-TR Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | PCB, Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | 1 | Coin 20.0mm | - | Coin Cell, Retainer | - | - | 2025, 2032 | - | - | 0.165 4.20mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() BC4AAAW MPD (Memory Protection Devices) | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~100°C | Bulk | 2006 | - | - | Active | Not Applicable | Wire Leads | - | 100°C | -10°C | - | - | - | - | Holder (Open) | Wire Leads - 6 (152.4mm) | - | - | - | - | 4 | AAA | - | Cylindrical, Holder | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 3023 Keystone Electronics | 20 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | Bronze | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Retainer | PC Pin | - | - | - | - | 2 | Coin 20.0mm | - | Coin Cell, Retainer | - | 2 | 2020, 2025 | - | - | 0.240 6.10mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() BK-2982 MPD (Memory Protection Devices) | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | PCB, Surface Mount | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Contact Solid (Negative) | SMD (SMT) Tab | - | - | - | - | 1 | - | - | Coin Cell, Contact | - | - | - | - | - | 0.016 0.41mm | - | RoHS Compliant | - | - | - | ||
![]() BVSD-2032-PC MPD (Memory Protection Devices) | In Stock | - | Datasheet | 14 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | -40°C~260°C | - | 2014 | Snap Dragon | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Holder (Open, Cover Required) | PC Pin | - | - | - | - | 1 | Coin 20.0mm | - | Coin Cell, Holder | - | - | 2032 | - | - | 1.110 28.19mm | - | RoHS Compliant | - | - | - | ||
![]() BU2032-1 MPD (Memory Protection Devices) | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | -40°C~280°C | - | 2008 | - | - | Active | 1 (Unlimited) | PC Pin | - | 280°C | -40°C | - | - | - | - | Holder (Open) | PC Pin | - | - | - | - | 1 | Coin 20.0mm | - | Coin Cell, Holder | - | - | 2032 | - | - | 0.205 5.20mm | - | RoHS Compliant | - | - | - | ||
![]() 2232 Keystone Electronics | 2776 |
| Datasheet | 6 Weeks | Nickel | PCB, Through Hole | PCB, Through Hole | - | Steel | Steel | - | Brass, Tin | - | Bulk | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | Holder (Open) | PC Pin | - | - | - | - | 1 | D | - | Cylindrical, Holder | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 3006 Keystone Electronics | 469 |
| Datasheet | 6 Weeks | Nickel | PCB, Surface Mount, Through Hole | PCB, Surface Mount | - | Bronze | - | - | Bronze | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | Retainer | SMD (SMT) Tab | - | - | - | - | 1 | Coin 24.5mm | - | Coin Cell, Retainer | - | 1 | 2430 | 24mm | 3.96mm | 0.156 3.96mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1114 Keystone Electronics | 92 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Holder (Open) | Solder Lug | - | - | - | - | 2 | AA | - | Cylindrical, Holder | - | - | - | - | - | 0.585 14.86mm | - | ROHS3 Compliant | - | - | - |