- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN91L5X2 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 15V | - | EN91 | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | AA | Front to Back, 2 Rows x 5 Cells | - | No | 252.476mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 12V | - | EN93 | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | C | Side to Side, 4 Rows x 2 Cells | - | No | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-380AB27F3 Panasonic - BSG | In Stock | - | Datasheet | 159.21g | 3.6V | 2005 | HHR | 2.01Lx0.67W x 2.64 H 51.0mmx17.0mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | L-A | Side to Side, 1 Row x 3 Cells | 3.7Ah | Yes | 67.056mm | 51.054mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F9 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 13.5V | - | EN93 | 9.28Lx1.03W x 1.97 H 235.8mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 13.5V | Solder Tab | - | Alkaline Manganese Dioxide | 9 | C | Side to Side, 1 Row x 9 Cells | - | No | 50.038mm | 235.712mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93F10 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 10.31Lx1.03W x 1.97 H 262.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Side to Side, 1 Row x 10 Cells | - | No | 50.038mm | 261.874mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2X5 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 15V | - | EN91 | 2.85Lx1.14W x 1.99 H 72.5mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | AA | Side to Side, 5 Rows x 2 Cells | - | No | 50.546mm | 72.39mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 12V | - | EN93 | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | C | Front to Back, 4 Rows x 2 Cells | - | No | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-380AB27F5 Panasonic - BSG | In Stock | - | Datasheet | 264.9g | 6V | 2005 | HHR | 3.35Lx0.67W x 2.64 H 85.0mmx17.0mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | L-A | Side to Side, 1 Row x 5 Cells | 3.7Ah | Yes | 67.056mm | 85.09mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AB18F7 Panasonic - BSG | In Stock | - | Datasheet | 265.81g | 8.4V | 2005 | HHR | 4.69Lx0.67W x 1.97 H 119.0mmx17.0mmx50.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | A | Side to Side, 1 Row x 7 Cells | 2.1Ah | Yes | 50.038mm | 119.126mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21F5 Panasonic - BSG | In Stock | - | Datasheet | 300.73g | 6V | 2005 | HHR | 3.58Lx0.72W x 2.64 H 91.0mmx18.2mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | L-Fat A | Side to Side, 1 Row x 5 Cells | 4.2Ah | Yes | 67.056mm | 90.932mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20L2X3 Panasonic - BSG | In Stock | - | Datasheet | 342.92g | 7.2V | 2005 | HHR | 2.72Lx0.91W x 3.39 H 69.0mmx23.0mmx86.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | SC | Front to Back, 3 Rows x 2 Cells | 3Ah | Yes | 86.106mm | 69.088mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F5 Panasonic - BSG | In Stock | - | Datasheet | 286.22g | 6V | 2005 | HHR | 4.53Lx0.91W x 1.69 H 115.0mmx23.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | SC | Side to Side, 1 Row x 5 Cells | 3Ah | Yes | 42.926mm | 115.062mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-380AB27F8 Panasonic - BSG | In Stock | - | Datasheet | 425.47g | 9.6V | 2005 | HHR | 5.35Lx0.67W x 2.64 H 136.0mmx17.0mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-A | Side to Side, 1 Row x 8 Cells | 3.7Ah | Yes | 67.056mm | 135.89mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F4 Energizer Battery Company | In Stock | - | Datasheet | 294.84g | 4.8V | - | NH50 | 5.39Lx1.35W x 2.42 H 136.8mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | D | Side to Side, 1 Row x 4 Cells | 2.5Ah | Yes | 61.468mm | 136.906mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-30SCPY20F8 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 9.6V | 2005 | HHR | 7.24Lx0.91W x 1.69 H 184.0mmx23.0mmx43.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | SC | Side to Side, 1 Row x 8 Cells | 3Ah | Yes | 42.926mm | 183.896mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F5 Energizer Battery Company | In Stock | - | Datasheet | 326.13g | 6V | - | NH35 | 5.16Lx1.03W x 1.97 H 131.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | C | Side to Side, 1 Row x 5 Cells | 2.5Ah | Yes | 50.038mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2L2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | - | NH35 | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Front to Back, 4 Rows x 2 Cells | 2.5Ah | Yes | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21F9 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 10.8V | 2005 | HHR | 6.45Lx0.72W x 2.64 H 163.8mmx18.2mmx67.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | L-Fat A | Side to Side, 1 Row x 9 Cells | 4.2Ah | Yes | 67.056mm | 163.83mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F8 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | - | NH35 | 8.25Lx1.03W x 1.97 H 209.6mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Side to Side, 1 Row x 8 Cells | 2.5Ah | Yes | 50.038mm | 209.55mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-450AB21L2X5 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 12V | 2005 | HHR | 3.58Lx0.72W x 5.28 H 91.0mmx18.2mmx134.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | L-Fat A | Front to Back, 5 Rows x 2 Cells | 4.2Ah | Yes | 134.112mm | 90.932mm | 18.288mm | Non-RoHS Compliant | Lead Free |