- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-60ASF7 Panasonic - BSG | In Stock | - | Datasheet | 125.19g | 8.4V | 2004 | P-60AS | 4.69Lx0.67W x 1.12 H 119.0mmx17.0mmx28.5mm | Obsolete | Not Applicable | Solder | 8.4V | Solder Tab | - | Nickel Cadmium | 7 | 2/3A | Side to Side, 1 Row x 7 Cells | 600mAh | Yes | 28.448mm | 119.126mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHL2X3 Panasonic - BSG | In Stock | - | Datasheet | 39.01g | 7.2V | 2003 | P-11AAH | 1.71Lx0.57W x 1.38 H 43.5mmx14.5mmx35.0mm | Obsolete | Not Applicable | Solder | 7.2V | Solder Tab | - | Nickel Cadmium | 6 | 1/3AA | Front to Back, 3 Rows x 2 Cells | 110mAh | Yes | 35.052mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASL3 Panasonic - BSG | In Stock | - | Datasheet | 53.52g | 3.6V | 2004 | P-60AS | 0.67Lx0.67W x 3.37 H 17.0mmx17.0mmx85.5mm | Obsolete | Not Applicable | Solder | 3.6V | Solder Tab | - | Nickel Cadmium | 3 | 2/3A | Front to Back, 1 Row x 3 Cells | 600mAh | Yes | 85.598mm | 17.018mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASL2X2 Panasonic - BSG | In Stock | - | Datasheet | 71.67g | 4.8V | 2004 | P-60AS | 1.34Lx0.67W x 2.24 H 34.0mmx17.0mmx57.0mm | Obsolete | Not Applicable | Solder | 4.8V | Solder Tab | - | Nickel Cadmium | 4 | 2/3A | Front to Back, 2 Rows x 2 Cells | 600mAh | Yes | 56.896mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NF2 Panasonic - BSG | In Stock | - | Datasheet | 15.88g | 2.4V | 2004 | - | 0.94Lx0.47W x 1.18 H 24.0mmx12.0mmx30.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 2 | N | Side to Side, 1 Row x 2 Cells | 180mAh | Yes | 29.972mm | 23.876mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() P-130SCSF2X3 Panasonic - BSG | In Stock | - | Datasheet | 263.54g | 7.2V | 2004 | P-130SCS | 2.72Lx1.81W x 1.69 H 69.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 6 | SC | Side to Side, 3 Rows x 2 Cells | 1.3Ah | Yes | 42.926mm | 69.088mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL4X2 Panasonic - BSG | In Stock | - | Datasheet | 297.56g | 9.6V | 2004 | P-120SCJS | 1.81Lx0.91W x 5.35 H 46.0mmx23.0mmx136.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 8 | 4/5SC | Front to Back, 2 Rows x 4 Cells | 1.2Ah | Yes | 135.89mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL3 Panasonic - BSG | In Stock | - | Datasheet | 111.58g | 3.6V | 2004 | P-120SCJS | 0.91Lx0.91W x 4.02 H 23.0mmx23.0mmx102.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 3 | 4/5SC | Front to Back, 1 Row x 3 Cells | 1.2Ah | Yes | 102.108mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL2X5 Panasonic - BSG | In Stock | - | Datasheet | 371.49g | 12V | 2004 | P-120SCJS | 4.53Lx0.91W x 2.68 H 115.0mmx23.0mmx68.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | 4/5SC | Front to Back, 5 Rows x 2 Cells | 1.2Ah | Yes | 68.072mm | 115.062mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-2NPAF5 Panasonic - BSG | In Stock | - | Datasheet | 258.09g | 7.5V | 2004 | UM-2NPA | 5.16Lx1.03W x 1.97 H 131.0mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 5 | C | Side to Side, 1 Row x 5 Cells | - | No | 50.038mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() P-150SCSF2X2 Panasonic - BSG | In Stock | - | Datasheet | 175.99g | 4.8V | 2004 | P-150SCS | 1.81Lx1.81W x 1.69 H 46.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 4 | SC | Side to Side, 2 Rows x 2 Cells | 1.5Ah | Yes | 42.926mm | 45.974mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHL3X2 Panasonic - BSG | In Stock | - | Datasheet | 453.59g | 7.2V | 2004 | P-230CH | 2.03Lx1.02W x 5.91 H 51.6mmx25.8mmx150.0mm | Obsolete | Not Applicable | Solder | 7.2V | Solder Tab | - | Nickel Cadmium | 6 | C | Front to Back, 2 Rows x 3 Cells | 2.3Ah | Yes | 150.114mm | 51.562mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() P-140ASL5X1 Panasonic - BSG | In Stock | - | Datasheet | 160.12g | 6V | 2004 | P-140AS | 0.67Lx0.67W x 9.84 H 17.0mmx17.0mmx250.0mm | Obsolete | Not Applicable | Solder | 6V | Solder Tab | - | Nickel Cadmium | 5 | A | Front to Back, 1 Row x 5 Cells | 1.4Ah | Yes | 249.936mm | 17.018mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHL5X2 Panasonic - BSG | In Stock | - | Datasheet | 771.1g | 12V | 2004 | P-230CH | 2.03Lx1.02W x 9.84 H 51.6mmx25.8mmx250.0mm | Obsolete | Not Applicable | Solder | 12V | Solder Tab | - | Nickel Cadmium | 10 | C | Front to Back, 2 Rows x 5 Cells | 2.3Ah | Yes | 249.936mm | 51.562mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-300CHF9 Panasonic - BSG | In Stock | - | Datasheet | 725.7g | 10.8V | 2005 | HHR | 9.14Lx1.02W x 1.97 H 232.2mmx25.8mmx50.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | C | Side to Side, 1 Row x 9 Cells | 3.1Ah | Yes | 50.038mm | 232.156mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-300CHF2X5 Panasonic - BSG | In Stock | - | Datasheet | 816.5g | 12V | 2005 | HHR | 5.08Lx2.03W x 1.97 H 129.0mmx51.6mmx50.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | C | Side to Side, 5 Rows x 2 Cells | 3.1Ah | Yes | 50.038mm | 129.032mm | 51.562mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-60AAAHL2X3 Panasonic - BSG | In Stock | - | Datasheet | 78.47g | 7.2V | 2005 | HHR | 1.24Lx0.41W x 3.50 H 31.5mmx10.5mmx89.0mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AAA | Front to Back, 3 Rows x 2 Cells | 500mAh | Yes | 88.9mm | 31.496mm | 10.414mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-60AAAHL3X2 Panasonic - BSG | In Stock | - | Datasheet | 78.47g | 7.2V | 2005 | HHR | 0.83Lx0.41W x 5.26 H 21.0mmx10.5mmx133.5mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AAA | Front to Back, 2 Rows x 3 Cells | 500mAh | Yes | 133.604mm | 21.082mm | 10.414mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR70AAAB8L3X2 Panasonic - BSG | In Stock | - | Datasheet | 71.67g | 7.2V | 2016 | HHR | 0.83Lx0.41W x 5.26 H 21.0mmx10.5mmx133.5mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AAA | Front to Back, 2 Rows x 3 Cells | 700mAh | Yes | 133.604mm | 21.082mm | 10.414mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR70AAAB8F5 Panasonic - BSG | In Stock | - | Datasheet | 59.42g | 6V | 2011 | HHR | 2.07Lx0.41W x 1.75 H 52.5mmx10.5mmx44.5mm | Active | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | AAA | Side to Side, 1 Row x 5 Cells | 700mAh | Yes | 44.45mm | 52.578mm | 10.414mm | Non-RoHS Compliant | Lead Free |