- Manufacturer
- Capacity
- Battery Chemistry
- Mfr
- Voltage Rated
- Number of Cells
- Size / Dimension
- Rechargeability
- Packaging
- Part Status
- Battery Cell Size
- Series
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Breakdown Voltage-Min | Rechargeability | Breakdown Voltage-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR03XWA/BF9 Panasonic - BSG | In Stock | - | Datasheet | - | 97.07g | - | - | - | - | 13.5V | 2011 | LR03 | 3.72Lx0.41W x 1.75 H 94.5mmx10.5mmx44.5mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Alkaline Manganese Dioxide | 9 | AAA | Side to Side, 1 Row x 9 Cells | - | - | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LR03XWA/BL2X3 Panasonic - BSG | In Stock | - | Datasheet | - | 64.86g | - | - | - | - | 9V | 2014 | LR03 | 1.24Lx0.41W x 3.50 H 31.5mmx10.5mmx89.0mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Alkaline Manganese Dioxide | 6 | AAA | Front to Back, 3 Rows x 2 Cells | - | - | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LR03XWA/BF2X5 Panasonic - BSG | In Stock | - | Datasheet | - | 107.95g | - | - | - | - | 15V | 2014 | LR03 | 2.07Lx0.83W x 1.75 H 52.5mmx21.0mmx44.5mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Alkaline Manganese Dioxide | 10 | AAA | Side to Side, 5 Rows x 2 Cells | - | - | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LR03XWA/BL5X2 Panasonic - BSG | In Stock | - | Datasheet | - | 107.95g | - | - | - | - | 15V | 2011 | LR03 | 0.83Lx0.41W x 8.76 H 21.0mmx10.5mmx222.5mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Alkaline Manganese Dioxide | 10 | AAA | Front to Back, 2 Rows x 5 Cells | - | - | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P-11AAHL4 Panasonic - BSG | In Stock | - | Datasheet | - | 26.31g | - | - | - | - | 4.8V | 2003 | P-11AAH | 0.57Lx0.57W x 2.76 H 14.5mmx14.5mmx70.0mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 4.8V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 4 | 1/3AA | Front to Back, 1 Row x 4 Cells | 110mAh | - | Yes | - | 70.104mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHL2X4 Panasonic - BSG | In Stock | - | Datasheet | - | 52.16g | - | - | - | - | 9.6V | 2003 | P-11AAH | 2.28Lx0.57W x 1.38 H 57.9mmx14.5mmx35.0mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 9.6V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 8 | 1/3AA | Front to Back, 4 Rows x 2 Cells | 110mAh | - | Yes | - | 35.052mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHL5 Panasonic - BSG | In Stock | - | Datasheet | - | 32.66g | - | - | - | - | 6V | 2003 | P-11AAH | 0.57Lx0.57W x 3.44 H 14.5mmx14.5mmx87.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 6V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 5 | 1/3AA | Front to Back, 1 Row x 5 Cells | 110mAh | - | Yes | - | 87.376mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHL2X5 Panasonic - BSG | In Stock | - | Datasheet | - | 65.32g | - | - | - | - | 12V | 2003 | P-11AAH | 2.85Lx0.57W x 1.38 H 72.5mmx14.5mmx35.0mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 12V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 10 | 1/3AA | Front to Back, 5 Rows x 2 Cells | 110mAh | - | Yes | - | 35.052mm | 72.39mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHF9 Panasonic - BSG | In Stock | - | Datasheet | - | 58.51g | - | - | - | - | 10.8V | 2003 | P-11AAH | 5.14Lx0.57W x 0.69 H 130.5mmx14.5mmx17.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 10.8V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 9 | 1/3AA | Side to Side, 1 Row x 9 Cells | 110mAh | - | Yes | - | 17.526mm | 130.556mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-230CHL4X1 Panasonic - BSG | In Stock | - | Datasheet | - | 312.07g | - | - | - | - | 4.8V | 2004 | P-230CH | 1.02Lx1.02W x 7.87 H 25.8mmx25.8mmx200.0mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 4.8V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 4 | C | Front to Back, 1 Row x 4 Cells | 2.3Ah | - | Yes | - | 199.898mm | 25.908mm | 25.908mm | Non-RoHS Compliant | Lead Free | ||
![]() P-30AA Panasonic - BSG | In Stock | - | Datasheet | NO | 24.04g | SILICON | 1 | 175°C | -55°C | - | 2003 | P-30AA | 1.14Lx0.57W x 1.11 H 29.0mmx14.5mmx28.2mm | e3 | yes | Obsolete | Not Applicable | 2 | Solder | EAR99 | Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, UL RECOGNIZED | 8541.10.00.50 | 8.4V | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | Solder Tab | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 30V | 3000W | Nickel Cadmium | 2 | 2/3AA | Side to Side, 1 Row x 2 Cells | 300mAh | 33.3V | Yes | 38.3V | 28.194mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCRJ/FTL5X2 Panasonic - BSG | In Stock | - | Datasheet | - | 371.49g | - | - | - | - | 12V | 2004 | - | 1.81Lx0.91W x 6.69 H 46.0mmx23.0mmx170.0mm | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 10 | 4/5SC | Front to Back, 2 Rows x 5 Cells | 1.2Ah | - | Yes | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASF2 Panasonic - BSG | In Stock | - | Datasheet | - | 35.83g | - | - | - | - | 2.4V | 2004 | P-60AS | 1.34Lx0.67W x 1.12 H 34.0mmx17.0mmx28.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 2.4V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 2 | 2/3A | Side to Side, 1 Row x 2 Cells | 600mAh | - | Yes | - | 28.448mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHF7 Panasonic - BSG | In Stock | - | Datasheet | - | 45.81g | - | - | - | - | 8.4V | 2003 | P-11AAH | 4.00Lx0.57W x 0.69 H 101.5mmx14.5mmx17.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 8.4V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 7 | 1/3AA | Side to Side, 1 Row x 7 Cells | 110mAh | - | Yes | - | 17.526mm | 101.6mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASF2X2 Panasonic - BSG | In Stock | - | Datasheet | - | 71.67g | - | - | - | - | 4.8V | 2004 | P-60AS | 1.34Lx1.34W x 1.12 H 34.0mmx34.0mmx28.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 4.8V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 4 | 2/3A | Side to Side, 2 Rows x 2 Cells | 600mAh | - | Yes | - | 28.448mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASF3 Panasonic - BSG | In Stock | - | Datasheet | - | 53.52g | - | - | - | - | 3.6V | 2004 | P-60AS | 2.01Lx0.67W x 1.12 H 51.0mmx17.0mmx28.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 3.6V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 3 | 2/3A | Side to Side, 1 Row x 3 Cells | 600mAh | - | Yes | - | 28.448mm | 51.054mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() P-11AAHF6 Panasonic - BSG | In Stock | - | Datasheet | - | 39.01g | - | - | - | - | 7.2V | 2003 | P-11AAH | 3.43Lx0.57W x 0.69 H 87.0mmx14.5mmx17.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 7.2V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 6 | 1/3AA | Side to Side, 1 Row x 6 Cells | 110mAh | - | Yes | - | 17.526mm | 87.122mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASF2X5 Panasonic - BSG | In Stock | - | Datasheet | - | 178.72g | - | - | - | - | 12V | 2004 | P-60AS | 3.35Lx1.34W x 1.12 H 85.0mmx34.0mmx28.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 12V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 10 | 2/3A | Side to Side, 5 Rows x 2 Cells | 600mAh | - | Yes | - | 28.448mm | 85.09mm | 34.036mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASL2X4 Panasonic - BSG | In Stock | - | Datasheet | - | 142.88g | - | - | - | - | 9.6V | 2004 | P-60AS | 2.68Lx0.67W x 2.24 H 68.0mmx17.0mmx57.0mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 9.6V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Nickel Cadmium | 8 | 2/3A | Front to Back, 4 Rows x 2 Cells | 600mAh | - | Yes | - | 56.896mm | 68.072mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() AM1XF6 Panasonic - BSG | In Stock | - | Datasheet | - | 861.8g | - | - | - | - | 9V | 2002 | AM | 8.08Lx1.35W x 2.42 H 205.2mmx34.2mmx61.5mm | - | - | Obsolete | Not Applicable | - | Solder | - | - | - | - | 9V | - | - | - | - | Solder Tab | - | - | - | - | - | - | Alkaline Manganese Dioxide | 6 | D | Side to Side, 1 Row x 6 Cells | - | - | No | - | 61.468mm | 205.232mm | 34.29mm | Non-RoHS Compliant | Lead Free |