- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9259 010500 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -40°C~80°C | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | 7 Strands / 30 AWG | CCTV | 0.241 (6.12mm) | - | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | - | ROHS3 Compliant | - | ||
![]() 1694A 0101000 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Foam High Density Polyethylene (FHDPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | - | -30°C~75°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | 0.274 (6.96mm) | - | Foil, Braid | 100%, 95% | RG-6 | 0.180 (4.57mm) | 82 | - | 1000.0' 304.80m | - | ROHS3 Compliant | - | ||
![]() 8259 0101000 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -40°C~75°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 50Ohm | - | - | Black | 19 Strands / 33 AWG | - | 0.193 (4.90mm) | - | Braid | 95% | RG-58A | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | - | ROHS3 Compliant | - | ||
![]() 9223 010500 Belden Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | - | -40°C~80°C | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 50Ohm | - | - | Black | 7 Strands / 30 AWG | - | 0.195 (4.95mm) | - | Foil, Braid | 100%, 95% | RG-58 | 0.112 (2.84mm) | 56 | - | 500.0' 152.40m | - | ROHS3 Compliant | - | ||
![]() 1000680107 Molex | 33 |
| Datasheet | 11 Weeks | - | - | - | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | - | - | compliant | - | - | 30 AWG | - | WIRE AND CABLE | 100Ohm | - | - | - | Solid (2) | - | 0.074 (1.88mm) | - | Foil | 100% | - | - | - | Drain Wire | 100.0' 30.48m | - | RoHS Compliant | - | ||
![]() 89207 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Fluorinated Ethylene Propylene (FEP) | Copper, Bare; Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Twinaxial - Plenum | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 20 AWG | - | WIRE AND CABLE | 100Ohm | - | - | Black | 7 Strands / 28 AWG | - | 0.259 (6.58mm) | - | Foil, Braid | 100%, 85% | - | 0.072 (1.83mm) | 69.5 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() 9116P 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum | Coaxial - Plenum | - | -20°C~75°C | 2018 | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | 0.235 (5.97mm) | - | Foil, Braid | 100%, 60% | RG-6 | 0.170 (4.32mm) | 83 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 1613AP 0091000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial - Plenum | - | -20°C~75°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | - | 75Ohm | - | - | White | Solid | - | 0.239 (6.07mm) | - | Foil, Braid | 100%, 77% | RG-6 | 0.168 (4.27mm) | 83 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1198.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 11 AWG | - | - | 50Ohms | Coaxial | 11 AWG | Black | 19 Strands / 24 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | 0.285 (7.24mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5039.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | UL | 14 AWG (2.08mm2) | - | - | 75Ohms | Coaxial | 14 AWG | Black | Solid | CATV | 0.395 (10.03mm) | 10.033 mm | Foil, Braid | 100%, 60% | RG-11 | 0.280 (7.11mm) | 85 | - | 1000.0' 304.80m | - | RoHS Compliant | Lead Free | ||
![]() C1154.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cable | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 13 AWG (2.88mm2) | - | - | 52Ohms | Coaxial | 13 AWG | Black | 7 Strands / 21 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | 0.285 (7.24mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 8241 004U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8241 006U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9555 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 23 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid (2) | - | - | - | Braid | 95% | RG-59 | 0.146 (3.71mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() 9268 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Semi Solid Polyethylene (SSPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.260 (6.60mm) | - | Braid | 95% | RG-62A | 0.146 (3.71mm) | 84 | - | 1000.0' 304.80m | - | - | - | ||
![]() 9862 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | Semi Solid Polyethylene (SSPE) | Steel, Copper Coated | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.242 (6.15mm) | - | Braid | 95% | RG-62 | 0.146 (3.71mm) | 84 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 9530F5214-9 TE Connectivity Aerospace, Defense and Marine | 1016 |
| - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | - | - | - | - | - | - | - | 2017 | - | Active | Not Applicable | 302°C | -85°C | - | - | - | - | - | Non-Compliant | - | 95Ohm | - | 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TWCP-124-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | - | Cable | 124 | Fluorinated Ethylene Propylene (FEP) | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Copper, Tinned | Twinaxial - Plenum | PVDF | 125°C | 2014 | - | Active | 1 (Unlimited) | - | - | Blue | - | 2 | - | - | - | - | 124Ohms | - | - | Blue | 7 Strands / 32 AWG | - | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | 0.080 (2.04mm) | 70 | - | 500.0' 152.40m | No | RoHS Compliant | - | ||
![]() 8221 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4505R 0061000 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |