- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4244 BK005 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -20°C~60°C | 2009 | Active | 1 (Unlimited) | 27 AWG (0.11mm2) | - | 75Ohm | Black | 7 Strands / 35 AWG | - | 0.150 (3.81mm) | Braid | 93% | - | 0.100 (2.54mm) | 66 | Miniature | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4212 BK001 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~60°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 80Ohm | Black | Solid | Computer | 0.242 (6.15mm) | Braid | 85% | RG-59 | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4210 BK001 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.62mm2) | - | 52Ohm | Black | 19 Strands / 32 AWG | Computer | 0.193 (4.90mm) | Braid | 93% | RG-58A | 0.116 (2.95mm) | 76 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4210 WH005 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.62mm2) | - | 52Ohm | White | 19 Strands / 32 AWG | Computer | 0.193 (4.90mm) | Braid | 93% | RG-58A | 0.116 (2.95mm) | 76 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4210 WH001 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.62mm2) | - | 52Ohm | White | 19 Strands / 32 AWG | Computer | 0.193 (4.90mm) | Braid | 93% | RG-58A | 0.116 (2.95mm) | 76 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4207 BK005 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -30°C~80°C | 2009 | Active | 1 (Unlimited) | 18 AWG (0.89mm2) | - | 75Ohm | Black | 7 Strands / 26 AWG | - | 0.405 (10.29mm) | Braid | 95% | RG-11 | 0.285 (7.24mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4242 BK002 Alpha Wire | In Stock | - | Datasheet | - | Polypropylene (PP) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -30°C~75°C | 2009 | Active | 1 (Unlimited) | 28 AWG (0.08mm2) | - | 75Ohm | Black | Solid | - | 0.054 (1.37mm) | Braid | 90% | - | 0.023 (0.58mm) | 66 | Miniature | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4210 WH002 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.62mm2) | - | 52Ohm | White | 19 Strands / 32 AWG | Computer | 0.193 (4.90mm) | Braid | 93% | RG-58A | 0.116 (2.95mm) | 76 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M44276F WH002 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.204 (5.18mm) | Braid | 94% | RG-22B | 0.146 (3.71mm) | 85 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M44276 WH005 Alpha Wire | In Stock | - | Datasheet | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.202 (5.13mm) | Braid | 94% | RG-22B | 0.142 (3.61mm) | 85 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44276F WH005 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.204 (5.18mm) | Braid | 94% | RG-22B | 0.146 (3.71mm) | 85 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4212 BK002 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~60°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 80Ohm | Black | Solid | Computer | 0.242 (6.15mm) | Braid | 85% | RG-59 | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9178B BR002 Alpha Wire | In Stock | - | Datasheet | - | Tetrafluoroethylene (TFE) | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | 2009 | Obsolete | 1 (Unlimited) | 30 AWG (0.06mm2) | - | 50Ohm | Brown | 7 Strands / 38 AWG | - | 0.071 (1.80mm) | Braid | 96% | RG-178B | 0.034 (0.86mm) | 70 | - | 500.0' 152.40m | - | ||
![]() M4243 BK005 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -20°C~60°C | 2009 | Active | 1 (Unlimited) | 30 AWG (0.05mm2) | - | 75Ohm | Black | 7 Strands / 38 AWG | - | 0.097 (2.46mm) | Braid | 89% | - | 0.058 (1.47mm) | 78 | Miniature | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44276 WH002 Alpha Wire | In Stock | - | Datasheet | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.202 (5.13mm) | Braid | 94% | RG-22B | 0.142 (3.61mm) | 85 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M44212F WH005 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 75Ohm | White | Solid | - | 0.202 (5.13mm) | Foil, Braid | 100%, 94% | RG-59 | 0.140 (3.56mm) | 82 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44209 WH005 Alpha Wire | In Stock | - | Datasheet | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 50Ohm | White | Solid | Computer | 0.159 (4.04mm) | Braid | 95% | RG-58A | 0.107 (2.72mm) | 69.5 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44276F WH001 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.204 (5.18mm) | Braid | 94% | RG-22B | 0.146 (3.71mm) | 85 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M44212F WH002 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 75Ohm | White | Solid | - | 0.202 (5.13mm) | Foil, Braid | 100%, 94% | RG-59 | 0.140 (3.56mm) | 82 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4208 BK001 Alpha Wire | 23 |
| Datasheet | 8 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyethylene (PE) | Copper, Bare | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 14 AWG (2.08mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | 0.285 (7.24mm) | 84 | - | 1000.0' 304.80m | ROHS3 Compliant |