- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1855A 0091000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1855A 0031000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1505A 0025000 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7916A 009U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2008 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7916A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2008 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7502A G7X250 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -40°C~80°C | 2012 | MachFlex™ | Active | Not Applicable | - | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 75Ohm | Blue | 19 Strands / 34 AWG | Datacom | 0.242 (6.15mm) | Braid | 95% | - | - | - | - | 0.146 (3.71mm) | 79 | - | - | 250.0' 76.20m | RoHS Compliant | ||
![]() 9011 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | 14 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.400 (10.16mm) | Foil, Braid | 100%, 40% | - | - | - | - | 0.280 (7.11mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1523A 0091000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2011 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | 14 AWG | WIRE AND CABLE | 75Ohm | White | Solid | CATV | 0.393 (9.98mm) | Foil, Braid | 100%, 60% | RG-11 | - | - | - | 0.280 (7.11mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 533945 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | CCTV | - | Braid | 95% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7915A 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2013 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.275 (6.99mm) | Foil, Braid | 100%, 77% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 8259 010500 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 83267 009100 Belden Inc. | In Stock | - | - | 15 Weeks | - | COPPER COVERED STEEL | TFE | - | - | TFE | 200°C | -70°C | - | 2012 | - | Active | Not Applicable | 0.028Ohm | - | YES | STRANDED | compliant | 1 | UL | 30 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 900V | 7X38 | COMMUNICATION CABLE | - | - | SILVER | 2.667mm | 30.48mm | RoHS Compliant | ||
![]() 9248 010U500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2006 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5439X5 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -30°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 20 AWG | - | 75Ohm | Black | Solid | CCTV | 0.244 (6.20mm) | Braid | 95% | RG-59 | - | - | - | 0.145 (3.68mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1674A TIN50 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8218 010U500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2005 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8219 010U500 Belden Inc. | In Stock | - | - | 2 Weeks | - | TINNED COPPER | POLYVINYL CHLORIDE | - | - | FPE | 80°C | -40°C | - | 2010 | - | Active | Not Applicable | 0.029Ohm | - | YES | STRANDED | compliant | 1 | CE; CEC; CUL; NEC; UL | 20 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 30V | 19X32 | COMMUNICATION CABLE | - | - | - | 4.9mm | 152.4mm | RoHS Compliant | ||
![]() 1673A TIN50 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8262 010U500 Belden Inc. | In Stock | - | - | 5 Weeks | - | TINNED COPPER | POLYVINYL CHLORIDE | - | - | POLYETHYLENE | 85°C | -40°C | - | 2003 | - | Active | Not Applicable | 0.035Ohm | STANDARD: MIL-C-17, RG58C/U | YES | STRANDED | compliant | 1 | CE; MIL; UL | 20 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 1400V | 19X33 | COMMUNICATION CABLE | - | - | - | 4.953mm | 152.4mm | RoHS Compliant | ||
![]() 1671A TIN50 Belden Inc. | In Stock | - | - | 10 Weeks | - | COPPER COVERED STEEL | - | - | - | TFE TEFLON | 200°C | -70°C | - | 2012 | - | Active | Not Applicable | 0.211Ohm | - | YES | SOLID | compliant | 1 | CE; UL | 24 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 30V | - | COMMUNICATION CABLE | - | - | SILVER | 2.16mm | 15.24mm | RoHS Compliant |