- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1694S5 000500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1855S3 0001000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2007 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8267 0101000 Belden Inc. | In Stock | - | - | 7 Weeks | - | BARE COPPER | POLYVINYL CHLORIDE | - | - | POLYETHYLENE | 60°C | -40°C | - | 2012 | - | Active | Not Applicable | 0.006Ohm | YES | STRANDED | compliant | 1 | CEC; CPR; CUL; NEC; RG; UL | 13 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 300V | 7X21 | COMMUNICATION CABLE | - | - | - | - | 10.29mm | - | RoHS Compliant | ||
![]() 1151A A8R1000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Coaxial - Plenum | - | - | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 20 AWG | WIRE AND CABLE | 75Ohm | Beige | Solid | CATV | 0.236 (5.99mm) | Foil, Braid | 100%, 55%, 100%, 50% | RG-59 | - | - | - | 0.140 (3.56mm) | 84 | - | Quad Shield | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1671A TIN1000 Belden Inc. | In Stock | - | - | 10 Weeks | - | COPPER COVERED STEEL | - | - | - | TFE TEFLON | 200°C | -70°C | - | 2012 | - | Active | Not Applicable | 0.211Ohm | YES | SOLID | compliant | 1 | CE; UL | 24 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 30V | - | COMMUNICATION CABLE | - | - | SILVER | - | 2.16mm | 304.8mm | RoHS Compliant | ||
![]() 89207 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | Fluorinated Ethylene Propylene (FEP) | Copper, Bare; Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Twinaxial - Plenum | - | - | - | -70°C~200°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 20 AWG | WIRE AND CABLE | 100Ohm | Black | 7 Strands / 28 AWG | - | 0.259 (6.58mm) | Foil, Braid | 100%, 85% | - | - | - | - | 0.072 (1.83mm) | 69.5 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9273 0101000 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1857A 0041000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Triaxial | - | - | - | -30°C~75°C | 2011 | - | Active | Not Applicable | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 75Ohm | Yellow | 19 Strands / 34 AWG | - | 0.360 (9.14mm) | Braid | 95% | RG-59 | - | - | - | 0.143 (3.63mm) | 79 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9116 009500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 9116 010S700 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | - | 700.0' 213.36m | RoHS Compliant | ||
![]() 9275 010U500 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 20 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.237 (6.02mm) | Foil, Braid | 100%, 40% | RG-59 | - | - | - | 0.144 (3.66mm) | 83 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 9100 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | 20 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.237 (6.02mm) | Foil, Braid | 100%, 40% | RG-59 | - | - | - | 0.144 (3.66mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1829AC 010U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 539945 009500 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE), Polypropylene (PP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -30°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG (2) | WIRE AND CABLE | 75Ohm | White | Solid | - | - | Braid | 95% | RG-6 | - | - | - | 0.059 (1.50mm), 0.180 (4.57mm) | 83 | - | - | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 179DT 0081000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2004 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8281 002500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7809R 010500 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179DT 0091000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2004 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7500A G7X1000 Belden Inc. | In Stock | - | - | 14 Weeks | Foam Polyethylene (FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -40°C~80°C | - | MachFlex™ | Active | Not Applicable | - | - | - | compliant | - | - | 30 AWG | WIRE AND CABLE | 75Ohm | Blue | 7 Strands / 38 AWG | Datacom | 0.110 (2.79mm) | Braid | 95% | - | - | - | - | 0.056 (1.42mm) | 78 | - | - | - | 1000.0' 304.80m | - | ||
![]() 8213 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |