- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1794A 0061000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1855P 0031000 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1694D 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9880 004500 Belden Inc. | In Stock | - | - | 5 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | - | - | - | -40°C~60°C | 2012 | Active | Not Applicable | - | - | - | - | compliant | - | - | 12 AWG | WIRE AND CABLE | 50Ohm | Yellow | Solid | 0.405 (10.29mm) | Foil, Braid | 100%, 94%, 100%, 90% | - | - | - | - | 0.243 (6.17mm) | 78 | - | Quad Shield | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 7731A N3U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89269 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | Semi Solid Fluorinated Ethylene Propylene (SSFEP) | Steel, Copper Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Bare | Coaxial - Plenum | - | - | - | -70°C~200°C | 2012 | Active | Not Applicable | - | - | - | - | compliant | - | - | 22 AWG | WIRE AND CABLE | 93Ohm | Black | Solid | 0.200 (5.08mm) | Braid | 94% | RG-62 | - | - | - | 0.142 (3.61mm) | 85 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7790A B591000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | 2009 | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7700A B59500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1164B 010500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10599-22 TE Connectivity Aerospace, Defense and Marine | 6045 |
| - | 14 Weeks | - | COPPER | RADIATION-CROSSLINKED MODIFIED ETFE | - | - | RADIATION-CROSSLINKED MODIFIED ETFE | 150°C | -65°C | - | 2012 | Active | - | - | STANDARDS: MIL-STD-1553A | YES | STRANDED | - | 2 | MIL | 22 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | - | 19X34 | COMMUNICATION CABLE | - | - | TIN | - | 3.91mm | - | RoHS Compliant | ||
![]() 4694P 0031000 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2233RW 0104000 Belden Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P6ET77VRRF Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6S60VMRF Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6S60VVRF Belden Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6S60VVWRF Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6ET77VVPRF Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8219 009U500 Belden Inc. | In Stock | - | - | 2 Weeks | - | TINNED COPPER | POLYVINYL CHLORIDE | - | - | FPE | 80°C | -40°C | - | - | Active | Not Applicable | 0.029Ohm | - | YES | STRANDED | compliant | 1 | CE; CEC; CUL; NEC; UL | 20 AWG | WIRE AND CABLE | - | - | - | - | - | - | - | 30V | 19X32 | COMMUNICATION CABLE | - | - | - | - | 4.9mm | 152.4mm | RoHS Compliant | ||
![]() 8221 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 539945 0091000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE), Polypropylene (PP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -30°C~80°C | 2012 | Active | Not Applicable | - | - | - | - | compliant | - | - | 18 AWG (2) | WIRE AND CABLE | 75Ohm | White | Solid | - | Braid | 95% | RG-6 | - | - | - | 0.059 (1.50mm), 0.180 (4.57mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant |