- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Dielectric Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9524A1311-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Polyethylene (PE) | - | Copper, Tinned | Thermorad® O | Copper, Tinned | Coaxial | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | 225°C | -55°C | - | 13.9pF | - | - | - | 1 | - | 24 AWG | Compliant | - | 95Ohm | - | 24 AWG | Black | 19 Strands / 36 AWG | - | 0.229 (5.82mm) | 5.8166 mm | 596.9 μm | Braid | 90% | - | 5.89 mm | - | - | - | 0.168 (4.27mm) | 77 | - | - | 2500.0' 762.00m | - | - | RoHS Compliant | Not Applicable | ||
![]() 1001935086 Molex | 85 |
| Datasheet | 9 Weeks | - | - | - | Cellular (Foam) Fluoro-Polymer (Cellular FP) | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Coaxial | - | -65°C~200°C | 2016 | Temp-Flex | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 23 AWG | - | WIRE AND CABLE | - | - | - | Blue | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0' 60.96m | - | - | ROHS3 Compliant | - | ||
![]() 0024A0024-9X TE Connectivity Aerospace, Defense and Marine | 56258 | - | Datasheet | 19 Weeks | - | Cable | 100 | Fluorinated Ethylene Propylene (FEP) | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Twinaxial | FEP | - | 2005 | CHEMINAX | - | Active | Not Applicable | - | 200°C | -65°C | Clear, White | 13.5pF | - | - | - | 2 | - | 24 AWG | Compliant | - | 100Ohms | - | 24 AWG | White | 19 Strands / 36 AWG | - | 0.149 (3.78mm) | - | 635 μm | Braid | 90% | - | 3.7846 mm | - | - | - | 0.054 (1.37mm) | 76 | - | - | 1.0' 0.30m | - | No | RoHS Compliant | - | ||
![]() 9213 BK001 Alpha Wire | 708 |
| Datasheet | 7 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -15°C~80°C | 2001 | - | - | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | YES | STRANDED | - | 1 | MIL-C-17D | 13 AWG | - | WIRE AND CABLE | 50Ohm | - | - | Black | 7 Strands / 0.0296 | - | 0.405 (10.29mm) | - | - | Braid | 96% | RG-213 | - | 3700V | 7X.0296 | COMMUNICATION CABLE | 0.285 (7.24mm) | 66 | - | - | 1000.0' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() 9058X BK005 Alpha Wire | 29 | - | Datasheet | 8 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 51.5Ohm | - | - | Black | Solid | Network | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58 | - | - | - | - | 0.033 (0.84mm) | 66 | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() 9059C BK030 Alpha Wire | 2274 |
| Datasheet | 14 Weeks | - | - | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -20°C~60°C | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG (0.32mm2) | - | - | 75Ohm | - | - | Black | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 95% | RG-59 | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 328.1' 100.00m | - | - | ROHS3 Compliant | - | ||
![]() C5804.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cable | 100 | Solid Polyethylene (PE) | - | Steel, Copper Coated | Polyethylene (PE) | Flexfoil®, Aluminum | Coaxial | PE | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | 18 AWG (0.82mm2) | - | - | 75Ohms | Coaxial | 18 AWG | Black | Solid | Direct Burial, Flooded | 0.270 (6.86mm) | 6.858 mm | - | Foil, Braid | 100%, 60% | RG-6 | - | - | - | - | 0.177 (4.50mm) | 85 | MoistureGuard™ | - | 1000.0' 304.80m | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9059B BK022 Alpha Wire | 869 |
| Datasheet | 7 Weeks | - | - | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -20°C~60°C | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 23 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 94% | RG-59B | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 9213 BK002 Alpha Wire | 428 |
| Datasheet | 7 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -15°C~80°C | 2006 | - | - | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | - | YES | STRANDED | - | 1 | MIL-C-17D | 13 AWG | - | WIRE AND CABLE | 50Ohm | - | - | Black | 7 Strands / 0.0296 | - | 0.405 (10.29mm) | - | - | Braid | 96% | RG-213 | - | 3700V | 7X.0296 | COMMUNICATION CABLE | 0.285 (7.24mm) | 66 | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 9848 BK021 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG (0.90mm2) | - | WIRE AND CABLE | 50Ohm | - | - | Black | Solid | - | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58 | - | - | - | - | 0.116 (2.95mm) | 78 | - | - | 1000.0' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() C8030.41.86 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | 21.772434kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | UL | 20 AWG (0.52mm2) | - | - | 75Ohms | Coaxial | 20 AWG | Natural | Solid | CCTV | 0.200 (5.08mm) | 5.08 mm | - | Braid | 95% | RG-59 | - | - | - | - | 0.135 (3.43mm) | 83 | 18 AWG Unshielded Pair | 419.1mm | 1000.0' 304.80m | 406.4mm | - | RoHS Compliant | - | ||
![]() 9062A BK021 Alpha Wire | 639 |
| Datasheet | 7 Weeks | - | - | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~80°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG (0.32mm2) | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.242 (6.15mm) | - | - | Braid | 95% | RG-62A | - | - | - | - | 0.146 (3.71mm) | 84 | - | - | 1000.0' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() 0024A0021-9X TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | 100 | Fluorinated Ethylene Propylene (FEP) | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | Twinaxial | FEP | - | 2005 | CHEMINAX | - | Active | 1 (Unlimited) | - | 200°C | -65°C | Clear, White | 13.5pF | - | - | - | - | - | 24 AWG | Compliant | - | 100Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.145 (3.68mm) | - | 635 μm | Braid | 90% | - | 3.683 mm | - | - | - | 0.054 (1.37mm) | 76 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9530E1014-0 TE Connectivity Aerospace, Defense and Marine | 30 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | - | - | Copper, Silver | - | - | - | FEP | - | 2005 | - | - | Active | Not Applicable | - | - | - | Black | 13.5pF | - | - | - | 1 | - | - | Non-Compliant | - | 95Ohm | Coaxial | 30 AWG | - | - | - | - | - | 254 μm | - | - | - | 2.413 mm | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 9058AC BK001 Alpha Wire | 922 |
| Datasheet | 9 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 21 AWG (0.41mm2) | - | WIRE AND CABLE | 50Ohm | - | - | Black | 19 Strands / 33 AWG | Network | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58A | - | - | - | - | 0.116 (2.95mm) | 66 | - | - | 1000.0' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() 9058 BK005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 53Ohm | - | - | Black | Solid | - | 0.195 (4.95mm) | - | - | Braid | 80% | RG-58 | - | - | - | - | 0.116 (2.95mm) | 66 | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() 9823 BK005 Alpha Wire | 2089 |
| Datasheet | 9 Weeks | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Twinaxial | - | -20°C~60°C | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 150Ohm | - | - | Black | 19 Strands / 34 AWG | - | 0.329 (8.36mm) | - | - | Foil | 100% | - | - | - | - | - | 0.120 (3.05mm) | 78 | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() 9058C BK002 Alpha Wire | 711 |
| - | 10 Weeks | - | - | - | Solid Polyethylene (PE) | - | Copper, Tinned | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.48mm2) | - | - | 50Ohm | - | - | Black | 19 Strands / 33 AWG | Network | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58C | - | - | - | - | 0.116 (2.95mm) | 66 | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 673948 877U500 Belden Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | - | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | - | -30°C~75°C | 2006 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 25 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Natural | Solid | - | 0.146 (3.71mm) | - | - | Braid | 95% | RG-59 Mini | - | - | - | - | 0.078 (1.98mm) | 80 | - | - | 500.0' 152.40m | - | - | RoHS Compliant | - | ||
![]() 1530A Q5HU1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | - | 0.270 (6.86mm) | - | - | Foil, Braid | 100%, 90% | RG-6 | - | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - |