- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5775.38.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | 7.71107kg | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | UL | 18 AWG (0.82mm2) | - | - | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | - | Foil, Braid | 100%, 60% | RG-6 | 6.68 mm | 0.177 (4.50mm) | 85 | - | 317.5mm | 500.0' 152.40m | 304.8mm | - | RoHS Compliant | - | ||
![]() 9055B BK002 Alpha Wire | 962 |
| Datasheet | 9 Weeks | - | - | Solid Polyethylene (PE) | - | Copper, Silver Coated | Polyethylene (PE) | Copper, Tinned | Coaxial | - | -55°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 53.5Ohm | - | - | Black | Solid | - | 0.201 (5.11mm) | - | - | Braid | 95% | RG-55B | - | 0.116 (2.95mm) | 66 | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 7520A1311-0 TE Connectivity Raychem Cable Protection | 10 |
| - | 13 Weeks | ACTIVE (Last Updated: 6 days ago) | Cable | Polyethylene (PE) | - | Copper, Tinned | Thermorad® O | Copper, Tinned | Coaxial | - | - | 2017 | - | Active | 1 (Unlimited) | - | 225°C | -55°C | - | 17.1pF | - | - | - | 20 AWG | Compliant | - | 75Ohm | - | 20 AWG | Black | 19 Strands / 32 AWG | - | 0.241 (6.12mm) | 6.1214 mm | 1.016 mm | Braid | 90% | - | 6.17 mm | 0.180 (4.57mm) | 79 | - | - | 2500.0' 762.00m | - | - | RoHS Compliant | Not Applicable | ||
![]() 6450 BL002 Alpha Wire | 10 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG (0.90mm2) | - | WIRE AND CABLE | 78Ohm | - | - | Blue | 7 Strands / 30 AWG | - | 0.324 (8.23mm) | - | - | Foil, Braid | 100%, 55% | - | - | 0.096 (2.44mm) | 65 | 20 AWG Drain Wire | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 0024B0311-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | Polyethylene (PE) | - | Copper, Tinned | Thermorad® S | Copper, Tinned | Twinaxial | - | - | 2010 | CHEMINAX | Active | 1 (Unlimited) | - | 257°C | -85°C | - | - | - | 2 | - | 24 AWG | Compliant | - | 100Ohms | - | 24 AWG | White | 7 Strands / 32 AWG | - | 0.167 (4.24mm) | - | - | Foil, Braid | 90% | - | - | 0.057 (1.45mm) | 76 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C5785.27.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Solid Polyethylene (PE) | 8.164663kg | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | 18 AWG (0.82mm2) | - | - | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.292 (7.42mm) | 7.4168 mm | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 228.6mm | 500.0' 152.40m | 292.1mm | - | RoHS Compliant | - | ||
![]() 10595-24-9 TE Connectivity Aerospace, Defense and Marine | 10 |
| Datasheet | 14 Weeks | - | Wire | - | - | Copper, Silver | - | - | - | ETFE | - | 2004 | - | Active | - | 70Ohm | 200°C | -65°C | White | 30pF | - | 2 | - | - | Compliant | - | 70Ohm | - | 24 AWG | - | - | - | - | - | 635 μm | - | - | - | 3.2258 mm | - | - | - | - | 304.8mm | - | No | RoHS Compliant | - | ||
![]() 9174 BK002 Alpha Wire | 2181 |
| Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -55°C~150°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG (0.14mm2) | - | WIRE AND CABLE | 50Ohm | - | - | Black | 7 Strands / 34 AWG | - | 0.100 (2.54mm) | - | - | Braid | 88% | RG-174 | - | 0.060 (1.52mm) | 66 | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | - | ||
![]() 9058AC BK030 Alpha Wire | 179 |
| Datasheet | 9 Weeks | - | - | Solid Polyethylene (PE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 21 AWG (0.41mm2) | - | - | 50Ohm | - | - | Black | 19 Strands / 33 AWG | Network | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58A | - | 0.116 (2.95mm) | 66 | - | - | 328.1' 100.00m | - | - | ROHS3 Compliant | - | ||
![]() 5019D3318-9 TE Connectivity Raychem Cable Protection | 10 |
| - | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Polyethylene (PE) | - | Steel, Copper Covered, Silver Coated | Thermorad® O | Copper, Silver Coated | Coaxial | - | - | - | - | Obsolete | 1 (Unlimited) | - | 225°C | -55°C | - | 27.1pF | - | - | - | 19 AWG | Compliant | - | 50Ohm | - | 19 AWG | White | Solid | - | 0.175 (4.45mm) | 4.445 mm | 914.4 μm | Double Braid | 90% | - | 4.45 mm | 0.101 (2.56mm) | 75 | - | - | 2500.0' 762.00m | - | - | RoHS Compliant | Not Applicable | ||
![]() 5012A3311-0 TE Connectivity Raychem Cable Protection | 10 |
| - | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Polyethylene (PE) | - | Copper, Tinned | Thermorad® F | Copper, Tinned | Coaxial | - | - | - | - | Active | 1 (Unlimited) | - | 225°C | -55°C | - | 26pF | - | - | - | 12 AWG | Compliant | - | 50Ohm | - | 12 AWG | Black | 37 Strands / 28 AWG | - | 0.340 (8.64mm) | 8.636 mm | 2.24 mm | Double Braid | 90% | - | 8.559 mm | 0.239 (6.07mm) | 78 | - | - | 2500.0' 762.00m | - | - | RoHS Compliant | Not Applicable | ||
![]() 9179B BR001 Alpha Wire | 937 |
| Datasheet | 34 Weeks | - | - | Tetrafluoroethylene (TFE) | - | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG (0.06mm2) | - | - | 75Ohm | - | - | Brown | 7 Strands / 38 AWG | - | 0.100 (2.54mm) | - | - | Braid | 93% | RG-179B | - | 0.063 (1.60mm) | 70 | - | - | 1000.0' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() 6788AV 0001000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Perflouoroalkoxy (FPFA), Low Smoke Poly-Vinyl Chloride (LSPVC) | - | Copper, Tinned | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial, Twisted Pair - Combo - Plenum | - | 0°C~75°C | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 25 AWG (6), 22 AWG (4) | - | - | 75Ohm | - | - | - | Solid (6), 7 Strands / 30 AWG (4) | Analog Video | 0.426 (10.82mm) | - | - | Foil, Braid | 100%, 95% | RG-59 Mini | - | 0.074 (1.88mm) | 80 | Drain Wire | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() 7528F5614-9CS2358 TE Connectivity Raychem Cable Protection | 10 |
| - | 22 Weeks | - | - | Polyethylene (PE) | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Triaxial | - | 115°C | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | 28 AWG | Non-Compliant | - | 75Ohms | - | - | White | 7 Strands / 36 AWG | - | 0.135 (3.43mm) | - | - | Double Braid | 90% | - | - | 0.065 (1.65mm) | 77 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1530A Q5H1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | - | 0.270 (6.86mm) | - | - | Foil, Braid | 100%, 90% | RG-6 | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() 573945 0041000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -30°C~75°C | 2006 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 25 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Yellow | Solid | CCTV | 0.146 (3.71mm) | - | - | Braid | 94% | RG-59 Mini | - | 0.085 (2.16mm) | 80 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() 573945 0051000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -30°C~75°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 25 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Green | Solid | CCTV | 0.146 (3.71mm) | - | - | Braid | 94% | RG-59 Mini | - | 0.085 (2.16mm) | 80 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() 5339B5 0091000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Foam Polyethylene (FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | - | 0.266 (6.76mm) | - | - | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | - | - | - | ||
![]() 673948 8771000 Belden Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | - | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | - | -30°C~75°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | 25 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Natural | Solid | - | 0.146 (3.71mm) | - | - | Braid | 95% | RG-59 Mini | - | 0.078 (1.98mm) | 80 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() 502PTZ 000500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam High Density Polyethylene (FHDPE), Polyolefin (PO), Polypropylene (PP) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Bare | Coaxial, Twisted Pair - Combo - Riser | - | -10°C~75°C | 2006 | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | 20 AWG, 18 AWG (4) | - | WIRE AND CABLE | 75Ohm | - | - | - | Solid, 19 Strands / 30 AWG (2), 7 Strands / 26 AWG (2) | PTZ Camera | 0.451 (11.46mm) | - | - | Foil, Braid | 100%, 95% | RG-59 | - | 0.080 (2.03mm), 0.145 (3.68mm) | 83 | Drain Wire | - | 500.0' 152.40m | - | - | - | - |