- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9062AC WH001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~80°C | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 93Ohm | - | - | White | Solid | - | 0.242 (6.15mm) | - | - | Braid | 95% | RG-62A | - | - | - | 0.146 (3.71mm) | 83 | - | - | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9062AC BK021 Alpha Wire | 828 |
| Datasheet | 13 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~80°C | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.242 (6.15mm) | - | - | Braid | 95% | RG-62A | - | - | - | 0.146 (3.71mm) | 83 | - | - | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 5339Q5 010U1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | - | - | -40°C~80°C | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | 75Ohm | - | - | Black | Solid | CATV, MATV | 0.298 (7.57mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | Quad Shield | - | 1000.0' 304.80m | - | ||
![]() 1532A 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | - | - | -55°C~80°C | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | compliant | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | CATV | 0.270 (6.86mm) | - | - | Foil, Braid | 100%, 90% | RG-6 | - | - | - | 0.180 (4.57mm) | 83 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 2021B3422-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Fluorinated Ethylene Propylene (FEP) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Twinaxial | RAYFOAM | - | - | - | - | 2012 | CHEMINAX | Active | 1 (Unlimited) | 0.037Ohm | - | - | - | - | YES | STRANDED | unknown | 2 | - | 20 AWG | - | WIRE AND CABLE | 120Ohm | - | - | White | 19 Strands / 0.0075 | - | 0.262 (6.65mm) | - | - | Double Braid | - | - | - | 19X0.19 | COMMUNICATION CABLE | 0.092 (2.34mm) | 75 | - | - | - | - | RoHS Compliant | ||
![]() C8028.41.02 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | Cable | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | UL | 18 AWG (0.82mm2) | - | - | 71Ohms | Coaxial | 18 AWG | White | Solid | CCTV | 0.238 (6.05mm) | 6.0452 mm | - | Braid | 95% | RG-59 | - | - | - | 0.144 (3.66mm) | 78 | - | - | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 5028A1314-0-L332 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 20 Weeks | - | - | Polyethylene (PE) | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Coaxial | - | - | - | - | - | 2013 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | 50Ohms | - | - | Black | 7 Strands / 36 AWG | - | 0.071 (1.80mm) | - | - | Braid | 90% | - | - | - | - | 0.036 (0.91mm) | 74 | - | - | - | - | RoHS Compliant | ||
![]() 0022M1961CS3194 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 18 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | Copper, Tinned | Twinaxial | - | - | - | - | - | 2006 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 100Ohms | - | - | - | 19 Strands / 34 AWG | - | - | - | - | Braid | 90% | - | - | - | - | 0.095 (2.41mm) | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 7520A1314-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Polyethylene (PE) | Copper, Silver Coated | Thermorad® | Copper, Silver Coated | Coaxial | - | - | - | - | Bulk | 2004 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | 75Ohms | - | - | Black | 19 Strands / 32 AWG | - | 0.241 (6.12mm) | - | - | Braid | 90% | - | - | - | - | 0.180 (4.57mm) | 79 | - | - | - | - | RoHS Compliant | ||
![]() 2530A0314-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Polyethylene (PE) | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Twinaxial | - | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 257°C | -85°C | - | - | - | - | - | - | - | 30 AWG | Compliant | - | 125Ohms | - | 30 AWG | White | 7 Strands / 38 AWG | RF Signal | 0.105 (2.67mm) | - | - | Braid | 90% | - | - | - | - | 0.034 (0.86mm) | 72 | - | - | - | - | RoHS Compliant | ||
![]() 5019D3618-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Polyethylene (PE) | Steel, Copper Covered, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | - | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | - | - | - | 19 AWG | Compliant | - | 50Ohms | - | 19 AWG | Black | Solid | - | 0.150 (3.81mm) | - | - | Double Braid | 90% | - | - | - | - | 0.096 (2.44mm) | 77 | - | - | - | - | RoHS Compliant | ||
![]() CC-SS402-50 Crystek Corporation | 704 |
| Datasheet | 6 Weeks | - | Cable | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | ETFE | - | - | -45°C~125°C | - | 2014 | SS402 | Active | 1 (Unlimited) | - | 125°C | -45°C | Blue | - | - | - | - | - | - | - | - | - | 50Ohms | Coaxial | - | Blue | Solid | - | 0.161 (4.09mm) | 4.0894 mm | - | Foil, Braid | 100% | - | - | - | - | 0.118 (3.00mm) | 70 | - | Flame Retardant | - | 50.0' 15.24m | ROHS3 Compliant | ||
![]() CC-SS402-25 Crystek Corporation | 2765 |
| Datasheet | 6 Weeks | - | Cable | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | ETFE | - | - | -45°C~125°C | - | 2014 | SS402 | Active | 1 (Unlimited) | - | 125°C | -45°C | Blue | - | - | - | - | - | - | - | - | - | 50Ohms | Coaxial | - | Blue | Solid | - | 0.161 (4.09mm) | 4.0894 mm | - | Foil, Braid | 100% | - | - | - | - | 0.118 (3.00mm) | 70 | - | Flame Retardant | - | 25.0' 7.62m | ROHS3 Compliant | ||
![]() 2424A1631-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Rayolin™ F | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | - | - | - | - | - | - | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | - | - | - | 24 AWG | - | - | 124Ohms | - | 24 AWG | White | 7 Strands / 32 AWG | - | 0.198 (5.03mm) | - | - | Braid | 90% | - | - | - | - | 0.082 (2.08mm) | 66 | - | - | - | - | RoHS Compliant | ||
![]() 2524G0514-0-17 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | Polyethylene (PE) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | - | - | - | - | - | 2003 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | 125Ohms | - | - | Black | 19 Strands / 36 AWG | - | 0.195 (4.95mm) | - | - | Braid | 95% | - | - | - | - | 0.076 (1.93mm) | 78 | - | - | - | - | RoHS Compliant | ||
![]() 2022Y1422-9 TE Connectivity / Raychem | 48 |
| Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | - | COPPER | MODIFIED FEP | - | - | RAYFOAM | 200°C | -65°C | - | Bulk | - | - | - | - | 0.049Ohm | - | - | - | - | YES | STRANDED | unknown | 2 | - | 22 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 19X34 | COMMUNICATION CABLE | - | - | SILVER | - | 4.85mm | - | Non-RoHS Compliant | ||
![]() 7522D5311-9 TE Connectivity Aerospace, Defense and Marine | 10 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Rayfoam® L | Copper, Tinned | Thermorad® F | Copper, Tinned | Triaxial | - | - | - | - | - | 2005 | CHEMINAX | Active | Not Applicable | - | 257°C | -85°C | White | 17.1pF | - | - | - | - | - | 22 AWG | - | - | 75Ohms | - | - | White | 19 Strands / 34 AWG | - | 0.252 (6.40mm) | - | 810 μm | Double Braid | 90% | - | 6.4008 mm | - | - | 0.140 (3.56mm) | 79 | - | - | - | 5000.0' 1524.00m | RoHS Compliant | ||
![]() 5028A1314-0-L268 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 20 Weeks | - | - | Polyethylene (PE) | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Coaxial | - | - | - | - | - | 2013 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | 50Ohms | - | - | Black | 7 Strands / 36 AWG | - | 0.071 (1.80mm) | - | - | Braid | 90% | - | - | - | - | 0.036 (0.91mm) | 74 | - | - | - | - | RoHS Compliant | ||
![]() 5012H3012-9 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Polyethylene (PE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | - | - | - | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | - | - | - | 12 AWG | Compliant | - | 50Ohms | - | 12 AWG | White | 7 Strands / 20 AWG | - | 0.301 (7.65mm) | - | - | Double Braid | 90% | - | - | - | - | 0.239 (6.07mm) | 77 | - | - | - | - | RoHS Compliant | ||
![]() 7524S1664-9CS3315 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Twinaxial | - | - | - | - | - | 2010 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | 75Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.133 (3.38mm) | - | - | Braid | 90% | - | - | - | - | 0.050 (1.27mm) | 62 | - | - | - | - | RoHS Compliant |