- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Number of Conductors | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2524G0524-9-F891 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 20 Weeks | - | - | - | Fluorinated Ethylene Propylene (FEP) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Aluminum; Copper, Tinned | Twinaxial | - | - | 2004 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | 2 | 24 AWG | Compliant | - | 125Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.195 (4.95mm) | - | - | Foil, Braid | 95% | - | - | 0.076 (1.93mm) | 78 | - | - | RoHS Compliant | ||
![]() 5028A1314-0-L098 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 17 Weeks | - | - | - | Polyethylene (PE) | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Coaxial | - | - | 2013 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | - | - | 50Ohms | - | - | Black | 7 Strands / 36 AWG | - | 0.071 (1.80mm) | - | - | Braid | 90% | - | - | 0.036 (0.91mm) | 74 | - | - | RoHS Compliant | ||
![]() 5021F1331-9CS2447 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 15 Weeks | - | - | - | Rayolin™ F | Copper, Tinned | Thermorad® S | Copper, Tinned | Coaxial | - | - | 2013 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 21 AWG | - | - | 50Ohms | - | - | White | 19 Strands / 33 AWG | - | 0.195 (4.95mm) | - | - | Braid | 90% | - | - | 0.114 (2.90mm) | 66 | - | - | RoHS Compliant | ||
![]() 7526A1317-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Polyethylene (PE) | Steel, Copper Covered, Tin Coated | Thermorad® | Copper, Tinned | Coaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | 257°C | -85°C | Black | 17pF | - | - | 26 AWG | - | - | 75Ohms | - | - | Black | 7 Strands / 34 AWG | - | 0.130 (3.30mm) | - | 510 μm | Braid | 90% | - | 3.3 mm | 0.083 (2.11mm) | 79 | - | - | RoHS Compliant | ||
![]() 5030A1318-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Polyethylene (PE) | Steel, Copper Covered, Silver Coated | Thermorad® S | Copper, Silver Coated | Coaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | 257°C | -85°C | White | 27.5pF | - | - | 30 AWG | - | - | 50Ohms | - | 30 AWG | White | 7 Strands / 38 AWG | - | 0.062 (1.57mm) | - | 320 μm | Braid | 90% | - | 1.5748 mm | 0.031 (0.79mm) | 74 | - | - | RoHS Compliant | ||
![]() 0024A1961CS3194 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 15 Weeks | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | - | Copper, Tinned | Twinaxial | - | - | 2006 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | - | - | 100Ohm | - | - | - | 19 Strands / 36 AWG | - | - | - | - | Braid | 90% | - | - | 0.075 (1.91mm) | - | - | - | Non-RoHS Compliant | ||
![]() 0024B0311-9-L275 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 15 Weeks | - | - | - | Polyethylene (PE) | Copper, Tinned | Thermorad® S | Copper, Tinned | Twinaxial | - | - | 2010 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | Compliant | - | 100Ohms | - | - | White | 7 Strands / 32 AWG | - | 0.167 (4.24mm) | - | - | Foil, Braid | 90% | - | - | 0.057 (1.45mm) | 76 | - | - | Non-RoHS Compliant | ||
![]() 7524D5110-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Polyethylene (PE) | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Copper, Tinned | Triaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | - | - | 75Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.190 (4.83mm) | - | - | Double Braid | 90% | - | - | 0.106 (2.69mm) | 78 | - | - | RoHS Compliant | ||
![]() 7522B0331-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Rayolin | Copper, Tinned | Thermorad® | Aluminum, Polyester | Twinaxial | - | - | 2012 | CHEMINAX | Active | 1 (Unlimited) | 257°C | -85°C | - | - | - | - | 22 AWG | - | - | 75Ohms | - | 22 AWG | Black | 19 Strands / 34 AWG | - | 0.154 (3.91mm) | - | - | Spiral | - | - | - | 0.060 (1.52mm) | 66 | - | - | RoHS Compliant | ||
![]() 7530D1024-9X-CS3408 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 16 Weeks | - | - | - | Fluorinated Ethylene Propylene (FEP) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | Coaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | - | - | 75Ohms | - | - | White | 7 Strands / 38 AWG | - | 0.086 (2.18mm) | - | - | Braid | 90% | - | - | 0.053 (1.35mm) | 76 | - | - | RoHS Compliant | ||
![]() 7520A5611-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Polyethylene (PE) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Triaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | - | - | 75Ohms | - | - | White | 19 Strands / 32 AWG | - | 0.282 (7.16mm) | - | - | Double Braid | 90% | - | - | 0.180 (4.57mm) | 79 | - | - | RoHS Compliant | ||
![]() C3525.38.86 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Fluoropolymer (FP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 18 AWG (0.82mm2) | - | - | 75Ohms | Coaxial | 18 AWG | Natural | Solid | RF Signal, Video | 0.226 (5.74mm) | 5.7404 mm | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.170 (4.32mm) | 86 | Quad Shield | 500.0' 152.40m | RoHS Compliant | ||
![]() CC-SS402-100 Crystek Corporation | 795 |
| Datasheet | 6 Weeks | - | Cable | 100 | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | ETFE | -45°C~125°C | 2014 | SS402 | Active | 1 (Unlimited) | 125°C | -45°C | Blue | - | - | - | - | - | - | 50Ohms | Coaxial | - | Blue | Solid | - | 0.161 (4.09mm) | 4.0894 mm | - | Foil, Braid | 100% | - | - | 0.118 (3.00mm) | 70 | Flame Retardant | 100.0' 30.48m | ROHS3 Compliant | ||
![]() CC-SS402-250 Crystek Corporation | 813 |
| Datasheet | 6 Weeks | - | Cable | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Coaxial | ETFE | -45°C~125°C | 2014 | SS402 | Active | 1 (Unlimited) | 125°C | -45°C | Blue | - | - | - | - | - | - | 50Ohms | Coaxial | - | Blue | Solid | - | 0.161 (4.09mm) | 4.0894 mm | - | Foil, Braid | 100% | - | - | 0.118 (3.00mm) | 70 | Flame Retardant | 250.0' 76.20m | ROHS3 Compliant | ||
![]() 420111-000 TE Connectivity Aerospace, Defense and Marine | 35 |
| - | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Silver | - | - | - | - | - | 2005 | - | Active | Not Applicable | 257°C | -85°C | White | 13.5pF | not_compliant | - | - | - | CONNECTOR ACCESSORY | 95Ohm | - | 32 AWG | - | - | - | - | - | 230 μm | - | - | - | 2.69 mm | - | - | - | - | RoHS Compliant | ||
![]() 9062AC BK002 Alpha Wire | 2423 |
| Datasheet | 8 Weeks | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 93Ohm | - | - | Black | Solid | - | 0.242 (6.15mm) | - | - | Braid | 95% | RG-62A | - | 0.146 (3.71mm) | 83 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9108 BL002 Alpha Wire | 10 |
| Datasheet | 7 Weeks | - | - | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Copper, Tinned | Twinaxial | - | -70°C~200°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 78Ohm | - | - | Black | 7 Strands / 28 AWG | - | 0.198 (5.03mm) | - | - | Braid | 95% | - | - | 0.074 (1.88mm) | 69.5 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 0026A0664-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | ETFE | - | 2017 | CHEMINAX | Active | 1 (Unlimited) | 200°C | -65°C | White | 16pF | - | - | 26 AWG | - | - | 100Ohms | - | - | White | 19 Strands / 38 AWG | - | 0.153 (3.89mm) | - | 510 μm | Braid | 90% | - | 3.89 mm | 0.060 (1.52mm) | - | - | - | RoHS Compliant | ||
![]() M4182 BK005 Alpha Wire | 29 |
| Datasheet | 14 Weeks | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | - | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.82mm2) | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | 0.270 (6.86mm) | - | - | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9823 BK001 Alpha Wire | 35 |
| Datasheet | 7 Weeks | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Twinaxial | - | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | - | - | 150Ohm | - | - | Black | 19 Strands / 34 AWG | - | 0.329 (8.36mm) | - | - | Foil | 100% | - | - | 0.120 (3.05mm) | 78 | - | 1000.0' 304.80m | ROHS3 Compliant |