- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Conductor Finish | Cross Section Area | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9213 BK005 Alpha Wire | 2187 |
| Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -15°C~80°C | 2006 | - | Active | 1 (Unlimited) | 0.006Ohm | - | - | - | YES | STRANDED | - | 1 | - | MIL-C-17D | 13 AWG | - | WIRE AND CABLE | 50Ohm | - | Black | 7 Strands / 0.0296 | - | 0.405 (10.29mm) | - | - | Braid | 96% | RG-213 | - | 3700V | 7X.0296 | COMMUNICATION CABLE | 0.285 (7.24mm) | 66 | - | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() 0026L9964CS3194 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 17 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE) | Copper Alloy, Silver Coated | - | - | Twinaxial | - | - | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 26 AWG | Compliant | - | 100Ohms | - | - | 19 Strands / 38 AWG | - | - | - | - | - | - | - | - | - | - | - | 0.027 (0.70mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 2018D0309-0 TE Connectivity Raychem Cable Protection | 3714 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | Polyolefin (PO) | Copper, Bare | Thermorad® F | - | Twinaxial | -55°C~125°C | 2014 | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | - | 1.5kV | - | 18 AWG | - | - | 120Ohms | - | Black | 19 Strands / 0.0092 | - | 0.268 (6.81mm) | - | - | - | - | - | - | - | - | - | 0.104 (2.64mm) | 66 | - | - | - | RoHS Compliant | - | ||
![]() M4154 BL001 Alpha Wire | 10 |
| Datasheet | 9 Weeks | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.56mm2) | - | WIRE AND CABLE | 78Ohm | - | Blue | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | - | - | Foil, Braid | 100%, 55% | - | - | - | - | - | 0.076 (1.93mm) | 66 | - | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 7724S1LL4-9 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Ethylene Tetrafluoroethylene (ETFE) | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Silver Coated | Twinaxial | - | 2008 | CHEMINAX | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | - | - | - | 24 AWG | - | WIRE AND CABLE | 77Ohm | 24 AWG | White | 19 Strands / 36 AWG | - | 0.129 (3.28mm) | - | - | Braid | - | - | - | - | - | - | 0.048 (1.22mm) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 9059 BK001 Alpha Wire | 581 |
| Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 73Ohm | - | Black | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 95% | RG-59 | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 9823 BK002 Alpha Wire | 10 |
| Datasheet | 7 Weeks | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Twinaxial | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 150Ohm | - | Black | 19 Strands / 34 AWG | - | 0.329 (8.36mm) | - | - | Foil | 100% | - | - | - | - | - | 0.120 (3.05mm) | 78 | - | - | 500.0' 152.40m | ROHS3 Compliant | - | ||
![]() 9059B BK005 Alpha Wire | 2072 |
| Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 23 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 94% | RG-59B | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() 9217 BK002 Alpha Wire | 851 |
| Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | WIRE AND CABLE | 50Ohm | - | Black | - | - | 0.545 (13.84mm) | - | - | Double Braid | 95% | RG-217 | - | - | - | - | 0.370 (9.40mm) | 66 | - | - | 500.0' 152.40m | ROHS3 Compliant | - | ||
![]() 9527A1318-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Polyethylene (PE) | Steel, Copper Covered, Tin Coated | Thermorad® O | Copper, Silver Coated | Coaxial | - | - | - | Obsolete | 1 (Unlimited) | - | 225°C | -55°C | 13.5pF | - | - | - | 1 | - | - | 27 AWG | Compliant | - | 95Ohm | 27 AWG | Black | 7 Strands / 35 AWG | - | 0.150 (3.81mm) | 3.81 mm | 420 μm | Braid | 90% | - | 3.81 mm | - | - | - | 0.109 (2.77mm) | 79 | - | - | 2500.0' 762.00m | RoHS Compliant | Not Applicable | ||
![]() 9823 BK199 Alpha Wire | 35 |
| Datasheet | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Twinaxial | -20°C~60°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 150Ohm | - | Black | 19 Strands / 34 AWG | - | 0.329 (8.36mm) | - | - | Foil | 100% | - | - | - | - | - | 0.120 (3.05mm) | 78 | - | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 7530A1317-9 TE Connectivity Raychem Cable Protection | 11 | - | Datasheet | 16 Weeks | - | Cable | Polyethylene (PE) | Steel, Copper Covered, Tin Coated | Thermorad® O | Copper, Tinned | Coaxial | - | - | - | Active | 1 (Unlimited) | - | 225°C | -55°C | 18.3pF | YES | STRANDED | - | 1 | - | UL | 30 AWG | Compliant | - | 75Ohm | 30 AWG | White | 7 Strands / 38 AWG | - | 0.090 (2.29mm) | 2.286 mm | 304.8 μm | Braid | 90% | - | 2.286 mm | - | 7X38 | - | 0.053 (1.35mm) | 74 | TIN | 0.05 mm2 | 5000.0' 1524.00m | RoHS Compliant | Not Applicable | ||
![]() M4154 BL002 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | - | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.56mm2) | - | WIRE AND CABLE | 78Ohm | - | Blue | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | - | - | Foil, Braid | 100%, 55% | - | - | - | - | - | 0.076 (1.93mm) | 66 | - | - | 500.0' 152.40m | ROHS3 Compliant | - | ||
![]() 9214 BK001 Alpha Wire | In Stock | - | Datasheet | - | - | - | Solid Polyethylene (PE) | Copper, Silver Coated | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Silver Coated | Coaxial | - | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | 13 AWG (1.83mm2) | - | WIRE AND CABLE | 50Ohm | - | Black | 7 Strands / 0.0296 | - | 0.425 (10.80mm) | - | - | Double Braid | 99% | RG-214 | - | - | - | - | 0.285 (7.24mm) | 66 | - | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 9058A BK001 Alpha Wire | 985 |
| Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -20°C~60°C | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 50Ohm | - | Black | 19 Strands / 0.0071 | - | 0.195 (4.95mm) | - | - | Braid | 95% | RG-58A | - | - | - | - | 0.116 (2.95mm) | 66 | - | - | 1000.0' 304.80m | ROHS3 Compliant | - | ||
![]() 9810 BK005 Alpha Wire | 2197 | - | Datasheet | 7 Weeks | - | - | Solid Polyethylene (PE) | Copper, Bare | Polyethylene (PE) | Copper, Tinned | Coaxial | -55°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 23 AWG | - | WIRE AND CABLE | 75Ohm | - | Black | Solid | - | 0.220 (5.59mm) | - | - | Braid | 95% | - | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() 9116 0091000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2008 | - | Active | Not Applicable | - | - | - | - | - | - | compliant | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | White | Solid | - | 0.270 (6.86mm) | - | - | Foil, Braid | 100%, 60% | RG-6 | - | - | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 9059 SL005 Alpha Wire | 29 |
| Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~80°C | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 73Ohm | - | Slate | Solid | Network | 0.242 (6.15mm) | - | - | Braid | 95% | RG-59 | - | - | - | - | 0.146 (3.71mm) | 66 | - | - | 100.0' 30.48m | ROHS3 Compliant | - | ||
![]() 9817 BK002 Alpha Wire | 715 |
| Datasheet | 8 Weeks | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | -20°C~80°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 100Ohm | - | Black | 7 Strands / 28 AWG | - | 0.330 (8.38mm) | - | - | Braid | 85% | - | - | - | - | - | 0.083 (2.11mm) | 66 | - | - | 500.0' 152.40m | ROHS3 Compliant | - | ||
![]() 9888C SL021 Alpha Wire | 828 |
| Datasheet | 13 Weeks | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | WIRE AND CABLE | 78Ohm | - | Slate | 7 Strands / 30 AWG | - | 0.184 (4.67mm) | - | - | Braid | 85% | - | - | - | - | - | 0.056 (1.42mm) | 66 | - | - | 1000.0' 304.80m | ROHS3 Compliant | - |