- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Dielectric Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Approval Agency | Wire Gauge | ELV | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5785.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cable | Solid Polyethylene (PE) | 14.923189kg | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | UL | 18 AWG (0.82mm2) | - | - | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.292 (7.42mm) | 7.4168 mm | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 317.5mm | 1000.0' 304.80m | 355.6mm | RoHS Compliant | ||
![]() 9011A BK199 Alpha Wire | 35 |
| Datasheet | - | - | - | Solid Polyethylene (PE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -30°C~80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | 75Ohm | - | - | Black | 7 Strands / 26 AWG | - | 0.405 (10.29mm) | - | - | Braid | 95% | RG-11A | - | 0.285 (7.24mm) | 66 | - | - | 1000.0' 304.80m | - | ROHS3 Compliant | ||
![]() 1189A 009U1000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2008 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | CATV | 0.294 (7.47mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.180 (4.57mm) | 83 | Quad Shield | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1369P 0071000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | - | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial - Plenum | - | -20°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Violet | Solid | Analog Video | 0.231 (5.87mm) | - | - | Foil, Braid | 100%, 85% | RG-6 | - | 0.168 (4.27mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 7530A1314-0 TE Connectivity Raychem Cable Protection | 10 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Polyethylene (PE) | - | Copper Alloy, Silver Coated | Thermorad® S | Copper, Tinned | Coaxial | - | - | 2005 | CHEMINAX | Active | 1 (Unlimited) | 257°C | -85°C | Black | 18.3pF | - | - | 30 AWG | Compliant | - | 75Ohms | - | 30 AWG | Black | 7 Strands / 38 AWG | - | 0.090 (2.29mm) | - | 304.8 μm | Braid | 90% | - | 2.286 mm | 0.053 (1.35mm) | 74 | - | - | - | - | RoHS Compliant | ||
![]() M4220 BK002 Alpha Wire | 846 |
| Datasheet | 14 Weeks | - | - | Polyethylene (PE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | - | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG (0.56mm2) | - | WIRE AND CABLE | 78Ohm | - | - | Black | 7 Strands / 28 AWG | - | 0.235 (5.97mm) | - | - | Braid | 85% | RG-108 | - | 0.079 (2.01mm) | 66 | - | - | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() M4251 BR002 Alpha Wire | 536 |
| Datasheet | 30 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | -55°C~200°C | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 19 AWG (0.69mm2) | - | - | 50Ohm | - | - | Brown | Solid | Computer | 0.195 (4.95mm) | - | - | Double Braid | 95% | RG-142B | - | 0.116 (2.95mm) | 70 | - | - | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() 10612-24-9-L013 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 16 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Twinaxial | - | 150°C | 2014 | CHEMINAX | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | - | - | 77Ohms | - | - | White | 19 Strands / 36 AWG | - | 0.129 (3.28mm) | - | - | Braid | - | - | - | 0.048 (1.22mm) | - | - | - | - | - | RoHS Compliant | ||
![]() 9100 010U500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | 20 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | 0.237 (6.02mm) | - | - | Foil, Braid | 100%, 40% | RG-59 | - | 0.144 (3.66mm) | 83 | - | - | 500.0' 152.40m | - | RoHS Compliant | ||
![]() 1614B 0031000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | -55°C~80°C | - | - | Active | Not Applicable | - | - | - | - | compliant | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Orange | Solid | - | 0.275 (6.99mm) | - | - | Foil, Braid | 100%, 77% | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1614B 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | -55°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | 0.275 (6.99mm) | - | - | Foil, Braid | 100%, 77% | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 7916A 0091000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2008 | - | Active | Not Applicable | - | - | - | - | compliant | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | White | Solid | - | 0.298 (7.57mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1841A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | 18 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid (2) | - | - | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1843A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | - | -55°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | 18 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid (2) | - | - | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | - | 0.180 (4.57mm) | 83 | Used in Aerial Applications | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 7915R 010U1000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Foam Polyethylene (FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | - | 75Ohm | - | - | Black | Solid | - | 0.275 (6.99mm) | - | - | Foil, Braid | 100%, 77% | - | - | 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | - | ||
![]() 539945 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | Foam Polyethylene (FPE), Polypropylene (PP) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | -30°C~80°C | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG (2) | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | - | - | - | - | Braid | 95% | RG-6 | - | 0.059 (1.50mm), 0.180 (4.57mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1369P 0061000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | - | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial - Plenum | - | -20°C~75°C | - | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Blue | Solid | Analog Video | 0.231 (5.87mm) | - | - | Foil, Braid | 100%, 85% | RG-6 | - | 0.168 (4.27mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 9104P 8771000 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | - | Steel, Copper Coated | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum | Coaxial - Plenum | - | -20°C~75°C | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | 20 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Natural | Solid | - | 0.205 (5.21mm) | - | - | Foil, Braid | 100%, 70% | RG-59 | - | 0.140 (3.56mm) | 83 | - | - | 1000.0' 304.80m | - | RoHS Compliant | ||
![]() 1189A 0105000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Foam Polyethylene (FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | - | -40°C~80°C | 2018 | - | Active | Not Applicable | - | - | - | - | - | - | 18 AWG | - | WIRE AND CABLE | 75Ohm | - | - | Black | Solid | CATV | 0.294 (7.47mm) | - | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.180 (4.57mm) | 83 | Quad Shield | - | 5000.0' 1524.00m | - | RoHS Compliant | ||
![]() 9204 0101000 Belden Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |