- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9222 004U500 Belden Inc. | In Stock | - | - | 3 Weeks | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Triaxial | -40°C~75°C | 2012 | - | Active | Not Applicable | compliant | - | 20 AWG | - | 50Ohm | Yellow | 7 Strands / 28 AWG | - | 0.241 (6.12mm) | Braid | 95% | RG-58A | 0.120 (3.05mm) | 66 | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 8241A 010U1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9271 006U1000 Belden Inc. | In Stock | - | - | 5 Weeks | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Twinaxial | -20°C~60°C | 2012 | - | Active | Not Applicable | compliant | - | 25 AWG | - | 124Ohm | Blue | 7 Strands / 33 AWG | - | 0.240 (6.10mm) | Foil | 100% | - | - | 66 | 22 AWG Drain Wire | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1865A 0071000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 82120 8771000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89120 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89120 010500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7809WB 010500 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840A 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2012 | - | Active | Not Applicable | compliant | - | 18 AWG (2) | WIRE AND CABLE | 75Ohm | Black | Solid (2) | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | 0.180 (4.57mm) | 83 | Used in Aerial Applications | 1000.0' 304.80m | RoHS Compliant | ||
![]() 7983A 0101000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2018 | - | Active | Not Applicable | compliant | - | 14 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | CATV | - | Foil, Braid | 100%, 77% | RG-11 | 0.280 (7.11mm) | 83 | Used in Aerial Applications | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1841AC 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2011 | - | Active | Not Applicable | - | - | 18 AWG (2) | WIRE AND CABLE | 75Ohm | Black | Solid (2) | - | - | Foil, Braid | 100%, 60% | RG-6, Dual | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 6539Y8 8771000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | 0°C~75°C | - | - | Active | Not Applicable | - | - | 22 AWG | - | 93Ohm | Natural | Solid | - | 0.204 (5.18mm) | Braid | 95% | RG-62 | 0.146 (3.71mm) | 84 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 633948 3371000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Coaxial - Plenum | -20°C~75°C | - | - | Active | Not Applicable | - | - | 18 AWG | - | 75Ohm | Green | Solid | CCTV | 0.228 (5.79mm) | Braid | 95% | RG-6 | 0.170 (4.32mm) | 83 | - | 1000.0' 304.80m | - | ||
![]() 1865A 0061000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2007 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9167 0101000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 602PTZ 0001000 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Foam Perflouoroalkoxy (FPFA), Fluorinated Ethylene Propylene (FEP), Low Smoke Poly-Vinyl Chloride (LSPVC) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Bare | Coaxial, Twisted Pair - Combo - Plenum | -10°C~75°C | 2009 | - | Active | Not Applicable | - | - | 20 AWG, 18 AWG (4) | - | 75Ohm | - | Solid, 19 Strands / 30 AWG, 7 Strands / 26 AWG | PTZ Camera | 0.363 (9.22mm) | Foil, Braid | 100%, 95% | RG-59 | 0.059 (1.50mm), 0.133 (3.38mm) | 84 | Drain Wire | 1000.0' 304.80m | RoHS Compliant | ||
![]() 8281 0041000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8281 0091000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5021K1011-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | Polyethylene (PE) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Coaxial | - | 2003 | CHEMINAX | Active | 1 (Unlimited) | - | 1 | 21 AWG | - | 50Ohms | Black | 19 Strands / 33 AWG | - | 0.134 (3.40mm) | Braid | 90% | - | 0.093 (2.36mm) | 76 | - | - | RoHS Compliant | ||
![]() 9055B BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Solid Polyethylene (PE) | Copper, Silver Coated | Polyethylene (PE) | Copper, Tinned | Coaxial | -55°C~80°C | 2006 | - | Active | 1 (Unlimited) | - | - | 20 AWG | WIRE AND CABLE | 53.5Ohm | Black | Solid | - | 0.201 (5.11mm) | Braid | 95% | RG-55B | 0.116 (2.95mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant |