- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9179B BR199 Alpha Wire | In Stock | - | Datasheet | - | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | Active | 1 (Unlimited) | - | 30 AWG | - | 75Ohm | Brown | 7 Strands / 38 AWG | - | 0.100 (2.54mm) | Braid | 93% | RG-179B | 0.063 (1.60mm) | 70 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4154 BL199 Alpha Wire | 35 |
| Datasheet | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | -20°C~80°C | - | Active | 1 (Unlimited) | - | 20 AWG (0.56mm2) | - | 78Ohm | Blue | 7 Strands / 28 AWG | - | 0.238 (6.05mm) | Foil, Braid | 100%, 55% | - | 0.076 (1.93mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4223 BK199 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | Active | 1 (Unlimited) | - | 23 AWG (0.26mm2) | - | 75Ohm | Black | Solid | - | 0.241 (6.12mm) | Braid | 94% | RG-59B | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4219 BK199 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | - | Active | 1 (Unlimited) | - | 20 AWG (0.48mm2) | - | 50Ohm | Black | 19 Strands / 0.0071 | Computer | 0.203 (5.16mm) | Braid | 91% | RG-58A | 0.117 (2.97mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4237 BK199 Alpha Wire | 10 |
| Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | Active | 1 (Unlimited) | - | 22 AWG (0.35mm2) | - | 75Ohm | Black | 7 Strands / 30 AWG | - | 0.240 (6.10mm) | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4271 BK199 Alpha Wire | 35 |
| Datasheet | - | Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Twinaxial | -30°C~75°C | - | Active | 1 (Unlimited) | - | 20 AWG | - | - | Black | 7 Strands / 28 AWG | - | 0.330 (8.38mm) | Foil, Braid | 100%, 85% | - | 0.083 (2.11mm) | - | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4220 BK199 Alpha Wire | 10 |
| Datasheet | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | -20°C~60°C | - | Active | 1 (Unlimited) | - | 20 AWG (0.56mm2) | - | 78Ohm | Black | 7 Strands / 28 AWG | - | 0.235 (5.97mm) | Braid | 85% | RG-108 | 0.079 (2.01mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4251 BR199 Alpha Wire | 10 |
| Datasheet | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | Active | 1 (Unlimited) | - | 19 AWG (0.69mm2) | - | 50Ohm | Brown | Solid | Computer | 0.195 (4.95mm) | Double Braid | 95% | RG-142B | 0.116 (2.95mm) | 70 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4223 BK002 Alpha Wire | 35 |
| Datasheet | 8 Weeks | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | 2009 | Active | 1 (Unlimited) | - | 23 AWG (0.26mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.241 (6.12mm) | Braid | 94% | RG-59B | 0.146 (3.71mm) | 66 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9196A WH199 Alpha Wire | In Stock | - | Datasheet | - | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | Active | 1 (Unlimited) | - | 30 AWG | - | 50Ohm | White | 7 Strands / 38 AWG | - | 0.075 (1.90mm) | Braid | 94% | RG-196A | 0.034 (0.86mm) | 70 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9316 BR199 Alpha Wire | In Stock | - | Datasheet | - | Tetrafluoroethylene (TFE) | Steel, Copper Covered, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | Active | 1 (Unlimited) | - | 25 AWG | - | 50Ohm | Brown | 7 Strands / 0.0067 | - | 0.098 (2.48mm) | Braid | 93% | RG-316 | 0.060 (1.52mm) | 70 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4206 BK199 Alpha Wire | 10 |
| Datasheet | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~80°C | - | Active | 1 (Unlimited) | - | 11 AWG (4.60mm2) | - | 50Ohm | Black | 7 Strands / 19 AWG | - | 0.403 (10.24mm) | Braid | 96% | RG-8A | 0.285 (7.24mm) | 78 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4213 BK199 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~75°C | - | Active | 1 (Unlimited) | - | 20 AWG (0.48mm2) | - | 50Ohm | Black | 19 Strands / 0.0072 | Computer | 0.195 (4.95mm) | Braid | 94% | RG-58C | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4276 BK002 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | - | 22 AWG (0.32mm2) | WIRE AND CABLE | 93Ohm | Black | Solid | - | 0.239 (6.07mm) | Braid | 95% | RG-62A | 0.146 (3.71mm) | 84 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9196A WH002 Alpha Wire | In Stock | - | Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -55°C~200°C | 2001 | Active | 1 (Unlimited) | - | 30 AWG | - | 50Ohms | White | 7 Strands / 38 AWG | - | 0.075 (1.90mm) | Braid | 94% | RG-196A | 0.034 (0.86mm) | 70 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4206 BK002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | - | 11 AWG (4.60mm2) | WIRE AND CABLE | 50Ohm | Black | 7 Strands / 19 AWG | - | 0.403 (10.24mm) | Braid | 96% | RG-8A | 0.285 (7.24mm) | 78 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9167 0011000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 2012 | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1394R B59500 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | Foam High Density Polyethylene (FHDPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial - Riser | -40°C~75°C | - | Active | Not Applicable | - | 25 AWG | - | 75Ohm | Black | Solid | Analog Video | 0.315 (8.00mm) | Foil, Braid | 100%, 95% | - | 0.074 (1.88mm) | 80 | Rip Cord | 500.0' 152.40m | RoHS Compliant | ||
![]() 1369P 007500 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial - Plenum | -20°C~75°C | - | Active | Not Applicable | - | 18 AWG | WIRE AND CABLE | 75Ohm | Violet | Solid | Analog Video | 0.231 (5.87mm) | Foil, Braid | 100%, 85% | RG-6 | 0.168 (4.27mm) | 83 | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 1369P 008500 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Low Smoke Poly-Vinyl Chloride (LSPVC) | Aluminum; Copper, Tinned | Coaxial - Plenum | -20°C~75°C | - | Active | Not Applicable | - | 18 AWG | WIRE AND CABLE | 75Ohm | Gray | Solid | Analog Video | 0.231 (5.87mm) | Foil, Braid | 100%, 85% | RG-6 | 0.168 (4.27mm) | 83 | - | 500.0' 152.40m | RoHS Compliant |