- Manufacturer
- Conductor Material
- Series
- Impedance
- Mfr
- Package
- Product Status
- Jacket Color
- Operating Temperature
- Shield Type
- Shield Material
- Cable Types
- Wire Gauge
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8214 010500 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9907 E4XU1000 Belden Inc. | In Stock | - | - | 2 Weeks | Foam High Density Polyethylene (FHDPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Thinnet | -40°C~80°C | 2012 | - | Active | Not Applicable | compliant | 20 AWG | WIRE AND CABLE | 50Ohm | Gray | 19 Strands / 32 AWG | 0.185 (4.70mm) | Foil, Braid | 100%, 93% | RG-58 | 0.102 (2.59mm) | 80 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1841AC 009500 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2018 | - | Active | Not Applicable | - | 18 AWG (2) | WIRE AND CABLE | 75Ohm | White | Solid (2) | - | Foil, Braid | 100%, 60% | RG-6, Dual | 0.180 (4.57mm) | 83 | - | 500.0' 152.40m | RoHS Compliant | ||
![]() 734A1 0081000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 734D1 0081000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735A1P 008500 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1865A 0031000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3093A 0102500 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Steel, Copper Coated | Polyvinylidene Fluoride (PVDF) | Aluminum | Coaxial - Plenum | -20°C~150°C | 2015 | ControlNet™ | Active | Not Applicable | - | 18 AWG | - | 100Ohm | Black | Solid | 0.274 (6.96mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | 0.170 (4.32mm) | 82 | Quad Shield | 500.0' 152.40m | RoHS Compliant | ||
![]() 734D12 008500 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5339B5 010500 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | - | Active | Not Applicable | - | 18 AWG | - | 75Ohm | Black | Solid | 0.266 (6.76mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 500.0' 152.40m | - | ||
![]() 1837A 0031000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Aluminum | Coaxial | -55°C~80°C | 2018 | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | Orange | Solid | 0.275 (6.99mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 9118 010U1000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | - | - | Active | Not Applicable | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | 0.275 (6.99mm) | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1613A 0091000 Belden Inc. | In Stock | - | - | 4 Weeks | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Aluminum | Coaxial | -40°C~80°C | 2018 | - | Active | Not Applicable | compliant | 18 AWG | WIRE AND CABLE | 75Ohm | White | Solid | 0.275 (6.99mm) | Foil, Braid | 100%, 77% | RG-6 | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 735A12 0081000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9269 0101000 Belden Inc. | In Stock | - | - | 3 Weeks | Semi Solid Polyethylene (SSPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~80°C | - | - | Active | Not Applicable | compliant | 22 AWG | WIRE AND CABLE | 93Ohm | Black | Solid | 0.239 (6.07mm) | Braid | 95% | RG-62A | 0.146 (3.71mm) | 84 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 1694F Z4B1000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 735A1P 0081000 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9272 0061000 Belden Inc. | In Stock | - | - | 3 Weeks | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | -20°C~60°C | 2012 | - | Active | Not Applicable | compliant | 20 AWG | WIRE AND CABLE | 78Ohm | Blue | 7 Strands / 28 AWG | 0.244 (6.20mm) | Braid | 93% | - | - | 66 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 613948 0091000 Belden Inc. | In Stock | - | - | 3 Weeks | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Polyvinylidene Fluoride (PVDF) | Copper, Bare | Coaxial - Plenum | -20°C~125°C | - | - | Active | Not Applicable | compliant | 14 AWG | WIRE AND CABLE | 75Ohm | White | Solid | 0.348 (8.84mm) | Braid | 95% | RG-11 | 0.274 (6.96mm) | 84 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() 735A2 0081000 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |