- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Jacket (Insulation) Material | Core Material | Cladding Material | Approvals | Attenuation | Base Product Number | Colour outer sheath | Degree of protection (IP) | Fibre type | Flame retardant | For Use With/Related Products | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Specification material outer sheath | Standards Met | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Style | Reach Compliance Code | Output | Termination Style | Output Type | Failure Rate | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Accuracy | Jacket Color | Jacket (Insulation) Diameter | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Tensile Strength | Number of Cores | Module/Board Type | Bend Radius | Core Diameter | Thermal Resistance @ Natural | Cladding Diameter | Power Dissipation @ Temperature Rise | Connection Type | Attenuation - Typ | Features | Minimum Bend Radius | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSMR560Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDRZ04Y Panduit | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | FLDRZ04 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 84.5 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() FSKP924/N Panduit | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | - | 357 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() FACCX12-40 Panduit | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | FACCX12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 1.74 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() 6XV18472C Siemens | In Stock | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 3.2 dB | - | Green | - | Multi mode 200/300 | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | Polyurethane (PUR) | +75°C | - | 88 | -25°C | 8.8 | - | - | - | - | - | Other | IEC 60332-1-2 | Yes | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.900 (22.86mm) | 6.40°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 62.5/230µm | -- | - | -- | - | - | - | 88 mm | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | ||
![]() FOCRZ04Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSPR602Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSNZ12 Panduit | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | 6 V ~ 34 V | - | - | 0 V ~ 5 V | Connector | Analog, RS-485 | - | - | - | - | - | - | ±0.075% | - | - | 5 PSI (34.47 kPa) | Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() FSWN960 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAKCX04-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27400108 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | - | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | No | - | Yes | No | - | - | Other | - | - | 109.5 | - | 7.3 | - | - | - | - | - | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() FSPR604Y Panduit | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 129 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() FLWN908 Panduit | In Stock | - | - | - | - | - | X | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Ocal, a T & B Brand | GUAX36-B | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GUAX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() FAGC606-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSTNA2A/RCLT Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANCZ36-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 596641525 | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6XV18210BN10 Siemens | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Poly-Methyl Methacrylate (PMMA) | Fluorinated Polymer | - | - | - | Purple | IP20 | POF | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | -30°C ~ 70°C | - | -- | - | - | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | 10kg | - | Socket Module - QFN | 150mm | 980µm | - | 1000µm | - | - | - | - | - | - | - | 10 | - | - | ||
![]() FQDLX24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLTNZ06 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANDUIT CORP | - | - | Panduit Corp | FLTNZ06 | - | - | Panduit Corp | - | - | - | Bulk | Active | Active | 5.57 | - | - | - | - | -30°C ~ 70°C | - | Opti-Core® | - | - | - | - | - | Multimode | - | - | - | - | Standard | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | Black | 0.429 (10.90mm) | - | - | - | - | - | 90.8kg | - | - | 109mm | 50µm | - | 125µm | - | - | - | - | - | - | - | - | - | - | ||
![]() FLTNX08 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |